- Gender
- Connector Type
- Insulation Color
- Material Flammability Rating
- Mounting Feature
- Mounting Type
- Number of Contacts
- Number of Ports
- Operating Temperature
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Wurth Electronics USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell/Shielding Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Current Rating (Amps) | Orientation | Shielding | Current Rating | Insulation Color | Contact Finish | Number of Contacts | Housing Color | Insulation Resistance | Number of Ports | Mating Cycles | Specifications | USB | Features | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 614004141221 Würth Elektronik | 65 |
| Datasheet | 63 Weeks | - | Through Hole, Vertical | Through Hole | Vertical | Brass | - | 30VAC | -20°C~85°C | Tray | WR-COM | Active | 1 (Unlimited) | Solder | USB-B (USB TYPE-B) | - | - | - | - | Receptacle | 1.5A | - | Shielded | - | Black | Gold | 4 | - | - | 1 | 1500 | USB 2.0 | - | Board Lock | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 675024321321 Würth Elektronik | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Flange, Horizontal | Steel | - | 40V | -25°C~85°C | Tray | WR-COM | Obsolete | 1 (Unlimited) | Solder | DVI-I, Dual Link | - | - | - | - | Receptacle | 3A | - | Shielded | - | White | Gold | 29 | - | - | 1 | 100 | - | - | Board Guide | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 675024321221 Würth Elektronik | In Stock | - | Datasheet | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Flange, Horizontal | Steel | - | 40V | -25°C~85°C | Tray | WR-COM | Obsolete | 1 (Unlimited) | Solder | DVI-D, Dual Link | - | - | - | - | Receptacle | 3A | - | Shielded | - | White | Gold | 24 | - | - | 1 | 100 | - | - | Board Guide | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 614108247221 Würth Elektronik | In Stock | - | - | - | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal, Reversible | Steel, Stainless | Copper | 30VAC | -40°C~105°C | Cut Tape (CT) | WR-USB | Obsolete | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | 8 | 105°C | -40°C | Black, White | Receptacle | 1.5A | Right Angle | Unshielded | 1.5A | Black | Gold | 8 | Silver | 1GOhm | 1 | 1500 | USB 2.0 | USB 2.0 | Board Lock | 15.45mm | 15.5mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 632723100021 Würth Elektronik | 10972 |
| Datasheet | 13 Weeks | Gold | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | Brass | 20VDC | -25°C~105°C | Tape & Reel (TR) | WR-COM | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | 5A | Right Angle | Unshielded | - | Black | Gold | 24 | Black | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | USB 3.1 | - | - | - | UL94 V-0 | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 614004160211 Würth Elektronik | 30 |
| Datasheet | 17 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Brass | - | 30VAC | -40°C~105°C | Tray | WR-COM | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | 1.5A | - | Shielded | - | Black | Gold | 4 | - | - | 1 | 1500 | USB 2.0 | - | Board Lock | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 632723130112 Würth Elektronik | 863 | - | Datasheet | 35 Weeks | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | Steel, Stainless | - | 20VDC | -40°C~85°C | Tape & Reel (TR) | WR-COM | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | 5A | - | Shielded | - | Black | Gold | 24 | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 632712000112 Würth Elektronik | 256 | - | - | 28 Weeks | - | - | Board Edge, Straddle Mount | Horizontal | Steel, Stainless | - | 20VDC | -40°C~85°C | Tray | WR-COM | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | - | - | Plug | 5A | - | Shielded | - | Black | Gold | 24 | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | Solder Retention | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 632722110112 Würth Elektronik | 1509 | - | Datasheet | 35 Weeks | - | - | Surface Mount, Through Hole | Vertical | Steel, Stainless | - | 20VDC | -40°C~85°C | Tape & Reel (TR) | WR-COM | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | 5A | - | Shielded | - | Black | Gold | 24 | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | Board Guide, Pick and Place Cap | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 614108646521 Würth Elektronik | 437 | - | - | 8 Weeks | - | - | Board Edge, Cutout; Through Hole, Right Angle | Horizontal, Mid Mount | Steel | - | 30VAC | -40°C~85°C | Tape & Reel (TR) | WR-COM | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A), Stacked | - | - | - | - | Receptacle | 2.5A | - | Shielded | - | White | Gold | 8 | - | - | 2 | 5000 | USB 2.0 | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |