- Load Capacitance
- Drive Level
- Frequency
- Termination Style
- Tolerance
- ESR
- Height
- Package / Case
- Series
- Diameter
- Length
- Maximum Operating Temperature
Attribute column
Manufacturer
Wurth Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | Lead Spacing | Load Capacitance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830069392 Wurth Electronics | 4954 |
| - | 2.5 mm x 2 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | MouseReel | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 16 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | Crystals | 100 Ohms | Crystals | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() 830056463 Wurth Electronics | 606 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 25 MHz | 50 PPM | SMD/SMT | - | 18 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830003298B Wurth Electronics | 89 |
| - | HC-49 | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 17.73447 MHz | 30 PPM | Radial | 4.88 mm | 30 pF | 1 mW | Crystals | 35 Ohms | Crystals | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830026388 Wurth Electronics | 808 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 14.7456 MHz | 50 PPM | SMD/SMT | - | 16 pF | 100 uW | Crystals | 60 Ohms | Crystals | Crystals | - | 1.2 mm | 7.2 mm | 5.2 mm | ||
![]() 830108212509 Wurth Electronics | 2662 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 10 PPM | Quartz Crystal | Crystals | 25 MHz | 15 PPM | SMD/SMT | - | 8 pF | 100 uW | Crystals | 100 Ohms | Crystals | Crystals | - | 0.5 mm | 2 mm | 1.6 mm | ||
![]() 830059528 Wurth Electronics | 818 | - | - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 16.384 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 50 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830020131 Wurth Electronics | 718 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 20 MHz | 50 PPM | SMD/SMT | - | 18 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830003335B Wurth Electronics | 91 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 7.3728 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 500 uW | Crystals | 60 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830033328 Wurth Electronics | 1610 |
| - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 50 PPM | Quartz Crystal | Crystals | 14.7456 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 70 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830003215B Wurth Electronics | 119 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 70 C | - 20 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 12 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830003186B Wurth Electronics | 81 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 20 MHz | 50 PPM | Radial | 4.88 mm | 20 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830026382 Wurth Electronics | 931 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 11.0592 MHz | 50 PPM | SMD/SMT | - | 16 pF | 100 uW | Crystals | 60 Ohms | Crystals | Crystals | - | 1.2 mm | 7.2 mm | 5.2 mm | ||
![]() 830003334 Wurth Electronics | 1055 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 7.3728 MHz | 50 PPM | SMD/SMT | - | 16 pF | 500 uW | Crystals | 60 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830003156B Wurth Electronics | 55 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 70 C | - 20 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 8 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830025159 Wurth Electronics | 2612 | - | - | Cylinder | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | Through Hole | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 32.768 kHz | - | Radial | 2.54 mm | 12.5 pF | 1 uW | Crystals | 40 kOhms | Crystals | Crystals | 1.8 mm | - | 6 mm | - | ||
![]() 830030820 Wurth Electronics | 824 | - | - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 50 PPM | Quartz Crystal | Crystals | 30 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830016178 Wurth Electronics | 2130 | - | - | 8.7 mm x 3.8 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 32.768 kHz | - | SMD/SMT | - | 6 pF | 1 uW | Crystals | 50 kOhms | Crystals | Crystals | - | 2.5 mm | 8.7 mm | 3.8 mm | ||
![]() 830003342B Wurth Electronics | 75 | - | - | HC-49 | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 30 MHz | 50 PPM | Radial | 4.88 mm | Series | 1 mW | Crystals | 35 Ohms | Crystals | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830060258 Wurth Electronics | 16 |
| - | 3.4 mm x 2.7 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 32 MHz | 30 PPM | SMD/SMT | - | 10 pF | 100 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830066431 Wurth Electronics | 2076 |
| - | 1.6 mm x 1 mm | Wurth Elektronik | 5000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 32.768 kHz | - | SMD/SMT | - | 7 pF | 500 nW | Crystals | 90 kOhms | Crystals | Crystals | - | 0.5 mm | 1.6 mm | 1 mm |