- Load Capacitance
- Drive Level
- Frequency
- Termination Style
- Tolerance
- ESR
- Height
- Package / Case
- Series
- Diameter
- Length
- Maximum Operating Temperature
Attribute column
Manufacturer
Wurth Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | Lead Spacing | Load Capacitance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830029914 Wurth Electronics | 920 |
| - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 8 MHz | 50 PPM | SMD/SMT | - | 16 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830059082 Wurth Electronics | 1988 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 8 MHz | 50 PPM | SMD/SMT | - | 10 pF | 100 uW | Crystals | 80 Ohms | Crystals | Crystals | - | 1.2 mm | 7.2 mm | 5.2 mm | ||
![]() 830003132B Wurth Electronics | 56 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 6 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 500 uW | Crystals | 60 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830064296 Wurth Electronics | 8640 |
| - | 3.4 mm x 2.7 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 70 C | - 10 C | SMD/SMT | Details | MouseReel | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 16 MHz | 20 PPM | SMD/SMT | - | 8 pF | 100 uW | Crystals | 70 Ohms | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830003277B Wurth Electronics | 26 | - | - | HC-49 | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 9.8304 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 1 mW | Crystals | 50 Ohms | Crystals | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830033645 Wurth Electronics | 841 |
| - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 50 PPM | Quartz Crystal | Crystals | 40 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 30 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830003279B Wurth Electronics | 106 |
| - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 9.8304 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830063334 Wurth Electronics | 3395 |
| - | 2.5 mm x 2 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | MouseReel | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 25 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | Crystals | 100 Ohms | Crystals | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() 830063075 Wurth Electronics | 893 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 17.2032 MHz | 50 PPM | SMD/SMT | - | 22 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830059597 Wurth Electronics | 2866 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 15 PPM | Quartz Crystal | Crystals | 32 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | Crystals | 80 Ohms | Crystals | Crystals | - | 0.5 mm | 2 mm | 1.6 mm | ||
![]() 830032878 Wurth Electronics | 1114 | - | - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 50 PPM | Quartz Crystal | Crystals | 12 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 90 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830003037B Wurth Electronics | 71 | - | - | HC-49 | Wurth Elektronik | 100 | Wurth Elektronik | + 50 C | 0 C | Through Hole | Details | Bulk | WE-XTAL | 50 PPM | Quartz Crystal | Crystals | 2 MHz | 100 PPM | Radial | 4.88 mm | 20 pF | 1 mW | Crystals | 600 Ohms | Crystals | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830003063B Wurth Electronics | 121 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 70 C | - 20 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 3.579545 MHz | 50 PPM | Radial | 4.88 mm | 20 pF | 500 uW | Crystals | 300 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830032341B Wurth Electronics | 67 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 70 C | - 20 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 10 MHz | 50 PPM | Radial | 4.88 mm | 18 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830058383B Wurth Electronics | 36 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 85 C | - 40 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 16 MHz | 50 PPM | Radial | 4.88 mm | 20 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830058124 Wurth Electronics | 2948 |
| - | 3.4 mm x 2.7 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 24 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 50 Ohms | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830108211801 Wurth Electronics | 5594 |
| - | 1.27 mm x 1.05 mm x 0.5 mm | - | - | - | + 85 C | - 40 C | - | - | - | WE-XTAL | 20 PPM | - | - | 32.768 kHz | - | SMD/SMT | - | 7 pF | 0.1 uW | - | 90 kOhms | - | - | - | 0.5 mm | 1.27 mm | 1.05 mm | ||
![]() 830108213109 Wurth Electronics | 1931 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 10 PPM | Quartz Crystal | Crystals | 38.4 MHz | 15 PPM | SMD/SMT | - | 8 pF | 100 uW | Crystals | 60 Ohms | Crystals | Crystals | - | 0.5 mm | 2 mm | 1.6 mm | ||
![]() 830072543 Wurth Electronics | 541 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 15 PPM | Quartz Crystal | Crystals | 27 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | Crystals | 100 Ohms | Crystals | Crystals | - | 0.5 mm | 2 mm | 1.6 mm | ||
![]() 830106162701 Wurth Electronics | 365 | - | - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 8 MHz | 30 PPM | SMD/SMT | - | 16 pF | 100 uW | Crystals | 150 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm |