- Load Capacitance
- Drive Level
- Frequency
- Termination Style
- Tolerance
- ESR
- Height
- Package / Case
- Series
- Diameter
- Length
- Maximum Operating Temperature
Attribute column
Manufacturer
Wurth Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | RoHS | Packaging | Series | Tolerance | JESD-609 Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Load Capacitance | Frequency Tolerance | Drive Level | Product Type | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830036401 Wurth Electronics | 675 | - | - | 5 mm x 3.2 mm | - | - | Wurth Elektronik | 1000 | - | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | MouseReel | WE-XTAL | 20 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 12 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | 100 uW | Crystals | 90 Ohms | - | - | - | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830108208209 Wurth Electronics | 2364 |
| - | 2.5 mm x 2 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 24 MHz | 10 PPM | SMD/SMT | - | 10 pF | - | 100 uW | Crystals | 100 Ohms | - | - | - | Crystals | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() 830108174209 Wurth Electronics | 5685 |
| - | 3.2 mm X 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | MouseReel | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 25 MHz | 15 PPM | SMD/SMT | - | 10 pF | - | 100 uW | Crystals | 50 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830003003 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 0.032768 MHz | 85 °C | -40 °C | Obsolete | - | - | - | - | e3 | - | MATTE TIN | TR | 8541.60.00.10 | - | compliant | - | - | - | L10.41XB4.06XH3.56 (mm)/L0.41XB0.16XH0.14 (inch) | 12.5 pF | 20 ppm | 1 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | - | - | - | - | ||
![]() 830072546 Wurth Electronics | 4752 |
| - | 2 mm x 1.6 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 15 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 24 MHz | 20 PPM | SMD/SMT | - | 10 pF | - | 100 uW | Crystals | 60 Ohms | - | - | - | Crystals | Crystals | - | 0.5 mm | 2 mm | 1.6 mm | ||
![]() 830108186509 Wurth Electronics | 3897 |
| - | 2.5 mm x 2 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 26 MHz | 10 PPM | SMD/SMT | - | 10 pF | - | 100 uW | Crystals | 100 Ohms | - | - | - | Crystals | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() 830108208809 Wurth Electronics | 8257 |
| - | 2.5 mm x 2 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 50 MHz | 10 PPM | SMD/SMT | - | 10 pF | - | 100 uW | Crystals | 70 Ohms | - | - | - | Crystals | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() 830108338809 Wurth Electronics | 1119 | - | - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 105 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 20 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 12 MHz | 30 PPM | SMD/SMT | - | 12 pF | - | 100 uW | Crystals | 120 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830103552209 Wurth Electronics | 3198 |
| - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 32 MHz | 20 PPM | SMD/SMT | - | 9 pF | - | 100 uW | Crystals | 40 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830108207109 Wurth Electronics | 2396 | - | - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | MouseReel | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 16 MHz | 20 PPM | SMD/SMT | - | 8 pF | - | 100 uW | Crystals | 70 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830105961109 Wurth Electronics | 1454 |
| - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 20 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 13.56 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | 100 uW | Crystals | 120 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830100965009 Wurth Electronics | 3889 |
| - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 16 MHz | 20 PPM | SMD/SMT | - | 16 pF | - | 100 uW | Crystals | 70 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830105961709 Wurth Electronics | 3317 |
| - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 20 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 18.432 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | 100 uW | Crystals | 70 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830072604 Wurth Electronics | 2245 |
| - | 3.4 mm x 2.7 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 25 MHz | 20 PPM | SMD/SMT | - | 8 pF | - | 100 uW | Crystals | 50 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830069882 Wurth Electronics | 3730 |
| - | 3.4 mm x 2.7 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 125 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 30 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 12 MHz | 100 PPM | SMD/SMT | - | 10 pF | - | 100 uW | Crystals | 100 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830069377 Wurth Electronics | 1219 |
| - | 3.4 mm x 2.7 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 20 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 32 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | 100 uW | Crystals | 40 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830108340809 Wurth Electronics | 2363 | - | - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 105 C | - 40 C | SMD/SMT | - | - | - | - | Details | MouseReel | WE-XTAL | 20 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 25 MHz | 30 PPM | SMD/SMT | - | 12 pF | - | 100 uW | Crystals | 50 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830108161201 Wurth Electronics | 2704 |
| - | 1.6 mm x 1.2 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 30 MHz | 20 PPM | SMD/SMT | - | 8 pF | - | 100 uW | Crystals | 200 Ohms | - | - | - | Crystals | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() 830061856 Wurth Electronics | 1060 | - | - | 11.4 mm x 4.9 mm | - | - | Wurth Elektronik | 1000 | - | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 20 MHz | 10 PPM | SMD/SMT | - | 18 pF | - | 500 uW | Crystals | 40 Ohms | - | - | - | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830011263 Wurth Electronics | 2011 |
| - | 11.4 mm x 4.9 mm | - | - | Wurth Elektronik | 1000 | - | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 30 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 16 MHz | 50 PPM | SMD/SMT | - | 30 pF | - | 500 uW | Crystals | 40 Ohms | - | - | - | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm |