- Load Capacitance
- Drive Level
- Frequency
- Termination Style
- Tolerance
- ESR
- Height
- Package / Case
- Series
- Diameter
- Length
- Maximum Operating Temperature
Attribute column
Manufacturer
Wurth Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | Lead Spacing | Load Capacitance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830059537 Wurth Electronics | 1142 |
| - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 40 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 30 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830017145 Wurth Electronics | 661 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 10 MHz | 50 PPM | SMD/SMT | - | 30 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830003134B Wurth Electronics | 105 | - | - | HC-49 | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 6.144 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 1 mW | Crystals | 100 Ohms | Crystals | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830059531 Wurth Electronics | 815 | - | - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 24.576 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830003169B Wurth Electronics | 40 |
| - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 70 C | - 20 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 10 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830003176B Wurth Electronics | 85 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 70 C | - 20 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 18.432 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830014219B Wurth Electronics | 665 | - | - | Cylinder | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | Through Hole | Details | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 32.768 kHz | 0 PPM | Radial | 0.7 mm | 6 pF | 1 uW | Crystals | 50 kOhms | Crystals | Crystals | 2 mm | 6.2 mm | - | - | ||
![]() 830050991 Wurth Electronics | 2414 |
| - | 2.5 mm x 2 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 26 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | Crystals | 100 Ohms | Crystals | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() 830026392 Wurth Electronics | 417 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 16 MHz | 50 PPM | SMD/SMT | - | 16 pF | 100 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 1.2 mm | 7.2 mm | 5.2 mm | ||
![]() 830026900 Wurth Electronics | 785 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 6 MHz | 50 PPM | SMD/SMT | - | 16 pF | 500 uW | Crystals | 60 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830069404 Wurth Electronics | 1541 |
| - | 2.5 mm x 2 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 19.2 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | Crystals | 100 Ohms | Crystals | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() 830034439 Wurth Electronics | 636 |
| - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 4.9152 MHz | 50 PPM | SMD/SMT | - | 16 pF | 500 uW | Crystals | 130 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830026394 Wurth Electronics | 494 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 20 MHz | 50 PPM | SMD/SMT | - | 16 pF | 100 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 1.2 mm | 7.2 mm | 5.2 mm | ||
![]() 830010595 Wurth Electronics | 566 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 25 MHz | 50 PPM | SMD/SMT | - | 16 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830026380 Wurth Electronics | 1180 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 8 MHz | 50 PPM | SMD/SMT | - | 16 pF | 100 uW | Crystals | 80 Ohms | Crystals | Crystals | - | 1.2 mm | 7.2 mm | 5.2 mm | ||
![]() 830059646 Wurth Electronics | 1498 |
| - | 3.4 mm x 2.7 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 30 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830003071 Wurth Electronics | 1528 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 4 MHz | 50 PPM | SMD/SMT | - | 16 pF | 500 uW | Crystals | 130 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830026904 Wurth Electronics | 721 |
| - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 9.8304 MHz | 50 PPM | SMD/SMT | - | 16 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830003231B Wurth Electronics | 65 | - | - | HC-49 | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 16 MHz | 30 PPM | Radial | 4.88 mm | 30 pF | 1 mW | Crystals | 35 Ohms | Crystals | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830024940 Wurth Electronics | 802 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 4 MHz | 50 PPM | SMD/SMT | - | 18 pF | 500 uW | Crystals | 130 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm |