- Load Capacitance
- Drive Level
- Frequency
- Termination Style
- Tolerance
- ESR
- Height
- Package / Case
- Series
- Diameter
- Length
- Maximum Operating Temperature
Attribute column
Manufacturer
Wurth Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | RoHS | Packaging | Series | Tolerance | JESD-609 Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Lead Spacing | Load Capacitance | Frequency Tolerance | Drive Level | Product Type | ESR | Aging | Crystal/Resonator Type | Series Resistance | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830105420809 Wurth Electronics | 1351 | - | - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 12 MHz | 10 PPM | SMD/SMT | - | - | 10 pF | - | 100 uW | Crystals | 120 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830108213009 Wurth Electronics | 3859 |
| - | 2 mm x 1.6 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 37.4 MHz | 15 PPM | SMD/SMT | - | - | 8 pF | - | 100 uW | Crystals | 80 Ohms | - | - | - | Crystals | Crystals | - | 0.5 mm | 2 mm | 1.6 mm | ||
![]() 830082070 Wurth Electronics | 1529 |
| - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 10 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 13.56 MHz | 20 PPM | SMD/SMT | - | - | 8 pF | - | 100 uW | Crystals | 120 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830003056B Wurth Electronics | 19 |
| - | HC-49 | - | - | Wurth Elektronik | 100 | - | Wurth Elektronik | + 60 C | - 10 C | Through Hole | - | - | - | - | Details | Bulk | WE-XTAL | 20 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 3.579545 MHz | 50 PPM | Radial | - | 4.88 mm | 20 pF | - | 1 mW | Crystals | 150 Ohms | - | - | - | Crystals | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830003185B Wurth Electronics | 95 | - | - | HC-49/4H | - | - | Wurth Elektronik | 100 | - | Wurth Elektronik | + 70 C | - 20 C | Through Hole | - | - | - | - | Details | Bulk | WE-XTAL | 30 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 20 MHz | 50 PPM | Radial | - | 4.88 mm | 12 pF | - | 500 uW | Crystals | 40 Ohms | - | - | - | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830060843 Wurth Electronics | 2575 |
| - | 3.4 mm x 2.7 mm | - | - | Wurth Elektronik | 3000 | - | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 25 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 50 MHz | 25 PPM | SMD/SMT | - | - | 10 pF | - | 100 uW | Crystals | 35 Ohms | - | - | - | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830108214001 Wurth Electronics | 5098 |
| - | 1.6 mm x 1 mm | - | - | Wurth Elektronik | 5000 | - | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | - | - | - | - | Details | Cut Tape | WE-XTAL | 20 PPM | - | Quartz Crystal | - | - | - | Crystals | - | 32.768 kHz | - | SMD/SMT | - | - | 4 pF | - | 500 nW | Crystals | 90 kOhms | - | - | - | Crystals | Crystals | - | 0.5 mm | 1.6 mm | 1 mm | ||
![]() 830108488301 Wurth Electronics | 2598 |
| - | 3.2 mm x 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WE-XTAL | 20 PPM | - | - | - | - | - | - | - | 32.7680 kHz | - | SMD/SMT | - | - | 9 pF | - | 0.1 uW | - | 70 kOhms | - | - | - | - | - | - | 0.9 mm | 3.2 mm | 1.5 mm | ||
![]() 830003003 Wurth Elektronik | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 0.032768 MHz | 85 °C | -40 °C | Obsolete | - | - | - | - | e3 | - | MATTE TIN | TR | 8541.60.00.10 | - | compliant | - | - | - | L10.41XB4.06XH3.56 (mm)/L0.41XB0.16XH0.14 (inch) | - | 12.5 pF | 20 ppm | 1 µW | - | - | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | - | - | - | - |