- Load Capacitance
- Drive Level
- Frequency
- Termination Style
- Tolerance
- ESR
- Height
- Package / Case
- Series
- Diameter
- Length
- Maximum Operating Temperature
Attribute column
Manufacturer
Wurth Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | Lead Spacing | Load Capacitance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830062558 Wurth Electronics | 848 | - | - | 2 mm x 1.2 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 10 PPM | Quartz Crystal | Crystals | 32.768 kHz | - | SMD/SMT | - | 9 pF | 0.1 uW | Crystals | 70 kOhms | Crystals | Crystals | - | 0.6 mm | 2 mm | 1.2 mm | ||
![]() 830018496B Wurth Electronics | 114 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 70 C | - 20 C | Through Hole | Details | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 11.0592 MHz | 50 PPM | Radial | 4.88 mm | 18 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830028928 Wurth Electronics | 861 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 11.0592 MHz | 50 PPM | SMD/SMT | - | 20 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830021675 Wurth Electronics | 439 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 10 MHz | 50 PPM | SMD/SMT | - | 18 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830055951 Wurth Electronics | 3954 |
| - | 3.4 mm x 2.7 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 16 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 70 Ohms | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830015055 Wurth Electronics | 270 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 16 MHz | 50 PPM | SMD/SMT | - | 20 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830108212909 Wurth Electronics | 20234 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 10 PPM | Quartz Crystal | Crystals | 32 MHz | 15 PPM | SMD/SMT | - | 8 pF | 100 uW | Crystals | 80 Ohms | Crystals | Crystals | - | 0.5 mm | 2 mm | 1.6 mm | ||
![]() 830059526 Wurth Electronics | 573 |
| - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 14.31818 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 70 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830033075 Wurth Electronics | 803 | - | - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 50 PPM | Quartz Crystal | Crystals | 25 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830003074B Wurth Electronics | 80 | - | - | HC-49/4H | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 4 MHz | 50 PPM | Radial | 4.88 mm | 30 pF | 500 uW | Crystals | 130 Ohms | Crystals | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830003051B Wurth Electronics | 120 |
| - | HC-49 | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 3.2768 MHz | 30 PPM | Radial | 4.88 mm | 12 pF | 1 mW | Crystals | 150 Ohms | Crystals | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830003099B Wurth Electronics | 78 |
| - | HC-49 | Wurth Elektronik | 100 | Wurth Elektronik | + 60 C | - 10 C | Through Hole | Details | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 4.433619 MHz | 30 PPM | Radial | 4.88 mm | 20 pF | 1 mW | Crystals | 100 Ohms | Crystals | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830055663 Wurth Electronics | 1595 | - | - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | Crystals | 8 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 150 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830011301 Wurth Electronics | 331 | - | - | 11.4 mm x 4.9 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 60 C | - 10 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | Crystals | 8 MHz | 50 PPM | SMD/SMT | - | 30 pF | 500 uW | Crystals | 40 Ohms | Crystals | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830059596 Wurth Electronics | 2973 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 15 PPM | Quartz Crystal | Crystals | 30 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | Crystals | 80 Ohms | Crystals | Crystals | - | 0.5 mm | 2 mm | 1.6 mm | ||
![]() 830051068 Wurth Electronics | 764 |
| - | 3.4 mm x 2.7 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 10 PPM | Quartz Crystal | Crystals | 25 MHz | 10 PPM | SMD/SMT | - | 9 pF | 100 uW | Crystals | 50 Ohms | Crystals | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830108212709 Wurth Electronics | 3987 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 10 PPM | Quartz Crystal | Crystals | 27.12 MHz | 15 PPM | SMD/SMT | - | 8 pF | 100 uW | Crystals | 100 Ohms | Crystals | Crystals | - | 0.5 mm | 2 mm | 1.6 mm | ||
![]() 830066742 Wurth Electronics | 2170 |
| - | 1.6 mm x 1.2 mm | Wurth Elektronik | 3000 | Wurth Elektronik | + 70 C | - 20 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 15 PPM | Quartz Crystal | Crystals | 26 MHz | 15 PPM | SMD/SMT | - | 8 pF | 100 uW | Crystals | 200 Ohms | Crystals | Crystals | - | 0.4 mm | 1.6 mm | 1.2 mm | ||
![]() 830108254201 Wurth Electronics | 413 |
| - | 1.2 mm x 1 mm x 0.3 mm | - | - | - | + 85 C | - 30 C | - | - | - | - | 7 PPM | - | - | 32 MHz | 15 PPM | SMD/SMT | - | 5 pF | 100 uW | - | 100 Ohms | - | - | - | 0.33 mm | 1.2 mm | 1 mm | ||
![]() 830056556 Wurth Electronics | 1148 | - | - | 5 mm x 3.2 mm | Wurth Elektronik | 1000 | Wurth Elektronik | + 85 C | - 40 C | SMD/SMT | Details | Cut Tape | WE-XTAL | 50 PPM | Quartz Crystal | Crystals | 12.5 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | Crystals | 70 Ohms | Crystals | Crystals | - | 1 mm | 5 mm | 3.2 mm |