- Load Capacitance
- Drive Level
- Frequency
- Termination Style
- Tolerance
- ESR
- Height
- Package / Case
- Series
- Diameter
- Length
- Maximum Operating Temperature
Attribute column
Manufacturer
Wurth Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Shell Material | Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | Mating Style | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting Styles | RoHS | Shell Sizes | Shell Style# | Surface protection | Packaging | Series | Tolerance | Type | Number of Positions | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Contact Gender | Lead Spacing | Wire Gauge | Load Capacitance | Drive Level | Product Type | ESR | Shell Plating | Product | Mounting Angle | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830003093B Wurth Electronics | 134 |
| - | - | HC-49/4H | - | Plastic | Wurth Elektronik | - | 100 | - | Wurth Elektronik | - | + 60 C | - | - 10 C | Through Hole | Details | - | - | Other | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 4.194304 MHz | 50 PPM | Radial | - | 4.88 mm | - | 12 pF | 500 uW | Crystals | 130 Ohms | - | Crystals | - | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830105961309 Wurth Electronics | 1154 |
| - | Gold | 3.2 mm x 2.5 mm | Aluminum | - | TE Connectivity / DEUTSCH | Copper Alloy | 3000 | 09-98 | TE Connectivity | Threaded | + 85 C | MIL-DTL-38999 III | - 40 C | Panel | Details | 9 | Jam Nut | - | Cut Tape | DTS24 | 20 PPM | Quartz Crystal | 3 Position | Circular Connectors | 7.5 A | 14.31818 MHz | 30 PPM | Crimp | Pin (Male) | - | 24 AWG to 20 AWG | 18 pF | 100 uW | Circular MIL Spec Connector | 120 Ohms | Nickel | Receptacles | Straight | Circular MIL Spec Connector | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830015023 Wurth Electronics | 1140 | - | - | - | 11.4 mm x 4.9 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 70 C | - | - 20 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 18.432 MHz | 50 PPM | SMD/SMT | - | - | - | 30 pF | 500 uW | Crystals | 40 Ohms | - | Crystals | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830016788 Wurth Electronics | 611 | - | - | - | 11.4 mm x 4.9 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 60 C | - | - 10 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 6 MHz | 50 PPM | SMD/SMT | - | - | - | 30 pF | 500 uW | Crystals | 60 Ohms | - | Crystals | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830028710 Wurth Electronics | 713 | - | - | - | 11.4 mm x 4.9 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 85 C | - | - 40 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 20 MHz | 50 PPM | SMD/SMT | - | - | - | 18 pF | 500 uW | Crystals | 40 Ohms | - | Crystals | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830010043 Wurth Electronics | 42 | - | - | - | 11.4 mm x 4.9 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 60 C | - | - 10 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 12 MHz | 50 PPM | SMD/SMT | - | - | - | 30 pF | 500 uW | Crystals | 40 Ohms | - | Crystals | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830012312 Wurth Electronics | 759 | - | - | - | 11.4 mm x 4.9 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 60 C | - | - 10 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 5 MHz | 50 PPM | SMD/SMT | - | - | - | 30 pF | 500 uW | Crystals | 130 Ohms | - | Crystals | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830026386 Wurth Electronics | 1147 | - | - | - | 7.2 mm x 5.2 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 70 C | - | - 20 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 14.31818 MHz | 50 PPM | SMD/SMT | - | - | - | 16 pF | 100 uW | Crystals | 60 Ohms | - | Crystals | - | Crystals | - | 1.2 mm | 7.2 mm | 5.2 mm | ||
![]() 830026504 Wurth Electronics | 828 | - | - | - | 7.2 mm x 5.2 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 70 C | - | - 20 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 30 MHz | 50 PPM | SMD/SMT | - | - | - | 16 pF | 100 uW | Crystals | 40 Ohms | - | Crystals | - | Crystals | - | 1.2 mm | 7.2 mm | 5.2 mm | ||
![]() 830061486 Wurth Electronics | 681 | - | - | - | 5 mm x 3.2 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 85 C | - | - 40 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 8.192 MHz | 50 PPM | SMD/SMT | - | - | - | 10 pF | 100 uW | Crystals | 150 Ohms | - | Crystals | - | Crystals | - | 3.2 mm | 5 mm | 3.2 mm | ||
![]() 830026902 Wurth Electronics | 705 | - | - | - | 11.4 mm x 4.9 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 60 C | - | - 10 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | - | Crystals | - | 8.192 MHz | 50 PPM | SMD/SMT | - | - | - | 16 pF | 500 uW | Crystals | 40 Ohms | - | Crystals | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830003181 Wurth Electronics | 621 | - | - | - | 11.4 mm x 4.9 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 60 C | - | - 10 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 20 MHz | 50 PPM | SMD/SMT | - | - | - | 16 pF | 500 uW | Crystals | 40 Ohms | - | Crystals | - | Crystals | - | 4.3 mm | 11.4 mm | 4.9 mm | ||
![]() 830061647 Wurth Electronics | 3338 |
| - | - | 3.4 mm x 2.7 mm | - | - | Wurth Elektronik | - | 3000 | - | Wurth Elektronik | - | + 85 C | - | - 40 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | - | Crystals | - | 12 MHz | 30 PPM | SMD/SMT | - | - | - | 12 pF | 100 uW | Crystals | 120 Ohms | - | Crystals | - | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830003068B Wurth Electronics | 53 | - | - | - | HC-49 | - | - | Wurth Elektronik | - | 100 | - | Wurth Elektronik | - | + 60 C | - | - 10 C | Through Hole | Details | - | - | - | Bulk | WE-XTAL | 20 PPM | Quartz Crystal | - | Crystals | - | 4 MHz | 50 PPM | Radial | - | 4.88 mm | - | 30 pF | 1 mW | Crystals | 100 Ohms | - | Crystals | - | Crystals | - | 13.46 mm | 11.05 mm | 4.65 mm | ||
![]() 830059539 Wurth Electronics | 419 |
| - | - | 5 mm x 3.2 mm | - | - | Wurth Elektronik | - | 1000 | - | Wurth Elektronik | - | + 85 C | - | - 40 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | - | Crystals | - | 48 MHz | 30 PPM | SMD/SMT | - | - | - | 18 pF | 100 uW | Crystals | 20 Ohms | - | Crystals | - | Crystals | - | 1 mm | 5 mm | 3.2 mm | ||
![]() 830069390 Wurth Electronics | 4645 |
| - | - | 2.5 mm x 2 mm | - | - | Wurth Elektronik | - | 3000 | - | Wurth Elektronik | - | + 85 C | - | - 40 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | - | Crystals | - | 32 MHz | 20 PPM | SMD/SMT | - | - | - | 10 pF | 100 uW | Crystals | 70 Ohms | - | Crystals | - | Crystals | - | 0.6 mm | 2.5 mm | 2 mm | ||
![]() 830024985B Wurth Electronics | 101 |
| - | - | HC-49/4H | - | - | Wurth Elektronik | - | 100 | - | Wurth Elektronik | - | + 60 C | - | - 10 C | Through Hole | Details | - | - | - | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 3.2768 MHz | 50 PPM | Radial | - | 4.88 mm | - | 12 pF | 500 uW | Crystals | 300 Ohms | - | Crystals | - | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830003084B Wurth Electronics | 89 |
| - | - | HC-49/4H | - | - | Wurth Elektronik | - | 100 | - | Wurth Elektronik | - | + 60 C | - | - 10 C | Through Hole | Details | - | - | - | Bulk | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 4.096 MHz | 50 PPM | Radial | - | 4.88 mm | - | 30 pF | 500 uW | Crystals | 130 Ohms | - | Crystals | - | Crystals | - | 4.1 mm | 11.05 mm | 4.7 mm | ||
![]() 830107878109 Wurth Electronics | 2014 | - | - | - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | - | 3000 | - | Wurth Elektronik | - | + 85 C | - | - 40 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 30 PPM | Quartz Crystal | - | Crystals | - | 16 MHz | 50 PPM | SMD/SMT | - | - | - | 12 pF | 100 uW | Crystals | 70 Ohms | - | Crystals | - | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm | ||
![]() 830061648 Wurth Electronics | 2353 |
| - | - | 3.2 mm x 2.5 mm | - | - | Wurth Elektronik | - | 3000 | - | Wurth Elektronik | - | + 85 C | - | - 40 C | SMD/SMT | Details | - | - | - | Cut Tape | WE-XTAL | 20 PPM | Quartz Crystal | - | Crystals | - | 12.288 MHz | 30 PPM | SMD/SMT | - | - | - | 12 pF | 100 uW | Crystals | 120 Ohms | - | Crystals | - | Crystals | - | 0.8 mm | 3.4 mm | 2.7 mm |