- Frequency
- Frequency Stability
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Format
- Package / Case
- Product Type
- Supply Voltage-Max
- Supply Voltage-Min
- Termination Style
Attribute column
Manufacturer
Wurth Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831056241 Wurth Electronics | 2149 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 7 mA | 20 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831056248 Wurth Electronics | 2623 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 10 mA | 48 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831056168 Wurth Electronics | 2529 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | Cut Tape | WE-SPXO | Oscillators | 3 mA | 12 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831066658 Wurth Electronics | 2650 |
| - | 2.5 mm x 2 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 1.89 V | 1.71 V | Cut Tape | WE-SPXO | Oscillators | 10 mA | 16 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() 831061624 Wurth Electronics | 2497 | - | - | 2.5 mm x 2 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 10 mA | 10 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() 831019992 Wurth Electronics | 922 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 12 mA | 20 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831021270 Wurth Electronics | 729 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.6 V | 3 V | Cut Tape | WE-SPXO | Oscillators | 12 mA | 24 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831056274 Wurth Electronics | 2278 |
| - | 2.5 mm x 2 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 1.89 V | 1.71 V | Cut Tape | WE-SPXO | Oscillators | 10 mA | 50 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() 830208334301 Wurth Electronics | 213 |
| - | 3.2 mm x 2.5 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 105 C | - 40 C | Details | 3.465 V | 3.135 V | Cut Tape | WE-SPXO | Oscillators | 50 mA | 100 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | Standard Clock Oscillators | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 831025559 Wurth Electronics | 256 |
| - | 3.2 mm x 2.5 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 20 mA | 40 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 831056293 Wurth Electronics | 7853 |
| - | 2.5 mm x 2 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 10 mA | 20 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() 831056238 Wurth Electronics | 2844 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 4 mA | 13 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 830208217609 Wurth Electronics | 914 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 70 C | - 20 C | Details | 1.98 V | 1.62 V | Cut Tape | WE-SPXO | Oscillators | 5 mA | 26 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 830208220301 Wurth Electronics | 2453 |
| - | 2.5 mm x 2 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 70 C | - 20 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 7 mA | 19.2 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() 830208334501 Wurth Electronics | 94 |
| - | 3.2 mm x 2.5 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 105 C | - 40 C | Details | 3.465 V | 3.135 V | Cut Tape | WE-SPXO | Oscillators | 50 mA | 125 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVPECL | Standard Clock Oscillators | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 831018037 Wurth Electronics | 923 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 70 C | 0 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 7 mA | 12 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 830208214809 Wurth Electronics | 10142 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 70 C | - 20 C | Details | 3.63 V | 2.97 V | MouseReel | WE-SPXO | Oscillators | 4 mA | 12 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 830207390509 Wurth Electronics | 16 |
| - | 2.6 mm x 2.1 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.465 V | 3.135 V | Cut Tape | WE-SPXO | Oscillators | 3.5 mA | 32.768 kHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.95 mm | 2.6 mm | 2.1 mm | ||
![]() 831056215 Wurth Electronics | 1828 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | Cut Tape | WE-SPXO | Oscillators | 5 mA | 20 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831056297 Wurth Electronics | 3098 |
| - | 2.5 mm x 2 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 10 mA | 26 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm |