- Frequency
- Frequency Stability
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Format
- Package / Case
- Product Type
- Supply Voltage-Max
- Supply Voltage-Min
- Termination Style
Attribute column
Manufacturer
Wurth Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 831025494 Wurth Electronics | 6781 |
| - | 3.2 mm x 2.5 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 7 mA | 16 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 831072801 Wurth Electronics | 2362 | - | - | 2.5 mm x 2 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 10 mA | 8 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() 831019966 Wurth Electronics | 850 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 7 mA | 12 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831020184 Wurth Electronics | 622 |
| - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 7 mA | 14.31818 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831066629 Wurth Electronics | 5256 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 4 mA | 16 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831018039 Wurth Electronics | 346 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 70 C | 0 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 12 mA | 20 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831009443 Wurth Electronics | 700 |
| - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 70 C | 0 C | Details | 5.5 V | 4.5 V | Cut Tape | WE-SPXO | Oscillators | 70 mA | 80 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS, TTL | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831018577 Wurth Electronics | 1204 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 20 mA | 48 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831018538 Wurth Electronics | 839 |
| - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 70 C | 0 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 7 mA | 14.31818 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831019805 Wurth Electronics | 1192 | - | - | 7.2 mm x 5.2 mm | Wurth Elektronik | 55 % | 1000 | Wurth Elektronik | + 85 C | - 40 C | Details | 5.5 V | 4.5 V | Cut Tape | WE-SPXO | Oscillators | 50 mA | 48 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS, TTL | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 830207511509 Wurth Electronics | 3478 |
| - | 3.2 mm x 2.5 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 105 C | - 40 C | Details | 2.625 V | 2.375 V | Cut Tape | WE-SPXO | Oscillators | 50 mA | 125 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | LVDS | Standard Clock Oscillators | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 830207370701 Wurth Electronics | 3610 | - | - | 2 mm x 1.6 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 125 C | - 40 C | Details | 1.89 V | 1.71 V | Cut Tape | WE-SPXO | Oscillators | 200 uA | 32.768 kHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.8 mm | 2 mm | 1.6 mm | ||
![]() 830208228609 Wurth Electronics | 2411 | - | - | 3.4 mm x 2.7 mm | Wurth Elektronik | 60 % | 3000 | Wurth Elektronik | + 125 C | - 40 C | Details | 3.465 V | 3.135 V | Cut Tape | WE-SPXO | Oscillators | 3.5 mA | 32.768 kHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 1.2 mm | 3.4 mm | 2.7 mm | ||
![]() 830208218209 Wurth Electronics | 2030 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 70 C | - 20 C | Details | 1.98 V | 1.62 V | Cut Tape | WE-SPXO | Oscillators | 6 mA | 50 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831055872 Wurth Electronics | 2340 |
| - | 3.2 mm x 2.5 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 20 mA | 50 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 830208215009 Wurth Electronics | 2848 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 70 C | - 20 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 4 mA | 19.2 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831056246 Wurth Electronics | 74 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 7 mA | 27 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831056237 Wurth Electronics | 1673 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.63 V | 2.97 V | Cut Tape | WE-SPXO | Oscillators | 4 mA | 12 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831056217 Wurth Electronics | 2720 |
| - | 2 mm x 1.6 mm | Wurth Elektronik | 55 % | 3000 | Wurth Elektronik | + 85 C | - 40 C | Details | 1.98 V | 1.62 V | Cut Tape | WE-SPXO | Oscillators | 5 mA | 24.576 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831026152 Wurth Electronics | 466 |
| - | 5.2 mm x 3.4 mm | Wurth Elektronik | 60 % | 1000 | Wurth Elektronik | + 85 C | - 40 C | Details | 3.6 V | 3 V | Cut Tape | WE-SPXO | Oscillators | 20 mA | 12 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | CMOS | Standard Clock Oscillators | 1.3 mm | 5.2 mm | 3.4 mm |