- Frequency
- Frequency Stability
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Format
- Package / Case
- Product Type
- Supply Voltage-Max
- Supply Voltage-Min
- Termination Style
Attribute column
Manufacturer
Wurth Electronics Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Brand | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | Additional Feature | Subcategory | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Oscillator Type | Load Capacitance | Supply Current-Max | Output Load | Product Type | Frequency Adjustment-Mechanical | Output Format | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 830208222101 Wurth Electronics | 902 |
| - | 2.5 mm x 2 mm | - | - | - | Wurth Elektronik | 60 % | 3000 | - | Wurth Elektronik | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | Details | - | 1.89 V | 1.71 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 10 mA | 16 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() 831018545 Wurth Electronics | 1128 | - | - | 7.2 mm x 5.2 mm | - | - | - | Wurth Elektronik | 55 % | 1000 | - | Wurth Elektronik | - | + 70 C | 0 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 25 mA | 60 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831018033 Wurth Electronics | 463 | - | - | 7.2 mm x 5.2 mm | - | - | - | Wurth Elektronik | 55 % | 1000 | - | Wurth Elektronik | - | + 70 C | 0 C | - | - | - | - | - | - | - | - | Details | - | 5.5 V | 4.5 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 20 mA | 4 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS, TTL | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 830208221801 Wurth Electronics | 2684 |
| - | 2.5 mm x 2 mm | - | - | - | Wurth Elektronik | 60 % | 3000 | - | Wurth Elektronik | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | Details | - | 1.89 V | 1.71 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 10 mA | 4 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() 830208332601 Wurth Electronics | 2490 |
| - | 3.2 mm x 2.5 mm | - | - | - | Wurth Elektronik | 55 % | 3000 | - | Wurth Elektronik | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 2.625 V | 2.375 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 50 mA | 125 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | Standard Clock Oscillators | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 830208215809 Wurth Electronics | 3354 |
| - | 2 mm x 1.6 mm | - | - | - | Wurth Elektronik | 55 % | 3000 | - | Wurth Elektronik | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 10 mA | 50 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 831055678 Wurth Electronics | 6978 |
| - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | 3.63 V | 2.97 V | - | - | WE-SPXO | - | - | - | - | 25 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 831054046 Wurth Electronics | 81 |
| - | 2 mm x 1.6 mm | - | - | - | Wurth Elektronik | 55 % | 3000 | - | Wurth Elektronik | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 4 mA | 10 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm | ||
![]() 830207670609 Wurth Electronics | 611 |
| - | 3.2 mm x 2.5 mm | - | - | - | Wurth Elektronik | 60 % | 3000 | - | Wurth Elektronik | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 30 mA | 80 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 830206415801 Wurth Electronics | 2528 |
| - | 2.5 mm x 2 mm | - | - | - | Wurth Elektronik | 60 % | 3000 | - | Wurth Elektronik | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 20 mA | 32 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | ||
![]() 831018032 Wurth Electronics | 942 | - | - | 7.2 mm x 5.2 mm | - | - | - | Wurth Elektronik | 55 % | 1000 | - | Wurth Elektronik | - | + 70 C | 0 C | - | - | - | - | - | - | - | - | Details | - | 5.5 V | 4.5 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 20 mA | 20 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS, TTL | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 831018610 Wurth Electronics | 716 | - | - | 7.2 mm x 5.2 mm | - | - | - | Wurth Elektronik | 55 % | 1000 | - | Wurth Elektronik | - | + 70 C | 0 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 7 mA | 3.6864 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 830208222901 Wurth Electronics | 901 |
| - | 2.5 mm x 2 mm | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | 1.89 V | 1.71 V | - | - | - | - | - | - | - | 32 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | 1 mm | 2.5 mm | 2 mm | ||
![]() 830207658809 Wurth Electronics | 765 |
| - | 3.2 mm x 2.5 mm | YES | SURFACE MOUNT | 4 | Wurth Elektronik | 55 % | 3000 | WUERTH ELEKTRONIK GMBH & CO KG | Wurth Elektronik | 830207658809 | + 85 C | - 40 C | 18.432 MHz | 85 °C | -40 °C | CERAMIC | LCC4,.1X.13,83/65 | LCC4,.1X.13,83/65 | Active | 5.68 | Details | Yes | 3.63 V | 2.97 V | 3.3 V | Cut Tape | WE-SPXO | STANDBY; ENABLE/DISABLE FUNCTION | Oscillators | unknown | 7 mA | 18.432 MHz | 25 PPM | SMD/SMT | 3.2mm x 2.5mm x 1.2mm | 5 ns | 5 ns | 45/55 % | CMOS | - | 7 mA | 15 pF | Standard Oscillators | NO | CMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 830205312509 Wurth Electronics | 2423 |
| - | 3.2 mm x 2.5 mm | - | - | - | Wurth Elektronik | 55 % | 3000 | - | Wurth Elektronik | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | MouseReel | WE-SPXO | - | Oscillators | - | 20 mA | 32 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | CMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 830207370101 Wurth Electronics | 2067 | - | - | 2 mm x 1.6 mm | - | - | - | Wurth Elektronik | 60 % | 3000 | - | Wurth Elektronik | - | + 125 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 200 uA | 32.768 kHz | 100 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | Standard Clock Oscillators | 0.8 mm | 2 mm | 1.6 mm | ||
![]() 830201878701 Wurth Electronics | 809 | - | - | 7.2 mm x 5.2 mm | - | - | - | Wurth Elektronik | 55 % | 1000 | - | Wurth Elektronik | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 5.5 V | 4.5 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 20 mA | 20 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS, TTL | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 830207192009 Wurth Electronics | 2943 |
| - | 3.2 mm x 2.5 mm | - | - | - | Wurth Elektronik | 55 % | 3000 | - | Wurth Elektronik | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 7 mA | 8 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | Standard Clock Oscillators | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() 831017885 Wurth Electronics | 364 | - | - | 7.2 mm x 5.2 mm | - | - | - | Wurth Elektronik | 55 % | 1000 | - | Wurth Elektronik | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 3.63 V | 2.97 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 20 mA | 40 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | Standard Clock Oscillators | 1.4 mm | 7.2 mm | 5.2 mm | ||
![]() 830208216609 Wurth Electronics | 715 |
| - | 2 mm x 1.6 mm | - | - | - | Wurth Elektronik | 55 % | 3000 | - | Wurth Elektronik | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | Details | - | 1.98 V | 1.62 V | - | Cut Tape | WE-SPXO | - | Oscillators | - | 3 mA | 8 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | CMOS | Standard Clock Oscillators | 0.7 mm | 2 mm | 1.6 mm |