- Current Rating (Max)
- Factory Lead Time
- Filter Type
- Height (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Wurth Electronics Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Current Rating | Frequency | Voltage - Rated AC | Lead Pitch | Inductance | Test Frequency | Impedance | Current | Max DC Current | Filter Type | Inductance Tolerance | DC Current | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744220 Würth Elektronik | 2013 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 500.992773mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | Active | 1 (Unlimited) | SMD/SMT | 750mOhm | 125°C | -40°C | 80V | 6mm | 500mA | - | 80V | - | 4.7 mH | 1kHz | 20kOhm | 500mA | 500mA | Signal Line | 50% | - | - | 2 | 750mOhm | 100kHz | 500mA | 20kOhms @ 1MHz | 4.7mH @ 100kHz | 5mm | 9.2mm | 6mm | 0.205 5.20mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744222 Würth Elektronik | 5818 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 500.992773mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | Active | 1 (Unlimited) | SMD/SMT | 310mOhm | 125°C | -40°C | 80V | 6mm | 800mA | - | - | - | 1 mH | 100kHz | 6kOhm | 800mA | 800mA | Power, Signal Line | 50% | - | 310mOhm | 2 | 310mOhm | - | 800mA | 6kOhms @ 4MHz | 1mH @ 100kHz | 5mm | 9.2mm | 6mm | 0.209 5.30mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 744230900 Würth Elektronik | 8333 | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | 50V | -40°C~105°C | Tape & Reel (TR) | WE-CNSW | 0.063Lx0.033W 1.60mmx0.85mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 145mOhm | 105°C | -40°C | 50V | 850μm | 550mA | 1GHz | 50V | - | - | 100MHz | 90Ohm | 550mA | 550mA | Signal Line | - | - | - | 2 | 145mOhm | - | 550mA | 90Ohms @ 100MHz | - | 1.1938mm | 1.6mm | 1.6mm | 0.047 1.20mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 744232222 Würth Elektronik | 4164 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 39.008944mg | Ferrite | 50V | -40°C~125°C | Tape & Reel (TR) | WE-CNSW | 0.126Lx0.063W 3.20mmx1.60mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 1.2Ohm | 125°C | -40°C | 50V | 1.6mm | 400mA | 100MHz | 50V | - | 820 mH | 100MHz | 2.2kOhm | 200mA | 200mA | Signal Line | - | - | - | 2 | 1.2Ohm | - | 200mA | 2.2kOhms @ 100MHz | - | 2.1082mm | 3.2mm | 3.2mm | 0.083 2.10mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744227S Würth Elektronik | 1214 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 500.992773mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 30% | Active | 1 (Unlimited) | SMD/SMT | 160mOhm | 125°C | -40°C | 80V | - | 1A | - | - | - | 51 μH | 1kHz | 5.5kOhm | 1A | 1A | Power, Signal Line | 30% | - | - | 2 | 160mOhm | - | 1A | 5.5kOhms @ 30MHz | 51μH @ 1kHz | 5.3086mm | 9.2mm | 6mm | 0.209 5.30mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744226S Würth Elektronik | 792 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 500.992773mg | - | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 30% | Active | 1 (Unlimited) | SMD/SMT | 80mOhm | 125°C | -40°C | 80V | - | 1.6A | - | 80V | - | 10 μH | 1kHz | 920Ohm | 1.6A | 1.6A | Power, Signal Line | - | - | - | 2 | 80mOhm | - | 1.6A | 920Ohms @ 110MHz | 10μH @ 1kHz | 5.207mm | 9.2mm | 6mm | 0.205 5.20mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744226 Würth Elektronik | 3207 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 500.992773mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 30% | Active | 1 (Unlimited) | SMD/SMT | 80mOhm | 125°C | -40°C | 80V | 6.3mm | 1.6A | - | 80V | - | 10 μH | 1kHz | 920Ohm | 1.6A | 1.6A | Signal Line | 30% | 1.6A | - | 2 | 80mOhm | - | 1.6A | 920Ohms @ 100MHz | 10μH @ 1kHz | 5mm | 9.2mm | 6mm | 0.205 5.20mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744232102 Würth Elektronik | 1434 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 39.008944mg | Ferrite | 50V | -40°C~125°C | Tape & Reel (TR) | WE-CNSW | 0.126Lx0.063W 3.20mmx1.60mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 1Ohm | 125°C | -40°C | 50V | 1.6mm | 230mA | 100MHz | 50V | - | 330 H | 100MHz | 1kOhm | 230mA | 230mA | Signal Line | - | - | - | 2 | 1Ohm | - | 230mA | 1kOhms @ 100MHz | - | 2.1082mm | 3.2mm | 3.2mm | 0.083 2.10mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744822301 Würth Elektronik | 351 | - | Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | - | - | - | -40°C~125°C | Bulk | WE-CMB | 0.689Lx0.512W 17.50mmx13.00mm | 30% | Active | 1 (Unlimited) | Radial | 35mOhm | 125°C | -40°C | - | 13mm | 3A | - | 250V | 7.7mm | 1 mH | 10kHz | - | 3A | 3A | Power Line | 30% | - | 35mOhm | 2 | 35mOhm | - | 3A | - | 1mH @ 10kHz | 22mm | 17.5mm | 13mm | 0.866 22.00mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744272121 Würth Elektronik | 878 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 740.007602mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL5 | 0.394Lx0.343W 10.00mmx8.70mm | 40% | Active | 1 (Unlimited) | SMD/SMT | 25mOhm | 125°C | -40°C | 80V | 8.7mm | 2.5A | - | - | - | 120 μH | 100kHz | 460Ohm | 2.5A | 2.5A | Power, Signal Line | 40% | - | - | 2 | 25mOhm | 100kHz | 2.5A | 460Ohms @ 30MHz | 120μH @ 100kHz | 6.5mm | 10.0076mm | 8.7122mm | 0.256 6.50mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744242510 Würth Elektronik | 2065 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | 4 | 94.999252mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SLM | 0.236Lx0.130W 6.00mmx3.30mm | 50% | Active | 1 (Unlimited) | SMD/SMT | 320mOhm | 125°C | -40°C | 80V | 3.3mm | 400mA | - | - | - | 51 μH | 100kHz | 2.5kOhm | 400mA | 300mA | Signal Line | -30% | - | - | 2 | 320mOhm | 100kHz | 400mA | 2.5kOhms @ 25MHz | 51μH @ 100kHz | 3.3mm | 5.9944mm | 3.3mm | 0.138 3.50mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744223 Würth Elektronik | 2289 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 500.992773mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | Active | 1 (Unlimited) | SMD/SMT | 150mOhm | 125°C | -40°C | 80V | 6mm | 1A | - | 80V | - | 500 μH | 100kHz | 3.3kOhm | 1A | 1A | Signal Line | 50% | - | 150mOhm | 2 | 150mOhm | - | 1A | 3.3kOhms @ 6MHz | 500μH @ 100kHz | 5mm | 9.2mm | 6mm | 0.209 5.30mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744231091 Würth Elektronik | 24299 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 11.991848mg | Ferrite | 50V | -40°C~125°C | Tape & Reel (TR) | WE-CNSW | 0.079Lx0.047W 2.00mmx1.20mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 300mOhm | 125°C | -40°C | 50V | 1.2mm | 370mA | 100MHz | 50V | - | 10 H | 100MHz | 90Ohm | 370mA | 370mA | Signal Line | - | - | - | 2 | 300mOhm | - | 370mA | 90Ohms @ 100MHz | - | 1.2mm | 2mm | 2mm | 0.055 1.40mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744230251 Würth Elektronik | 266 | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | - | - | 50V | -40°C~105°C | Tape & Reel (TR) | WE-CNSW | 0.063Lx0.033W 1.60mmx0.85mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 280mOhm | 105°C | -40°C | 50V | 850μm | 350mA | 1GHz | 50V | - | - | 100MHz | 250Ohm | 350mA | 350mA | Signal Line | - | - | - | 2 | 280mOhm | - | 350mA | 250Ohms @ 100MHz | - | 1.1938mm | 1.6mm | 1.6mm | 0.047 1.20mm | No SVHC | ROHS3 Compliant | - | ||
![]() 744232090 Würth Elektronik | 8011 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | 39.008944mg | Ferrite | 50V | -40°C~125°C | Tape & Reel (TR) | WE-CNSW | 0.126Lx0.063W 3.20mmx1.60mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 300mOhm | 125°C | -40°C | 50V | 1.6mm | 370mA | 100MHz | 50V | - | 3.3 H | 100MHz | 90Ohm | 370mA | 370mA | Signal Line | - | - | - | 2 | 300mOhm | - | 370mA | 90Ohms @ 100MHz | - | 2.1082mm | 3.2mm | 3.2mm | 0.083 2.10mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744272102 Würth Elektronik | 1230 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 740.007602mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL5 | 0.394Lx0.343W 10.00mmx8.70mm | 40% | Active | 1 (Unlimited) | SMD/SMT | 180mOhm | 125°C | -40°C | 80V | 8.7mm | 950mA | - | - | - | 1 mH | 100kHz | 3.6kOhm | 950mA | 950mA | Signal Line | 40% | - | - | 2 | 180mOhm | 100kHz | 950mA | 3.6kOhms @ 6MHz | 1mH @ 100kHz | 6.5mm | 10.0076mm | 8.7122mm | 0.256 6.50mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744229 Würth Elektronik | 1207 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 500.992773mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | Active | 1 (Unlimited) | SMD/SMT | 950mOhm | 125°C | -40°C | 80V | 6mm | 400mA | - | - | - | 6.5 mH | 1kHz | 18.4kOhm | 400mA | 400mA | Power, Signal Line | 50% | - | - | 2 | 950mOhm | - | 400mA | 18.4kOhms @ 700kHz | 6.5mH @ 10kHz | 5mm | 9.2mm | 6mm | 0.209 5.30mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 7448251201 Würth Elektronik | 354 | - | Datasheet | 22 Weeks | Radial, Through Hole | Through Hole | Vertical, 4 PC Pin | 4 | - | - | - | -40°C~125°C | Bulk | WE-CMB | 1.181Lx0.866W 30.00mmx22.00mm | 30% | Active | 1 (Unlimited) | Radial | 9mOhm | 125°C | -40°C | - | 22mm | 12A | - | 250V | 25mm | 1 mH | 10kHz | - | 12A | 12A | Power Line | 30% | - | 9mOhm | 2 | 9mOhm | - | 12A | - | 1mH @ 100kHz | 35mm | 30mm | 22mm | 1.378 35.00mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744224 Würth Elektronik | 1436 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 500.992773mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL2 | 0.362Lx0.236W 9.20mmx6.00mm | 50% | Active | 1 (Unlimited) | SMD/SMT | 130mOhm | 125°C | -40°C | 80V | 6mm | 1.2A | - | 80V | - | 250 μH | 100kHz | 1.8kOhm | 1.2A | 1.2A | Power, Signal Line | 50% | - | - | 2 | 130mOhm | - | 1.2A | 1.8kOhms @ 8MHz | 250μH @ 100kHz | 5mm | 9.2mm | 6mm | 0.205 5.20mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 744272221 Würth Elektronik | 596 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 740.007602mg | Ferrite | 80V | -40°C~125°C | Tape & Reel (TR) | WE-SL5 | 0.394Lx0.343W 10.00mmx8.70mm | 40% | Active | 1 (Unlimited) | SMD/SMT | 32mOhm | 125°C | -40°C | 80V | 8.7mm | 2.2A | - | - | - | 220 μH | 100kHz | 780Ohm | 2.2A | 2.2A | Signal Line | 40% | - | - | 2 | 32mOhm | 100kHz | 2.2A | 780Ohms @ 15MHz | 220μH @ 100kHz | 6.5mm | 10.0076mm | 10mm | 0.256 6.50mm | No SVHC | ROHS3 Compliant | Lead Free |