- Current Rating (Max)
- DC Resistance (DCR) (Max)
- Factory Lead Time
- Height (Max)
- Impedance
- Impedance @ Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Wurth Electronics Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Core Material | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | Impedance | Max DC Current | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Height | Length | Width | Height (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 742792097 Würth Elektronik | 80800 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | 10.999615mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 300mOhm | 125°C | -55°C | - | 1.2mm | 1A | 2012 | 0805 | 1.8 nH | 100MHz | 1.5kOhm | 1A | Signal Line | 1 | 300mOhm | 1A | 1.5kOhms @ 100MHz | 900μm | 2mm | 1.2mm | 0.043 1.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792040 Würth Elektronik | 9621 | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | - | Active | 1 (Unlimited) | - | 150mOhm | 125°C | -55°C | - | - | 2A | - | - | - | - | 600Ohm | - | Signal Line | 1 | 150mOhm | 2A | 600Ohms @ 100MHz | - | - | - | 0.043 1.10mm | - | ROHS3 Compliant | - | ||
![]() 742792022 Würth Elektronik | 23806 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | 10.999615mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 50mOhm | 125°C | -55°C | - | 1.2mm | 2A | 2012 | 0805 | 5.6 H | 100MHz | 220Ohm | 2A | Signal Line | 1 | 50mOhm | 2A | 220Ohms @ 100MHz | 900μm | 2mm | 1.1938mm | 0.043 1.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792031 Würth Elektronik | 111971 | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | - | Active | 1 (Unlimited) | - | 50mOhm | - | - | - | - | 3A | - | - | - | - | 300Ohm | - | Signal Line | 1 | 50mOhm | 3A | 300Ohms @ 100MHz | - | - | - | 0.043 1.10mm | - | ROHS3 Compliant | - | ||
![]() 742792113 Würth Elektronik | 7221 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 28.009329mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.126Lx0.063W 3.20mmx1.60mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 30mOhm | 125°C | -55°C | Unshielded | 1.6mm | 3A | 3216 | 1206 | 20.8 nH | 100MHz | 120Ohm | 3A | Signal Line | 1 | 30mOhm | 3A | 120Ohms @ 100MHz | 1.2954mm | 3.2mm | 1.6mm | 0.051 1.30mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792023 Würth Elektronik | 22540 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 10.999615mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 30mOhm | 125°C | -55°C | Unshielded | 1.2mm | 3A | 2012 | 0805 | 1 H | 100MHz | 120Ohm | 3A | Signal Line | 1 | 30mOhm | 3A | 120Ohms @ 100MHz | 900μm | 2mm | 1.1938mm | 0.043 1.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792602 Würth Elektronik | 4445 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | 2.012816mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.063Lx0.032W 1.60mmx0.80mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 40mOhm | 125°C | -55°C | - | 800μm | 3A | 1608 | 0603 | 12 nH | 600MHz | 60Ohm | 3A | Signal Line | 1 | 40mOhm | 3A | 60Ohms @ 100MHz | 800μm | 1.6mm | 800μm | 0.039 1.00mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792620 Würth Elektronik | 28570 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite | 3.997283mg | - | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.063Lx0.032W 1.60mmx0.80mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 150mOhm | 125°C | -55°C | - | 800μm | 500mA | 1608 | 0603 | - | 100MHz | 100Ohm | 500mA | Signal Line | 1 | 150mOhm | 500mA | 100Ohms @ 100MHz | 800μm | 1.6mm | 1.6mm | 0.039 1.00mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792141 Würth Elektronik | 59576 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | Ferrite | 10.007382mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.126Lx0.063W 3.20mmx1.60mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 300mOhm | 125°C | -55°C | - | 1.6mm | 1A | 3216 | 1206 | 10 H | 90MHz | 1kOhm | 1A | Signal Line | 1 | 300mOhm | 1A | 1kOhms @ 100MHz | 1.1mm | 3.2mm | 1.6mm | 0.051 1.30mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 74279262 Würth Elektronik | 8845 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | 3.997283mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.063Lx0.032W 1.60mmx0.80mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 300mOhm | 125°C | -55°C | - | 800μm | 500mA | 1608 | 0603 | - | 100MHz | 120Ohm | 500mA | Signal Line | 1 | 300mOhm | 500mA | 120Ohms @ 100MHz | 800μm | 1.6mm | 800μm | 0.039 1.00mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792641 Würth Elektronik | 73686 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | 3.997283mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.063Lx0.032W 1.60mmx0.80mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 150mOhm | 125°C | -55°C | - | 800μm | 2A | 1608 | 0603 | 18 nH | 100MHz | 300Ohm | 2A | Signal Line | 1 | 150mOhm | 2A | 300Ohms @ 100MHz | 800μm | 1.6mm | 800μm | 0.039 1.00mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792063 Würth Elektronik | 8900 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | 10.999615mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 25mOhm | 125°C | -55°C | - | 1.2mm | 3A | 2012 | 0805 | 1.8 H | 100MHz | 60Ohm | 3A | Signal Line | 1 | 25mOhm | 3A | 60Ohms @ 100MHz | 900μm | 2mm | 1.1938mm | 0.043 1.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792651 Würth Elektronik | 664610 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | Ferrite | 3.997283mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.063Lx0.032W 1.60mmx0.80mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 200mOhm | 125°C | -55°C | - | 800μm | 1A | 1608 | 0603 | 360 mH | 100MHz | 600Ohm | 1A | Signal Line | 1 | 200mOhm | 1A | 600Ohms @ 100MHz | 800μm | 1.6mm | 800μm | 0.039 1.00mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 74279204 Würth Elektronik | 3205 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 10.999615mg | - | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 350mOhm | 125°C | -55°C | - | 1.25mm | 200mA | 2012 | 0805 | - | 100MHz | 600Ohm | 200mA | Signal Line | 1 | 350mOhm | 200mA | 600Ohms @ 100MHz | 900μm | 2mm | 1.2mm | 0.043 1.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792034 Würth Elektronik | 11168 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | 10.999615mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 300mOhm | 125°C | -55°C | - | 1.2mm | 300mA | 2012 | 0805 | 470 mH | 100MHz | 220Ohm | 300mA | Signal Line | 1 | 300mOhm | 300mA | 220Ohms @ 100MHz | 900μm | 2mm | 1.1938mm | 0.043 1.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792042 Würth Elektronik | 2850 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 500mOhm | 125°C | -55°C | - | 1.24mm | 200mA | 2012 | 0805 | - | 180MHz | 600Ohm | 200mA | Signal Line | 1 | 500mOhm | 200mA | 600Ohms @ 100MHz | 900μm | 2mm | 1.2mm | 0.043 1.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792096 Würth Elektronik | 67735 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | 5.499807mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.079Lx0.047W 2.00mmx1.20mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 300mOhm | 125°C | -55°C | - | 1.2mm | 1A | 2012 | 0805 | 2.2 H | 100MHz | 1kOhm | 1A | Signal Line | 1 | 300mOhm | 1A | 1kOhms @ 100MHz | 900μm | 2mm | 1.1938mm | 0.043 1.10mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 742792664 Würth Elektronik | 188433 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite | 3.997283mg | - | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.063Lx0.032W 1.60mmx0.80mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 600mOhm | 125°C | -55°C | - | 800μm | 300mA | 1608 | 0603 | - | 100MHz | 1kOhm | 300mA | Signal Line | 1 | 600mOhm | 300mA | 1kOhms @ 100MHz | 800μm | 1.6mm | 1.6mm | 0.039 1.00mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 7427927291 Würth Elektronik | 21589 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.039Lx0.020W 1.00mmx0.50mm | 25% | Active | 1 (Unlimited) | SMD/SMT | - | 125°C | -55°C | - | 500μm | 300mA | 1005 | 0402 | - | 100MHz | 600Ohm | 300mA | Signal Line | 1 | 600mOhm | 300mA | 600Ohms @ 100MHz | 500μm | 1mm | 500μm | 0.022 0.55mm | Unknown | ROHS3 Compliant | - | ||
![]() 74279265 Würth Elektronik | 60750 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 3.997283mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | WE-CBF | 0.063Lx0.032W 1.60mmx0.80mm | 25% | Active | 1 (Unlimited) | SMD/SMT | 450mOhm | 125°C | -55°C | Unshielded | 800μm | 200mA | 1608 | 0603 | 3.9 nH | 100MHz | 600Ohm | 200mA | Signal Line | 1 | 450mOhm | 200mA | 600Ohms @ 100MHz | 800μm | 1.6mm | 800μm | 0.039 1.00mm | Unknown | ROHS3 Compliant | Lead Free |