- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74456122 Würth Elektronik | 651 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 14MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 71mOhm | - | - | - | 2.6A | Unshielded | - | - | - | - | - | - | 22μH | - | 95mOhm Max | - | 3.1A | 20% | - | - | - | - | 0.209 5.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744772470 Würth Elektronik | 43 | - | Datasheet | 15 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 9MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | 100mOhm | 125°C | -40°C | Wirewound | 2.3A | Unshielded | - | 2.3A | - | - | - | 5mm | 47μH | 1kHz | 120mOhm Max | 2.3A | 2.5A | 10% | 2.3A | 100mOhm | 7.8mm | 10mm | 0.394 10.00mm | 9.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744028004 Würth Elektronik | 642 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | 2 | 2828 | - | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | 265mOhm | - | - | - | 850mA | Shielded | - | - | - | - | - | - | 4.7μH | - | 310mOhm Max | - | 700mA | 30% | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744028001 Würth Elektronik | 1453 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | 28.009329mg | 150MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 65mOhm | 125°C | -40°C | Wirewound | 1.75A | Shielded | 2.8mm | 1.75A | - | - | - | - | 1μH | 100kHz | 85mOhm Max | 2.2A | 1.5A | 30% | 1.75A | 85mOhm | - | 1.1mm | 0.047 1.20mm | 2.8mm | 2.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447462152 Würth Elektronik | 489 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 1.4MHz | Ferrite | -40°C~125°C | Bulk | WE-TI | 0.236Dia 6.00mm | ±5% | Active | 1 (Unlimited) | Radial | Wirewound | 8Ohm | 125°C | -40°C | Wirewound | 190mA | Unshielded | - | 190mA | 1.4MHz | - | - | 2.5mm | 1.5mH | 1kHz | 8Ohm Max | 190mA | 200mA | 10% | 190mA | - | 6mm | 8.5mm | 0.335 8.50mm | 8.5mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74458010 Würth Elektronik | 59 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 21mOhm | 125°C | -40°C | Wirewound | 4.3A | Unshielded | - | 4.3A | - | - | - | - | 10μH | 100kHz | 31mOhm Max | - | 10A | 20% | 4.3A | - | - | - | 0.280 7.11mm | 18.542mm | 15.24mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447715180 Würth Elektronik | 943 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 17MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 51mOhm | 125°C | -40°C | Wirewound | 3.2A | Shielded | 12mm | 3.2A | - | - | - | - | 18μH | 1kHz | 51mOhm Max | 3.2A | 3.2A | 20% | 3.2A | - | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744031330 Würth Elektronik | 600 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3816 | 102.993818mg | 25MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 420mA | Shielded | 3.8mm | 420mA | - | - | - | - | 33μH | 100kHz | 660mOhm Max | 420mA | 320mA | 30% | 420mA | - | - | 1.65mm | 0.071 1.80mm | 3.8mm | 3.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447714220 Würth Elektronik | 870 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 14.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 50mOhm | 125°C | -40°C | Wirewound | 3A | Shielded | 10mm | 3A | - | - | - | - | 22μH | 100kHz | 50mOhm Max | 3A | 3.6A | 20% | 3A | 50mOhm | - | 5mm | 0.197 5.00mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74458308 Würth Elektronik | 280 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 410kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-ASI | 0.730Lx0.600W 18.54mmx15.24mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 6.8Ohm | 125°C | -40°C | Wirewound | 350mA | Unshielded | - | 350mA | - | - | - | 12.45mm | 8mH | 100kHz | 8Ohm Max | 350mA | 600mA | 10% | 350mA | - | - | 12mm | 0.472 12.00mm | 18.542mm | 15.24mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437346018 Würth Elektronik | 34 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 35MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 6.8A | Shielded | 6.6mm | 6.8A | 35MHz | - | - | - | 1.8μH | 100kHz | 17mOhm Max | 6.8A | 16.5A | 20% | - | 17mOhm | - | 2.8mm | 0.122 3.10mm | 7.3mm | 6.6mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744071330 Würth Elektronik | 246 | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 12MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.9A | Shielded | - | 1.9A | - | - | - | - | 33μH | 100kHz | 120mOhm Max | 1.9A | 1.5A | 30% | 1.9A | - | - | 4.3mm | 0.181 4.60mm | 8mm | 8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744025150 Würth Elektronik | 781 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | - | 32MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 720mA | Shielded | 2.8mm | 720mA | - | - | - | - | 15μH | 100kHz | 400mOhm Max | 720mA | 900mA | 20% | 720mA | 356mOhm | - | 2.8mm | 0.118 3.00mm | 2.8mm | 2.794mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744355256 Würth Elektronik | 200 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1040 | - | 100MHz | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.61mOhm | 155°C | -40°C | Wirewound | 20A | Shielded | 10.2mm | 20A | - | - | - | - | 560nH | 100kHz | 1.61mOhm | 20A | 30A | 20% | 20A | 1.61Ohm | - | 4mm | 0.165 4.20mm | 10.5mm | 10.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447709681 Würth Elektronik | 136 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 1.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 825mOhm | 125°C | -40°C | Wirewound | 1.1A | Shielded | 12mm | 1.1A | - | 3225 | 1210 | 7mm | 680μH | 1kHz | 825mOhm Max | 1.1A | 1.3A | 20% | 1.1A | 825mOhm | - | 10mm | 0.394 10.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7443630860 Würth Elektronik | 94 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | 3 | - | - | 14MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCF | 0.846Lx0.827W 21.50mmx21.00mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 7.19Ohm | 125°C | -40°C | Wirewound | 17A | Shielded | 21mm | 17A | 14MHz | - | - | - | 8.6μH | 100kHz | 7.19mOhm | 17A | 25A | 15% | 17A | - | - | 14mm | 0.551 14.00mm | 21.5mm | 21.0058mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744042001 Würth Elektronik | 8531 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | 2 | - | 164.994225mg | 177MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 28mOhm | 125°C | -40°C | Wirewound | 2.7A | Shielded | - | 2.7A | - | 4848 | 1919 | - | 1μH | 100kHz | 30mOhm Max | 2.7A | 2.6A | 30% | 2.7A | 30MOhm | - | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744025330 Würth Elektronik | 1104 | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2828 | - | 12MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 400mA | Shielded | - | 400mA | - | - | - | - | 33μH | 100kHz | 960mOhm Max | 400mA | 620mA | 20% | 400mA | - | - | 2.8mm | 0.118 3.00mm | 2.794mm | 2.794mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744773047 Würth Elektronik | 1942 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 50MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 110mOhm | 125°C | -40°C | Wirewound | 1.82A | Unshielded | 4mm | 1.82A | - | - | - | - | 4.7μH | 10kHz | 110mOhm Max | 1.82A | 2.46A | 20% | 1.82A | 59mOhm | - | 3.2mm | 0.138 3.50mm | 4.5mm | 3.9878mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74477004 Würth Elektronik | 680 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | 31.2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | -20% +40% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 16mOhm | 125°C | -40°C | Wirewound | 8.5A | Shielded | 12mm | 8.5A | - | - | - | - | 4.7μH | 1kHz | 16mOhm Max | 8.5A | 9.3A | 40% | 8.5A | 16mOhm | - | 8mm | 0.315 8.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |