- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744773168 Würth Elektronik | 439 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 13MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.117Ohm | 125°C | -40°C | Wirewound | 560mA | Unshielded | 4mm | 560mA | - | - | - | - | 68μH | 10kHz | 1.117Ohm Max | 560mA | - | 680mA | - | 10% | 560mA | 754MOhm | - | - | 3.2mm | 0.138 3.50mm | 4.5mm | 3.9878mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7687714222 Würth Elektronik | 324 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1.2MHz | - | - | -40°C~125°C | Cut Tape (CT) | WE-PD HV | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 260mA | Shielded | 10mm | 260mA | - | - | - | - | 2.2mH | 100kHz | 6.5Ohm Max | 260mA | - | 370mA | - | 20% | 260mA | 5.5Ohm | - | - | 6mm | 0.236 6.00mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404024180 Würth Elektronik | 2397 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2520 | - | 32.006612mg | 26MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 460mA | Shielded | - | 460mA | - | - | - | - | 18μH | 1MHz | 830mOhm | 460mA | - | 650mA | - | 20% | 460mA | - | - | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760247A Würth Elektronik | 1350 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | - | 32.006612mg | 375MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 500mA | Unshielded | - | 500mA | - | 2012 | 0805 | - | 470nH | 25.2MHz | 950mOhm Max | 500mA | 45 @ 100MHz | - | 45 | 5% | - | - | - | - | 1.2mm | 0.058 1.48mm | 2.286mm | 1.7018mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447060 Würth Elektronik | 178 | - | Datasheet | 20 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | - | - | Ferrite | -40°C~105°C | Bulk | WE-FI | 0.827Diax0.433L 21.00mmx11.00mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 105°C | -40°C | - | 2A | Unshielded | 11mm | 2A | - | - | - | 9mm | 300μH | 10kHz | 150mOhm Max | 2A | - | - | - | 20% | 2A | 150mOhm | - | 21mm | - | - | 21mm | 7.493mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447789001 Würth Elektronik | 685 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 115MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 12mOhm | 125°C | -40°C | Wirewound | 5.37A | Shielded | - | 5.37A | - | - | - | - | 1μH | 1kHz | 12mOhm Max | 5.37A | - | 6.4A | - | 20% | 5.37A | 12mOhm | - | - | 3.2mm | 0.138 3.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74438336010 Würth Elektronik | 304 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 3020 | - | - | 67MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 4A | Shielded | - | 4A | - | 3030 | 1212 | - | 1μH | 100kHz | 32mOhm Max | 4A | - | 5A | - | 20% | 4A | 32mOhm | 85°C | - | 2mm | 0.079 2.00mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447715120 Würth Elektronik | 358 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 19MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 38mOhm | 125°C | -40°C | Wirewound | 3.5A | Shielded | 12mm | 3.5A | - | - | - | - | 12μH | 1kHz | 38mOhm Max | 3.5A | - | 3.6A | - | 20% | 3.5A | - | - | - | 4.5mm | 0.177 4.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74438335047 Würth Elektronik | 31800 | - | Datasheet | 35 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | - | 30MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.5A | Shielded | 3mm | 1.5A | - | 3030 | 1212 | - | 4.7μH | 100kHz | 162mOhm Max | 1.5A | - | 2.8A | - | 20% | 1.5A | 141mOhm | - | - | 1.5mm | 0.059 1.50mm | 3mm | 3mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74457168 Würth Elektronik | 946 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 7.6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 112mOhm | 125°C | -40°C | - | 2.4A | Unshielded | 15mm | 2.4A | - | - | - | - | 68μH | 100kHz | 134mOhm Max | 2.4A | - | 4A | - | 10% | 2.4A | - | - | - | 7.0104mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744761087C Würth Elektronik | 1187 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 2.012816mg | 4.6GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 100mOhm | 125°C | -40°C | Ceramic, Wirewound | 700mA | Unshielded | 1.15mm | 700mA | 250MHz | 1608 | 0603 | - | 8.7nH | 250MHz | 100mOhm Max | 700mA | 28 @ 250MHz | - | 28 | 5% | - | 100mOhm | - | - | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744043102 Würth Elektronik | 79 | - | Datasheet | 10 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | 1919 | - | - | 2.3MHz | 100kHz | Ferrite | -40°C~125°C | - | WE-TPC | 0.177Lx0.126W 4.50mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 140mA | Shielded | - | - | - | - | - | - | 470μH | - | 7Ohm Max | - | - | 80mA | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74437358068 Würth Elektronik | 1632 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | 12MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 6.1A | Shielded | - | 6.1A | - | - | - | - | 6.8μH | 100kHz | 33.4mOhm Max | - | - | 13.5A | - | - | - | - | - | - | - | 0.157 4.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | - | ||
![]() 7447779008 Würth Elektronik | 623 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | - | 28MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.7A | Shielded | - | - | - | - | - | - | 8.2μH | - | 53mOhm Max | - | - | 3A | - | 20% | - | - | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744764902 Würth Elektronik | 695 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 100MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.134Lx0.098W 3.40mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.1A | Unshielded | - | 1.1A | - | - | - | - | 2.2μH | 1.25MHz | 260mOhm Max | 1.1A | 25 @ 1.25MHz | - | - | 20% | - | - | - | - | - | 0.094 2.40mm | 3.4036mm | 2.4892mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744373580033 Würth Elektronik | 72 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | 96MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 18.5A | Shielded | - | 18.5A | - | - | - | - | 330nH | 100kHz | 2.15mOhm Max | - | - | 50A | - | - | - | - | - | - | - | 0.157 4.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | - | ||
![]() 74408941022 Würth Elektronik | 375 | - | Datasheet | 20 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 65MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.1A | Shielded | - | - | - | - | - | - | 2.2μH | - | 66.1mOhm Max | - | - | 3.6A | - | 20% | - | - | - | - | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7440680027 Würth Elektronik | 490 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 80MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 52mOhm | 125°C | -40°C | Wirewound | 2.2A | Shielded | - | 2.2A | - | - | - | - | 2.7μH | 100kHz | 62mOhm Max | 2.2A | - | 1.9A | - | 20% | 2.2A | - | - | - | 1.1mm | 0.047 1.20mm | 8.001mm | 8.001mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744029150 Würth Elektronik | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | 2828 | - | - | 32MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 500mA | Shielded | - | - | - | - | - | - | 15μH | - | 700mOhm Max | - | - | 420mA | - | 30% | - | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74404063082 Würth Elektronik | 2424 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6028 | - | - | 33MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.25A | Shielded | - | 2.25A | - | - | - | - | 8.2μH | 100kHz | 55mOhm | 2.25A | - | 2.5A | - | 20% | 2.25A | - | - | - | 2.8mm | 0.110 2.80mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | - |