- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74406032047 Würth Elektronik | 465 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3818 | - | - | - | 99MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.36A | Shielded | - | - | - | - | - | 4.7μH | - | 110mOhm Max | - | - | 1.07A | - | 30% | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74479787210B Würth Elektronik | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | Ferrite | 75MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1.95A | Shielded | - | 1.95A | - | 2520 | 1008 | 1μH | 1MHz | 60mOhm | 1.95A | 23 @ 1MHz | 1.15A | 23 | 20% | - | - | - | 1mm | 0.039 1.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437336010 Würth Elektronik | 496 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5030 | - | - | - | 60MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 7.3A | Shielded | - | 7.3A | - | - | - | 1μH | 100kHz | 14mOhm Max | - | - | 11.2A | - | 20% | 7.3A | - | - | - | 0.118 3.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744775025A Würth Elektronik | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 5A | Unshielded | - | 5A | - | - | - | 2.5μH | 1kHz | 20mOhm Max | 5A | 32 @ 7.96MHz | - | - | - | - | - | 7.5mm | 5.0038mm | 0.197 5.00mm | 7.493mm | 7.493mm | - | ROHS3 Compliant | - | - | ||
![]() 744776068A Würth Elektronik | 37 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 32MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.374Lx0.374W 9.50mmx9.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 3.4A | Unshielded | - | 3.4A | - | - | - | 6.8μH | 1kHz | 40mOhm Max | - | 33 @ 7.96MHz | - | - | - | - | - | - | 5.5118mm | 0.228 5.80mm | 9.4996mm | 9.4996mm | - | ROHS3 Compliant | - | - | ||
![]() 7447785003 Würth Elektronik | 118 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 60MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 67mOhm | 125°C | -40°C | Wirewound | 2.8A | Shielded | - | 2.8A | - | - | - | 3.3μH | 100kHz | 67mOhm Max | 2.8A | - | 3A | - | 25% | 2.8A | - | - | 3.3mm | 0.130 3.30mm | 5.9mm | 6.2mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744765022A Würth Elektronik | 133 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 652.039032μg | - | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±0.2nH | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 70mOhm | 125°C | -40°C | Ceramic, Wirewound | 960mA | Unshielded | 550μm | 960mA | 250MHz | 1005 | 0402 | 2.2nH | 250MHz | 70mOhm Max | 960mA | 18 @ 250MHz | - | 18 | - | - | 70mOhm | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744786110A Würth Elektronik | 3876 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 3.5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 500mA | Unshielded | - | 500mA | - | 1608 | 0603 | 10nH | 100MHz | 400mOhm Max | 500mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74408942022 Würth Elektronik | 741 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | - | - | 54MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 2.5A | Shielded | - | 2.5A | - | 4848 | 1919 | 2.2μH | 100kHz | 45mOhm Max | 4A | - | 4A | - | 20% | 2.5A | - | - | 1.8034mm | 0.118 3.00mm | 4.8006mm | 4.8006mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404064120 Würth Elektronik | 83 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | - | - | 21MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.2A | Shielded | - | 2.2A | - | - | - | 12μH | 100kHz | 58mOhm | 2.2A | - | 3A | - | 20% | 2.2A | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744314150 Würth Elektronik | 802 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7050 | - | - | - | 110MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 13A | Shielded | - | 13A | - | - | - | 1.5μH | 100kHz | 4.3mOhm | 13A | - | 11A | - | 20% | 13A | 4.3Ohm | - | 4.8mm | 0.197 5.00mm | 6.9088mm | 6.9mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 7443082018A Würth Elektronik | 645 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | 1088 | - | - | - | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.394Lx0.315W 10.00mmx8.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 65A | Shielded | - | - | - | - | - | 180nH | - | 0.15mOhm | - | - | 68A | - | 10% | - | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744782012 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | - | 13GHz | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | - | - | 1.2nH | 100MHz | 150mOhm Max | 300mA | 17 @ 800MHz | - | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447714471 Würth Elektronik | 388 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 2.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 600mA | Shielded | - | - | - | - | - | 470μH | - | 1.1Ohm Max | - | - | 820mA | - | 20% | - | - | - | - | 0.197 5.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744771118 Würth Elektronik | 317 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 34mOhm | 125°C | -40°C | Wirewound | 3.48A | Shielded | 12mm | 3.48A | - | - | - | 18μH | 1kHz | 34mOhm Max | 3.48A | - | 4.3A | - | 20% | 3.48A | 34mOhm | - | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744065220 Würth Elektronik | 1123 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 880.989781mg | - | 16MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 110mOhm | 125°C | -40°C | - | 1.8A | Shielded | 10mm | 1.8A | - | - | - | 22μH | 100kHz | 135mOhm Max | 1.8A | - | 1.9A | - | 30% | 1.8A | - | - | 2.8mm | 0.122 3.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744325330 Würth Elektronik | 425 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1050 | - | - | - | 54MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 5.9mOhm | 150°C | -40°C | Wirewound | 12A | Shielded | 10.2mm | 12A | - | - | - | 3.3μH | 100kHz | 5.9mOhm | 12A | - | 15A | - | 20% | 12A | 5.9Ohm | - | 4.7mm | 0.197 5.00mm | 10.5mm | 10.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74437349100 Würth Elektronik | 434 | - | Datasheet | 77 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 12MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 3.2A | Shielded | 6.6mm | 3.2A | 12MHz | - | - | 10μH | 100kHz | 69mOhm Max | 3.2A | - | 8A | - | 20% | 3.2A | 69mOhm | - | 4.8mm | 0.197 5.00mm | 7.3mm | 6.6mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744373680056 Würth Elektronik | 613 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 70MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 19A | Shielded | 10mm | 19A | 70MHz | - | - | 560nH | 100kHz | 1.8mOhm Max | 19A | - | 44A | - | 20% | 19A | 1.8mOhm | - | 3.8mm | 0.161 4.10mm | 11mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744775127 Würth Elektronik | 597 |
| Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 15.5MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.48A | Unshielded | - | - | - | - | - | 27μH | - | 120mOhm Max | - | - | 1.62A | - | 10% | - | - | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | - |