- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744306030 Würth Elektronik | 219 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 45MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Cut Tape (CT) | WE-HCM | 0.413Lx0.406W 10.50mmx10.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 25A | Shielded | - | 25A | - | - | - | - | 300nH | 100kHz | 0.26mOhm | - | 26A | - | 24A | - | 20% | - | - | 5mm | 0.217 5.50mm | 10.4902mm | 10.3mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 74408942012 Würth Elektronik | 417 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 82MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 3.2A | Shielded | - | 3.2A | - | 4848 | 1919 | - | 1.2μH | 100kHz | 26mOhm Max | - | 5.5A | - | 5.5A | - | 20% | 3.2A | - | 1.8034mm | 0.079 2.00mm | 4.8006mm | 4.8006mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744045681 Würth Elektronik | 346 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | 26.988746mg | - | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 90mA | Unshielded | - | 90mA | - | 4532 | 1812 | - | 680μH | 1kHz | 16.8Ohm Max | - | 90mA | 45 @ 796kHz | 200mA | 45 | 10% | 90mA | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744778910 Würth Elektronik | 1109 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | - | 32MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 72mOhm | 125°C | -40°C | Wirewound | 1.83A | Shielded | - | 1.83A | - | - | - | 4mm | 10μH | 1kHz | 72mOhm Max | 64mOhm | 1.83A | - | 2.2A | - | 20% | 1.83A | 72mOhm | 3.2mm | 0.138 3.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744772221 Würth Elektronik | 330 | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | 3.7MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 640mA | Unshielded | - | - | - | - | - | - | 220μH | - | 450mOhm Max | - | - | - | 1.2A | - | 10% | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744912210 Würth Elektronik | 1148 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4248 | - | - | 1.2GHz | Air | -40°C~125°C | Cut Tape (CT) | WE-CAIR | 0.190Lx0.150W 4.83mmx3.81mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.7A | Unshielded | - | 1.7A | - | - | - | - | 100nH | 150MHz | 12.3mOhm Max | - | 1.7A | 100 @ 150MHz | - | 100 | 5% | 1.7A | - | 4.2mm | 0.165 4.20mm | 4.826mm | 3.81mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74479762133 Würth Elektronik | 851 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | 3.997283mg | - | 200MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1.1A | Unshielded | - | 1.1A | - | 1608 | 0603 | - | 330nH | 1MHz | 160mOhm | - | 1.1A | 7 @ 1MHz | 1.2A | 7 | 20% | 1.1A | - | 500μm | 0.022 0.55mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437349022 Würth Elektronik | 281 | - | Datasheet | 49 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 30MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 7.5A | Shielded | 6.6mm | 7.5A | 30MHz | - | - | - | 2.2μH | 100kHz | 12mOhm Max | - | 7.5A | - | 14A | - | 20% | 7.5A | 12MOhm | 4.8mm | 0.197 5.00mm | 7.3mm | 6.6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744774215 Würth Elektronik | 1367 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 6.5MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.1Ohm | 125°C | -40°C | Wirewound | 460mA | Unshielded | - | 460mA | - | - | - | - | 150μH | 10kHz | 1.1Ohm Max | - | 460mA | - | 540mA | - | 10% | 460mA | - | 4.5mm | 0.191 4.85mm | 5.2mm | 5.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437346100 Würth Elektronik | 1392 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 15MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 3A | Shielded | - | - | - | - | - | - | 10μH | - | 85mOhm Max | - | - | - | 7.3A | - | 20% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74437356100 Würth Elektronik | 894 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8030 | - | - | 10MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 3.7A | Shielded | - | 3.7A | - | - | - | - | 10μH | 100kHz | 71.2mOhm Max | - | - | - | 10A | - | - | - | - | - | 0.118 3.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | - | ||
![]() 74437336047 Würth Elektronik | 821 | - | Datasheet | 77 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5030 | - | - | 25MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 3.9A | Shielded | - | 3.9A | - | - | - | - | 4.7μH | 100kHz | 53mOhm Max | - | - | - | 5.9A | - | 20% | 3.9A | - | - | 0.118 3.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744774218 Würth Elektronik | 3913 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 5.8MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 420mA | Unshielded | - | - | - | - | - | - | 180μH | - | 1.38Ohm Max | - | - | - | 500mA | - | 10% | - | - | - | 0.191 4.85mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74479887268 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | 2 | 1008 (2520 Metric) | - | Ferrite | 40MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 700mA | Shielded | 2mm | 600mA | - | 2520 | 1008 | - | 6.8μH | 1MHz | 650mOhm | - | 700mA | 30 @ 1MHz | 600mA | 30 | 20% | - | 650μOhm | 1mm | 0.047 1.20mm | 2.5mm | 2.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74479887310 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | 2 | 1008 (2520 Metric) | - | Ferrite | 30MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 500mA | Shielded | 2mm | 500mA | - | 2520 | 1008 | 1.5mm | 10μH | 1MHz | 700mOhm | - | 500mA | 35 @ 1MHz | 350mA | 35 | 20% | - | 700mOhm | 1mm | 0.047 1.20mm | 2.5mm | 2.5mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74408941050 Würth Elektronik | 328 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 43MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.4A | Shielded | - | 1.4A | - | 4848 | 1919 | - | 5μH | 100kHz | 140mOhm Max | - | 2.5A | - | 2.5A | - | 20% | 1.4A | - | 1.8mm | 0.083 2.10mm | 4.8006mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74479887222 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | 2 | 1008 (2520 Metric) | - | Ferrite | 70MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 850mA | Shielded | 2mm | 1A | - | 2520 | 1008 | - | 2.2μH | 1MHz | 400mOhm | - | 850mA | 19 @ 1MHz | 1.1A | 19 | 20% | - | 400μOhm | 1mm | 0.047 1.20mm | 2.5mm | 2.5mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74479887210 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | 2 | 1008 (2520 Metric) | - | Ferrite | 100MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1A | Shielded | 2mm | 1.2A | - | 2520 | 1008 | 1.5mm | 1μH | 1MHz | 290mOhm | - | 1A | 15 @ 1MHz | 1.2A | 15 | 20% | - | 290μOhm | 1mm | 0.047 1.20mm | 2.5mm | 2.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744912147 Würth Elektronik | 1826 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4248 | - | - | 2.1GHz | Air | -40°C~125°C | Cut Tape (CT) | WE-CAIR | 0.190Lx0.150W 4.83mmx3.81mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Unshielded | - | 3A | - | - | - | - | 47nH | 150MHz | 5.6mOhm Max | - | 3A | 100 @ 150MHz | - | 100 | 5% | 3A | - | 4.2mm | 0.165 4.20mm | 4.826mm | 3.81mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74457068 Würth Elektronik | 723 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 26MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 14.1mOhm | 125°C | -40°C | - | 7.5A | Unshielded | 15mm | 7.5A | - | - | - | - | 6.8μH | 100kHz | 17mOhm Max | - | 7.5A | - | 12A | - | 20% | 7.5A | - | 7.0104mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | Unknown | ROHS3 Compliant | - | - |