- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 784774156 Würth Elektronik | 1250 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5848 | - | - | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 770mA | Unshielded | - | 770mA | - | - | - | - | 56μH | 10kHz | 420mOhm Max | - | - | 900mA | - | - | - | - | - | - | 0.191 4.85mm | 5.7912mm | 5.207mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 784774068 Würth Elektronik | 1671 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5848 | - | - | 28MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.4A | Unshielded | - | 2.4A | - | - | - | - | 6.8μH | 10kHz | 82mOhm Max | - | - | 4.5A | - | - | - | - | - | - | 0.191 4.85mm | 5.7912mm | 5.207mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 784774127 Würth Elektronik | 1127 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5848 | - | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.19A | Unshielded | - | 1.19A | - | - | - | - | 27μH | 10kHz | 200mOhm Max | - | - | 1.4A | - | - | - | - | - | - | 0.191 4.85mm | 5.7912mm | 5.207mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744775210 Würth Elektronik | 541 |
| - | - | - | Surface Mount | Nonstandard | - | - | - | - | 7MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 670mA | Unshielded | - | - | - | - | - | - | 120μH | - | 470mOhm Max | - | - | 810mA | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744784022A Würth Elektronik | 2598 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 6GHz | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | 1005 | 0402 | - | 2.2nH | 100MHz | 160mOhm Max | 300mA | 8 @ 100MHz | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - | ||
![]() 74479762168 Würth Elektronik | 3027 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | 3.997283mg | 150MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1A | Unshielded | - | 1A | - | 1608 | 0603 | - | 680nH | 1MHz | 220mOhm | 1A | 9 @ 1MHz | 700mA | 9 | 20% | 1A | - | - | 500μm | 0.022 0.55mm | 1.6002mm | 800μm | Unknown | ROHS3 Compliant | - | ||
![]() 7447798910 Würth Elektronik | 515 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 27MHz | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 7.35A | Shielded | 10.2mm | 7.35A | - | - | - | 5.8mm | 9.1μH | 100kHz | 14.35mOhm Max | 6.2A | - | 5.4A | - | 30% | 7.35A | - | - | 6.4mm | 0.252 6.40mm | 10.2mm | 10.2mm | Unknown | ROHS3 Compliant | - | ||
![]() 744786118A Würth Elektronik | 611 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 2.2GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 400mA | Unshielded | - | 400mA | - | 1608 | 0603 | - | 18nH | 100MHz | 550mOhm Max | 400mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | ||
![]() 74438323022 Würth Elektronik | 2560 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | 60MHz | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.3A | Shielded | 2mm | 1.3A | - | 2520 | 1008 | - | 2.2μH | 100kHz | 176mOhm Max | 1.3A | - | 2.5A | - | 20% | 1.3A | 147mOhm | - | 1mm | 0.039 1.00mm | 2.5mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 74451147 Würth Elektronik | 367 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 11.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.406W 12.70mmx10.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 160mOhm | 125°C | -40°C | Wirewound | 500mA | Shielded | 4.45mm | 500mA | - | - | - | - | 47μH | 100kHz | 230mOhm Max | 500mA | - | 140mA | - | 20% | 500mA | - | - | 2.92mm | 0.118 3.00mm | 12.7mm | 10.3124mm | Unknown | ROHS3 Compliant | - | ||
![]() 744786056A Würth Elektronik | 496 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 600mA | Unshielded | - | 600mA | - | 1608 | 0603 | - | 5.6nH | 100MHz | 250mOhm Max | 600mA | 8 @ 100MHz | - | - | - | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | ||
![]() 74455147 Würth Elektronik | 167 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 12MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | WE-PD4 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 556mOhm | 100°C | -40°C | Wirewound | 500mA | Unshielded | 4.45mm | 500mA | - | - | - | - | 47μH | 100kHz | 640mOhm Max | 500mA | - | 500mA | - | 20% | 500mA | 556mOhm | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | Unknown | ROHS3 Compliant | - | ||
![]() 744383340033 Würth Elektronik | 911 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | - | 140MHz | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 4.8A | Shielded | 3mm | 4.8A | - | 3030 | 1212 | - | 330nH | 100kHz | 22.8mOhm Max | 4.8A | - | 11.1A | - | 30% | 4.8A | 19mOhm | - | 1.2mm | 0.047 1.20mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 744025270 Würth Elektronik | 210 |
| Datasheet | - | - | Surface Mount | Nonstandard | - | 2828 | - | - | 15MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 450mA | Shielded | - | - | - | - | - | - | 27μH | - | 796mOhm Max | - | - | 670mA | - | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 78438357056 Würth Elektronik | 683 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 4030 | - | - | 21MHz | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.6A | Shielded | - | - | - | - | - | - | 5.6μH | 100kHz | 51mOhm Max | - | - | 6A | - | - | 3.6A | 51mOhm | 85°C | 3.1mm | 0.122 3.10mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74476015C Würth Elektronik | 1947 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 1.55GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 310mOhm | 125°C | -40°C | Ceramic, Wirewound | 500mA | Unshielded | 1.7mm | 500mA | 500MHz | 2012 | 0805 | - | 56nH | 500MHz | 340mOhm Max | 500mA | 50 @ 500MHz | - | 50 | 5% | - | 340mOhm | - | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | ||
![]() 744765111A Würth Elektronik | 566 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 20mg | 3.68GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 120mOhm | 125°C | -40°C | Ceramic, Wirewound | 640mA | Unshielded | 550μm | 640mA | 250MHz | 1005 | 0402 | - | 11nH | 250MHz | 120mOhm Max | 640mA | 26 @ 250MHz | - | 26 | 5% | - | 120mOhm | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | ||
![]() 74437336068 Würth Elektronik | 528 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5030 | - | - | 20MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 2.6A | Shielded | - | 2.6A | - | - | - | - | 6.8μH | 100kHz | 76.2mOhm Max | - | - | 4.5A | - | 20% | 2.6A | - | - | - | 0.118 3.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | ||
![]() 7440680010 Würth Elektronik | 187 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 110MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 32mOhm | 125°C | -40°C | Wirewound | 2.8A | Shielded | - | 2.8A | - | - | - | - | 1μH | 100kHz | 38mOhm Max | 2.8A | - | 3.3A | - | 30% | - | - | - | 1.1mm | 0.047 1.20mm | 8.001mm | 8.001mm | No SVHC | ROHS3 Compliant | - | ||
![]() 744787680 Würth Elektronik | 950 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | 7.5MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2SR | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.12A | Shielded | 7mm | 1.12A | - | - | - | - | 68μH | 100kHz | 290mOhm Max | 1.12A | - | 1A | - | 20% | 1.12A | 246mOhm | - | 4.5mm | 0.177 4.50mm | 7.8mm | 7.0104mm | Unknown | ROHS3 Compliant | - |