- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Features | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74437324068 Würth Elektronik | 3083 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 29MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 1.75A | Shielded | 4.06mm | 1.75A | 29MHz | - | - | - | - | 6.8μH | 100kHz | 172mOhm Max | 1.75A | - | 3.5A | - | 20% | 1.75A | 172mOhm | - | - | 1.8mm | 0.079 2.00mm | 4.45mm | 4.06mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760327A Würth Elektronik | 16 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | 32.006612mg | 100MHz | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 100mA | Unshielded | - | 100mA | - | - | - | - | - | 2.7μH | 7.96MHz | 3.5Ohm Max | 100mA | 15 @ 7.96MHz | - | 15 | 5% | - | - | - | - | 1.2mm | 0.058 1.48mm | 2.286mm | 1.7018mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744773039 Würth Elektronik | 526 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 50MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 94mOhm | 125°C | -40°C | Wirewound | 1.88A | Unshielded | - | 1.88A | - | - | - | - | - | 3.9μH | 10kHz | 94mOhm Max | 1.88A | - | 2.57A | - | 20% | 1.88A | - | - | - | 3.2mm | 0.138 3.50mm | 4mm | 4.5mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447028 Würth Elektronik | 249 | - | Datasheet | 20 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | Ferrite | -40°C~105°C | Bulk | WE-FI | 0.630Diax0.295W 16.00mmx7.50mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 105°C | -40°C | - | 1A | Unshielded | 7.5mm | 1A | - | - | - | 7mm | - | 150μH | 10kHz | 130mOhm Max | 1A | - | - | - | 20% | 1A | - | - | 16mm | - | - | 16mm | 8.509mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744308040 Würth Elektronik | 1039 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 25MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.398Lx0.276W 10.10mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 25A | Shielded | - | 25A | - | - | - | - | - | 400nH | 100kHz | 0.37mOhm | 27A | - | 26A | - | 20% | 27A | - | - | - | 7mm | 0.295 7.50mm | 10.1092mm | 7mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404064152 Würth Elektronik | 10240 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | 1.32MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 210mA | Shielded | - | 210mA | - | - | - | - | - | 1.5mH | 100kHz | 6.989Ohm | - | - | 280mA | - | 20% | - | - | - | - | - | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | ROHS3 Compliant | - | - | ||
![]() 784770470 Würth Elektronik | 113 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1280 | - | 7.9MHz | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.1A | Shielded | - | 3.1A | - | - | - | - | - | 47μH | 100kHz | 71mOhm Max | - | - | 3.4A | - | - | - | - | - | - | - | 0.327 8.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74479763147 Würth Elektronik | 27022066 |
| - | 84 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | 250MHz | - | -40°C~125°C | Cut Tape (CT) | WE-PMI | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 800mA | Shielded | - | 800mA | - | - | - | - | - | 470nH | - | 300mOhm | - | 10 @ 1MHz | 200mA | 10 | 20% | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744307016 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 600MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.291Lx0.283W 7.40mmx7.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 26A | Shielded | - | 26A | - | - | - | - | - | 160nH | 100kHz | 0.29mOhm | 29A | - | 41A | - | 20% | 29A | - | - | - | 7.0104mm | 0.283 7.20mm | 7.3914mm | 7.2mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447720222 Würth Elektronik | 86 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 1.1MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±5% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 300mA | Unshielded | - | 300mA | - | - | - | 5mm | - | 2.2mH | 1kHz | 4.73Ohm Max | 300mA | - | 350mA | - | 5% | 300mA | - | - | 7.8mm | - | 0.394 10.00mm | 9.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447471033 Würth Elektronik | 77 |
| - | 22 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 58MHz | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 7.5A | Shielded | - | 7.5A | 58MHz | - | - | 5mm | 650 μm | 3.3μH | 1kHz | 10.6mOhm Max | 7.5A | - | 8A | - | 20% | 7.5A | 9mOhm | Shielded | 11mm | 11.5mm | 0.453 11.50mm | 11.5mm | 11mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744743331 Würth Elektronik | 2 | - | Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 2.8MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.335Dia 8.50mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 85°C | -40°C | Wirewound | 740mA | Unshielded | - | 740mA | - | - | - | 5mm | - | 330μH | 1kHz | 1.2Ohm Max | 740mA | - | 1A | - | 10% | 740mA | 870mOhm | - | 8mm | 5.5118mm | 0.236 6.00mm | 12.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744766910 Würth Elektronik | 561 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | 36MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 825mA | Unshielded | - | 825mA | - | - | - | - | - | 10μH | 1.06MHz | 420mOhm Max | 825mA | 35 @ 1.06MHz | - | - | 10% | - | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438335150 Würth Elektronik | 200 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | 14MHz | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 650mA | Shielded | 3mm | 650mA | - | 3030 | 1212 | - | - | 15μH | 100kHz | 830mOhm Max | 650mA | - | 1.71A | - | 20% | 650mA | 720mOhm | - | - | 1.5mm | 0.059 1.50mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74478215 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | 3GHz | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 250mA | Unshielded | - | 250mA | - | - | - | - | - | 15nH | 100MHz | 1.4Ohm Max | 250mA | 19 @ 800MHz | - | - | 5% | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744028006 Würth Elektronik | 1382 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | 28.009329mg | 60MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 325mOhm | 125°C | -40°C | Wirewound | 750mA | Shielded | 2.8mm | 750mA | - | - | - | - | - | 6.8μH | 100kHz | 400mOhm Max | 900mA | - | 550mA | - | 30% | 750mA | - | - | - | 1.1mm | 0.047 1.20mm | 2.8mm | 2.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74456168 Würth Elektronik | 423 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 8.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 187mOhm | - | - | - | 1.6A | Unshielded | - | - | - | - | - | - | - | 68μH | - | 240mOhm Max | - | - | 1.7A | - | 10% | - | - | - | - | - | 0.209 5.30mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7447728215 Würth Elektronik | 22 | - | - | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | 1.7MHz | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 360mA | Unshielded | - | - | - | - | - | - | - | 820μH | - | 1.56Ohm Max | - | - | 700mA | - | 5% | - | - | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74436410220 Würth Elektronik | 46 | - | Datasheet | 22 Weeks | - | Surface Mount | Nonstandard | - | 2815 | - | 32.8MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.102Lx0.764W 28.00mmx19.40mm | ±15% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 36A | Shielded | - | - | - | - | - | - | - | 2.2μH | - | 1.441mOhm Max | - | - | 88.5A | - | 15% | - | - | - | - | - | 0.606 15.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447669182 Würth Elektronik | 336 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | 11MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | - | - | - | - | 82μH | 975kHz | 3.18Ohm Max | 300mA | 40 @ 975kHz | - | - | 10% | - | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | - |