- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744784110A Würth Elektronik | 2728 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 3.2GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | 1005 | 0402 | 10nH | 100MHz | 400mOhm Max | 300mA | 8 @ 100MHz | - | - | 5% | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - | ||
![]() 7447789218 Würth Elektronik | 411 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 7MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.45Ohm | 125°C | -40°C | Wirewound | 490mA | Shielded | - | 490mA | - | - | - | 180μH | 1kHz | 1.45Ohm Max | 490mA | - | 500mA | - | 20% | 490mA | 1.45Ohm | 1.5mm | 0.138 3.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 744065560 Würth Elektronik | 310 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.25A | Shielded | - | - | - | - | - | 56μH | - | 270mOhm Max | - | - | 1.1A | - | 30% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7447713022 Würth Elektronik | 297 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 71MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 5.1A | Shielded | - | - | - | - | - | 2.2μH | - | 20mOhm Max | - | - | 8.5A | - | 30% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74479773154 Würth Elektronik | 15082049 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | 32.006612mg | 120MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1.3A | Unshielded | - | 1.3A | - | 2012 | 0805 | 540nH | 1MHz | 120mOhm | 1.3A | 10 @ 1MHz | 1A | 10 | 20% | 1.3A | - | 500μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | Unknown | ROHS3 Compliant | - | ||
![]() 74478233 Würth Elektronik | 16264871 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 1.5GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 200mA | Unshielded | - | 200mA | - | - | - | 33nH | 100MHz | 2.3Ohm Max | 200mA | 17 @ 800MHz | - | - | 5% | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | ||
![]() 74459115 Würth Elektronik | 539 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 16.5MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD3 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 30mOhm | - | - | - | 3.5A | Shielded | - | - | - | - | - | 15μH | - | 48mOhm Max | - | - | 7A | - | 20% | 3.5A | - | - | 0.300 7.62mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 744765118A Würth Elektronik | 2897 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 652.039032μg | 3.1GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 230mOhm | 125°C | -40°C | Ceramic, Wirewound | 420mA | Unshielded | 550μm | 420mA | 250MHz | 1005 | 0402 | 18nH | 250MHz | 230mOhm Max | 420mA | 25 @ 250MHz | - | 25 | 5% | - | 230mOhm | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | ||
![]() 7447745220 Würth Elektronik | 57 |
| - | - | - | Surface Mount | Nonstandard | - | - | - | - | 24MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.05A | Unshielded | - | - | - | - | - | 22μH | - | 330mOhm Max | - | - | 1.2A | - | - | - | - | - | 0.091 2.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744760322A Würth Elektronik | 1828 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | - | 32.006612mg | 110MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 110mA | Unshielded | - | 110mA | - | - | - | 2.2μH | 7.96MHz | 3.1Ohm Max | 110mA | 15 @ 7.96MHz | - | 15 | 5% | - | - | 1.2mm | 0.058 1.48mm | 2.286mm | 1.7018mm | Unknown | ROHS3 Compliant | - | ||
![]() 744303015 Würth Elektronik | 5722 |
| Datasheet | 49 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 110MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Cut Tape (CT) | WE-HCM | 0.402Lx0.276W 10.20mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 325μOhm | 125°C | -40°C | - | 31A | Shielded | - | 31A | - | - | - | 155nH | 100kHz | 0.325mOhm | 31A | - | 42A | - | 20% | 31A | - | 5.0038mm | 0.197 5.00mm | 10.2108mm | 7.0104mm | Unknown | ROHS3 Compliant | - | ||
![]() 744775168 Würth Elektronik | 722 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 9.7MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 280mOhm | 125°C | -40°C | - | 990mA | Unshielded | 7mm | 990mA | - | - | - | 68μH | 1kHz | 280mOhm Max | 990mA | - | 1.05A | - | 10% | 990mA | - | 5mm | 0.217 5.50mm | 7.8mm | 7.0104mm | Unknown | ROHS3 Compliant | - | ||
![]() 7443640470 Würth Elektronik | 87 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2818 | - | - | 20MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.122Lx0.768W 28.50mmx19.50mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 30A | Shielded | - | 30A | - | - | - | 4.7μH | 100kHz | 2.4mOhm | 30A | - | 78A | - | 15% | 30A | - | 18.5mm | 0.728 18.50mm | 28.4988mm | 19.5mm | Unknown | ROHS3 Compliant | - | ||
![]() 74477010W Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 18MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PDW | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 5.8A | Shielded | - | 5.8A | - | - | - | 10μH | 100kHz | 27mOhm Max | 5.8A | - | 6.6A | - | 20% | 5.8A | - | 8.5mm | 0.335 8.50mm | 11.9888mm | 11.9888mm | Unknown | ROHS3 Compliant | - | ||
![]() 744761136C Würth Elektronik | 5895 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 2.012816mg | 2.08GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 200mOhm | 125°C | -40°C | Ceramic, Wirewound | 600mA | Unshielded | 1.15mm | 600mA | 250MHz | 1608 | 0603 | 36nH | 250MHz | 200mOhm Max | 600mA | 36 @ 250MHz | - | 36 | 5% | - | 200mOhm | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | ||
![]() 74457027 Würth Elektronik | 334 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 44MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 7mOhm | 125°C | -40°C | - | 10A | Unshielded | - | 10A | - | - | - | 2.7μH | 100kHz | 8mOhm Max | 10A | - | 20A | - | 20% | 10A | - | 7.0104mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | Unknown | ROHS3 Compliant | - | ||
![]() 74477450082 Würth Elektronik | 2383 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 120MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 5.4A | Unshielded | - | - | - | - | - | 820nH | - | 14mOhm Max | - | - | 5.8A | - | 20% | - | - | - | 0.091 2.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7445404 Würth Elektronik | 194 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 48MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 34mOhm | 125°C | -40°C | Wirewound | 2.7A | Shielded | 10mm | 2.7A | - | - | - | 4.7μH | 100kHz | 40mOhm Max | 2.7A | - | 4.7A | - | 20% | 2.7A | 34mOhm | 4.9mm | 0.205 5.20mm | 12.7mm | 10.0076mm | Unknown | ROHS3 Compliant | - | ||
![]() 744764147 Würth Elektronik | 95 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | 17MHz | 2.52MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | - | 105°C | -40°C | - | 60mA | Unshielded | 2.5mm | - | - | - | - | 47μH | - | 7Ohm Max | 60mA | 30 @ 2.52MHz | - | - | 10% | - | - | 2.2mm | 0.094 2.40mm | 3.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744040640047 Würth Elektronik | 2606 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | - | 235MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 6.85A | Shielded | - | 6.85A | - | - | - | 470nH | 100kHz | 6mOhm | - | - | 16A | - | - | - | - | - | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | ROHS3 Compliant | - |