- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744778520 Würth Elektronik | 324 | - | Datasheet | 70 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 4.535924g | - | 11MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.06Ohm | 125°C | -40°C | Wirewound | 650mA | Shielded | 5.9mm | 650mA | - | - | - | 100μH | 100kHz | 1.06Ohm Max | 950mOhm | 650mA | - | 500mA | - | 25% | 650mA | 1.06Ohm | 3.3mm | 0.130 3.30mm | 5.9mm | 6.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74457182 Würth Elektronik | 72 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7.2MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 2.2A | Unshielded | 15mm | 2.2A | - | - | - | 82μH | 100kHz | 173mOhm Max | - | 2.2A | - | 3.5A | - | - | - | - | 7.0104mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | - | ROHS3 Compliant | - | - | ||
![]() 744066180 Würth Elektronik | 1834 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 14MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.8A | Shielded | - | 2.8A | - | - | - | 18μH | 100kHz | 68mOhm Max | - | 2.8A | - | 3A | - | 30% | 2.8A | - | 3.8mm | 0.161 4.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744761168C Würth Elektronik | 4420 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 2.012816mg | - | 1.7GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 350mOhm | 125°C | -40°C | Ceramic, Wirewound | 600mA | Unshielded | 1.15mm | 600mA | 200MHz | 1608 | 0603 | 68nH | 200MHz | 350mOhm Max | - | 600mA | 32 @ 200MHz | - | 32 | 5% | - | 350mOhm | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74457115 Würth Elektronik | 49 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 15MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | Active | 1 (Unlimited) | - | Wirewound | 28.8mOhm | 125°C | -40°C | Wirewound | 5A | Unshielded | 15mm | 5A | - | - | - | 15μH | 100kHz | 35mOhm Max | - | 5A | - | 9A | - | 15% | 5A | - | 7mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437358010 Würth Elektronik | 400 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | - | 42MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 14A | Shielded | - | 14A | - | - | - | 1μH | 100kHz | 4.63mOhm Max | - | - | - | 32.5A | - | - | - | - | - | 0.157 4.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | - | ||
![]() 7447713820 Würth Elektronik | 1178 |
| Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 8.8MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 950mA | Shielded | - | - | - | - | - | 82μH | - | 419mOhm Max | - | - | - | 1.5A | - | 20% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440420039 Würth Elektronik | 56 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | 164.994225mg | - | 70MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 1.82A | Shielded | - | 1.82A | - | 4848 | 1919 | 3.9μH | 100kHz | 75mOhm Max | - | 1.82A | - | 1.7A | - | 30% | 1.82A | 75mOhm | 1.8mm | 0.079 2.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7687709222 Würth Elektronik | 284 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 800kHz | - | - | -40°C~125°C | Cut Tape (CT) | WE-PD HV | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 430mA | Shielded | 12mm | 430mA | - | - | - | 2.2mH | 100kHz | 3.7Ohm Max | - | 430mA | - | 650mA | - | 20% | 430mA | 3.1Ohm | 10.5mm | 0.413 10.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744771247W Würth Elektronik | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 2.6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PDW | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 640mA | Shielded | - | 640mA | - | - | - | 470μH | 100kHz | 770mOhm Max | - | 640mA | - | 800mA | - | 20% | 640mA | - | 6.5mm | 0.256 6.50mm | 11.9888mm | 11.9888mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443082018 Würth Elektronik | 18 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | 1088 | - | - | - | - | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.402Lx0.319W 10.20mmx8.10mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 60A | Shielded | - | - | - | - | - | 180nH | - | 0.18mOhm | - | - | - | 63A | - | 10% | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7443082017 Würth Elektronik | 18 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | 1088 | - | - | - | - | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.402Lx0.319W 10.20mmx8.10mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 60A | Shielded | - | - | - | - | - | 170nH | - | 0.18mOhm | - | - | - | 68A | - | 10% | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744766133 Würth Elektronik | 79 | - | Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | - | 16MHz | 2.52MHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | 4Ohm | - | - | - | 160mA | Unshielded | - | - | - | - | - | 33μH | - | 4Ohm Max | - | 160mA | 50 @ 2.52MHz | - | - | 10% | - | - | - | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74457056 Würth Elektronik | 134 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 27MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 7.8A | Unshielded | 15mm | 7.8A | - | - | - | 5.6μH | 100kHz | 15mOhm Max | - | 7.8A | - | 14A | - | - | - | - | 7mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | - | ROHS3 Compliant | - | - | ||
![]() 744786027A Würth Elektronik | 2354 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 6GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 600mA | Unshielded | - | 600mA | - | 1608 | 0603 | 2.7nH | 100MHz | 120mOhm Max | - | 600mA | 8 @ 100MHz | - | - | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74479774147 Würth Elektronik | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | - | Ferrite | 130MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | 120MOhm | 125°C | -40°C | - | 1.3A | Shielded | - | 1.3A | - | 2012 | 0805 | 470nH | 1MHz | 120mOhm | - | 1.3A | 8 @ 1MHz | 700mA | 8 | 20% | - | 120Ohm | 500μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744062120 Würth Elektronik | 324 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2727 (6868 Metric) | - | - | - | - | - | 30MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.43A | Shielded | - | 1.43A | - | 6868 | 2727 | 12μH | 100kHz | 80mOhm Max | - | 1.43mA | - | 1.25A | - | 30% | 1.43A | - | 2.3mm | 0.098 2.50mm | 6.8mm | 6.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447798181 Würth Elektronik | 411 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 18MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 5A | Shielded | 10.2mm | 5A | - | - | - | 18μH | 100kHz | 34.4mOhm Max | - | 4.7A | - | 3.8A | - | 20% | 5A | - | 6.4mm | 0.252 6.40mm | 10.2mm | 10.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744777928 Würth Elektronik | 832 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7345 | - | - | - | 2.8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 5.2Ohm | 125°C | -40°C | Wirewound | 210mA | Shielded | 7.3mm | 210mA | - | - | - | 820μH | 1kHz | 5.2Ohm Max | - | 210mA | - | 260mA | - | 20% | 210mA | 5.2Ohm | 1.5mm | 0.177 4.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744772200 Würth Elektronik | 131 | - | - | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | - | 12.5MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.6A | Unshielded | - | 2.85A | - | - | - | 20μH | - | 50mOhm Max | - | - | - | 3.5A | - | 10% | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - |