- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447798360 Würth Elektronik | 581 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 46MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 12A | Shielded | - | 12A | - | - | 5.8mm | 3.6μH | 100kHz | 5.95mOhm Max | 7.9A | - | 8.6A | - | 30% | 12A | - | 6.4008mm | 0.252 6.40mm | 10.2108mm | 10.2mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7447779112 Würth Elektronik | 204 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7345 | - | 23MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 58mOhm | 125°C | -40°C | Wirewound | 1.82A | Shielded | 7.3mm | 1.82A | - | - | - | 12μH | 1kHz | 58mOhm Max | 1.82A | - | 2.4A | - | 20% | 1.82A | 58mOhm | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7843340047 Würth Elektronik | 23 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 8090 | - | 146MHz | - | Ferrite | -55°C~150°C | Tape & Reel (TR) | WE-CHSA | 0.319Lx0.319W 8.10mmx8.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 19A | Shielded | - | - | - | - | - | 470nH | - | 2.8mOhm Max | - | - | 29.7A | - | - | - | - | - | 0.366 9.30mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 768775282 Würth Elektronik | 359 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | 2.6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 HV | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 350mA | Unshielded | - | - | - | - | - | 820μH | - | 2.77Ohm Max | - | - | 350mA | - | 10% | - | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78438357082 Würth Elektronik | 2251 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 4030 | - | 17MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.8A | Shielded | - | - | - | - | - | 8.2μH | - | 86mOhm Max | - | - | 5.2A | - | - | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74402800015 Würth Elektronik | 1045 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2828 | - | 800MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±35% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Shielded | - | 3A | - | - | - | 150nH | 100kHz | 25mOhm Max | 3A | - | 3.6A | - | 35% | 3A | - | 1.1mm | 0.047 1.20mm | 2.794mm | 2.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404063100 Würth Elektronik | 1445 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6028 | - | 31MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.95A | Shielded | - | 1.95A | - | - | - | 10μH | 100kHz | 72mOhm | 1.95A | - | 2.2A | - | 20% | 1.95A | - | 2.8mm | 0.110 2.80mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443556190 Würth Elektronik | 66 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1890 | - | 51MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.720Lx0.717W 18.30mmx18.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.2mOhm | 125°C | -40°C | Wirewound | 32.5A | Shielded | 18.2mm | 32.5A | - | - | - | 1.9μH | 100kHz | 1.2mOhm | 32.5A | - | 52A | - | 20% | 32.5A | 1.2mOhm | 8.9mm | 0.362 9.20mm | 18.3mm | 18.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440700100 Würth Elektronik | 45 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 30MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 78mOhm | 125°C | -40°C | Wirewound | 2A | Shielded | 8mm | 2A | - | - | - | 10μH | 100kHz | 94mOhm Max | 2A | - | 1.55A | - | 30% | 2A | - | 1.8mm | 0.079 2.00mm | 8mm | 8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438356220 Würth Elektronik | 896 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 4020 | - | 11MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 1.7A | Shielded | - | - | - | - | - | 22μH | - | 280mOhm Max | - | - | 1.85A | - | 20% | - | - | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744758356A Würth Elektronik | 1614 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | 32.006612mg | 80MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFH | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 370mA | Unshielded | - | 370mA | 2520 | 1008 | - | 5.6μH | 7.96MHz | 1.8Ohm Max | 370mA | 20 @ 7.96MHz | - | 20 | 5% | - | - | 1.7mm | 0.075 1.90mm | 2.5908mm | 2.1082mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7687709332 Würth Elektronik | 265 | - | Datasheet | 63 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 600kHz | 100kHz | - | -40°C~125°C | Cut Tape (CT) | WE-PD HV | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 370mA | Shielded | 12mm | 370mA | - | - | - | 3.3mH | 100kHz | 5.2Ohm Max | 370mA | - | 520mA | - | 20% | 370mA | 4.4Ohm | 10.5mm | 0.413 10.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447797180 Würth Elektronik | 465 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 86MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 9.4A | Shielded | 10.2mm | 9.4A | - | - | - | 1.8μH | 100kHz | 8.4mOhm Max | 7.3A | - | 13A | - | 20% | 9.4A | - | 4.5mm | 0.177 4.50mm | 10.2mm | 10.2mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74479299210 Würth Elektronik | 130 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 50MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMCI | 0.126Lx0.098W 3.20mmx2.50mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 3A | Shielded | - | 3A | 3225 | 1210 | - | 1μH | 1MHz | 46mOhm Max | - | - | 5.2A | - | 20% | - | - | - | 0.047 1.20mm | 3.2004mm | 2.4892mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437334010 Würth Elektronik | 2732 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5020 | - | 65MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 5.3A | Shielded | - | 5.3A | - | - | - | 1μH | 100kHz | 20mOhm Max | - | - | 13.9A | - | 20% | 5.3A | - | - | 0.079 2.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74406800024 Würth Elektronik | 526 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 200MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.1A | Shielded | - | 4.1A | - | - | - | 240nH | 100kHz | 19mOhm Max | 4.1A | - | 5.8A | - | 30% | 4.1A | - | 1.1mm | 0.047 1.20mm | 8mm | 8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 784778101 Würth Elektronik | 1083 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7332 | - | 2.7MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 720mA | Shielded | - | 720mA | - | - | - | 100μH | 100kHz | 720mOhm Max | - | - | 750mA | - | - | - | - | - | 0.138 3.50mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744777002 Würth Elektronik | 259 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | 60MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 6A | Shielded | 7.3mm | - | - | - | - | 2.2μH | - | 20mOhm Max | 6.5A | - | 6.5A | - | 20% | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74408943470 Würth Elektronik | 247 | - | Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | - | - | - | 12MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 800mA | Shielded | - | 800mA | - | - | - | 47μH | - | 351mOhm Max | - | - | 1.05A | - | 20% | - | - | - | 0.161 4.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744089430082 Würth Elektronik | 639 |
| Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | 108MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 3.4A | Shielded | - | - | - | - | - | 820nH | - | 20mOhm Max | - | - | 7.1A | - | 20% | - | - | - | 0.161 4.10mm | - | - | - | ROHS3 Compliant | - | - |