- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74404041470 Würth Elektronik | 829 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 560mA | Shielded | - | 560mA | - | - | - | - | 47μH | 100kHz | 987mOhm | - | - | 550mA | - | - | - | - | - | - | 0.047 1.20mm | 3.9878mm | 3.9878mm | - | ROHS3 Compliant | - | - | ||
![]() 74437336022 Würth Elektronik | 478 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5030 | 42MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 4.9A | Shielded | - | 4.9A | - | - | - | - | 2.2μH | 100kHz | 35mOhm Max | 4.9A | - | 10.8A | - | 20% | 4.9A | - | - | 2.8mm | 0.118 3.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447480471 Würth Elektronik | 159 | - | Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | 1.8MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.413Dia 10.50mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.15A | Unshielded | - | - | - | - | - | - | 470μH | - | 520mOhm Max | - | - | 1.15A | - | 10% | - | - | - | - | 0.571 14.50mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744032008 Würth Elektronik | 1987 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | 23MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 390mA | Unshielded | - | 390mA | - | 3225 | 1210 | - | 8.2μH | 1MHz | 450mOhm Max | 390mA | 20 @ 1MHz | 950mA | 20 | 20% | 390mA | - | - | 1.9812mm | 0.091 2.30mm | 3.2004mm | 3.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447789212 Würth Elektronik | 988 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 8.5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 890mOhm | 125°C | -40°C | Wirewound | 600mA | Shielded | - | 600mA | - | - | - | - | 120μH | 1kHz | 890mOhm Max | 600mA | - | 680mA | - | 20% | 600mA | 890mOhm | - | 1.5mm | 0.138 3.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744741472 Würth Elektronik | 167 | - | Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | 1.3MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.335Dia 8.50mm | ±5% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 150mA | Unshielded | - | 150mA | - | - | - | 5mm | 4.7mH | 1kHz | 25Ohm Max | 150mA | - | 150mA | - | 5% | 150mA | 23Ohm | 8.5mm | 6mm | 0.236 6.00mm | 5.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443632200 Würth Elektronik | 1628 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | 3 | - | 12.5MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCF | 0.858Lx0.846W 21.80mmx21.50mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 10.65Ohm | 125°C | -40°C | Wirewound | 12A | Shielded | 21mm | 12A | 12.5MHz | - | - | - | 22μH | 100kHz | 10.65mOhm | 12A | - | 15A | - | 15% | 12.5A | - | - | 14.5mm | 0.571 14.50mm | 21.7932mm | 21.4884mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744776233 Würth Elektronik | 401 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | 2 | - | 4.1MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 1.15Ohm | - | - | - | 520mA | Unshielded | - | - | - | - | - | - | 330μH | - | 1.15Ohm Max | - | - | 590mA | - | 10% | - | - | - | - | 0.232 5.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744305040 Würth Elektronik | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 50MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.531Lx0.524W 13.50mmx13.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 26A | Shielded | - | 26A | - | - | - | - | 400nH | 100kHz | 0.155mOhm | 28A | - | 20A | - | 20% | 28A | - | - | 5mm | 0.205 5.20mm | 13.4874mm | 13.3096mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74458001 Würth Elektronik | 298 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 70MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 5mOhm | 125°C | -40°C | - | 8.6A | Unshielded | - | 8.6A | - | - | - | - | 1μH | 100kHz | 9mOhm Max | 8.6A | - | 25A | - | 20% | 8.6A | - | - | 7.112mm | 0.280 7.11mm | 18.542mm | 15.24mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74477726 Würth Elektronik | 506 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | 7345 | 2.7MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 230mA | Shielded | 7.3mm | - | - | - | - | - | 680μH | - | 4.63Ohm Max | 230mA | - | 280mA | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74404052010 Würth Elektronik | 1599 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 145MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.9A | Shielded | - | 3.9A | - | - | - | - | 1μH | 100kHz | 19.8mOhm | - | - | 5.5A | - | - | - | - | - | - | 0.079 2.00mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | - | ||
![]() 744764122 Würth Elektronik | 846 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | 25MHz | 2.52MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | - | 105°C | -40°C | - | 110mA | Unshielded | 2.5mm | - | - | - | - | - | 22μH | - | 3.7Ohm Max | 110mA | 30 @ 2.52MHz | - | - | 10% | - | - | - | 2.2mm | 0.094 2.40mm | 3.2mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744045002 Würth Elektronik | 567 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | 80MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.6A | Unshielded | - | 1.6A | - | 4532 | 1812 | - | 2.2μH | 1MHz | 110mOhm Max | 1.6A | 40 @ 1MHz | 2.75A | 40 | 20% | 1.6A | - | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7687714221 Würth Elektronik | 72 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 3.9MHz | - | - | -40°C~125°C | Cut Tape (CT) | WE-PD HV | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 950mA | Shielded | 10mm | 950mA | - | - | - | - | 220μH | 100kHz | 680mOhm Max | 950mA | - | 1.15A | - | 20% | 950mA | 570mOhm | - | 6mm | 0.236 6.00mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744750460100 Würth Elektronik | 81 |
| Datasheet | 22 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | -40°C~125°C | Tray | WE-FAMI | 0.504Dia 12.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 9.2A | Shielded | - | - | - | - | - | - | 10μH | - | 8.6mOhm Max | - | - | 11.3A | - | 20% | - | - | - | - | 0.622 15.80mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744771127W Würth Elektronik | 46 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 11.6MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PDW | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.8A | Shielded | - | 2.8A | - | - | - | - | 27μH | 100kHz | 60mOhm Max | 2.8A | - | 3.2A | - | 20% | 2.8A | - | - | 6.5mm | 0.256 6.50mm | 11.9888mm | 11.9888mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404042047 Würth Elektronik | 2030 | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4018 | 44MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.7A | Shielded | - | 1.7A | - | - | - | - | 4.7μH | 100kHz | 70mOhm | 1.7A | - | 2.2A | - | 20% | 1.7A | - | - | 1.8mm | 0.071 1.80mm | 3.9878mm | 4mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404042470 Würth Elektronik | 46 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4018 | 11MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 600mA | Shielded | - | 600mA | - | - | - | - | 47μH | 100kHz | 620mOhm | 600mA | - | 700mA | - | 20% | 600mA | - | - | 1.8mm | 0.071 1.80mm | 3.9878mm | 4mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404084330 Würth Elektronik | 31 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 8040 | 12MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.8A | Shielded | - | 1.8A | - | - | - | - | 33μH | 100kHz | 97mOhm | 1.8A | - | 2.2A | - | 20% | 1.8A | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8.001mm | Unknown | ROHS3 Compliant | - | - |