- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744766233 Würth Elektronik | 577 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | 5.5MHz | 796kHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | - | 85°C | -40°C | - | 85mA | Unshielded | - | - | - | - | - | - | 330μH | - | 14Ohm Max | 85mA | 40 @ 796kHz | - | - | 10% | - | - | - | - | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744743101 Würth Elektronik | 128 | - | Datasheet | 12 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | 5.1MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.335Dia 8.50mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 85°C | -25°C | - | 1.5A | Unshielded | - | 1.5A | - | - | - | 5mm | 100μH | 1kHz | 300mOhm Max | 1.5A | - | 1.6A | - | 10% | 1.5A | 300mOhm | 8mm | 5.5118mm | 0.236 6.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404042150 Würth Elektronik | 1992 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4018 | - | - | 18MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 850mA | Shielded | - | 850mA | - | - | - | - | 15μH | 100kHz | 210mOhm | 850mA | - | 1.2A | - | 20% | 850mA | - | - | 1.8mm | 0.071 1.80mm | 3.9878mm | 3.9878mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74479762122 Würth Elektronik | 579 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | 3.997283mg | 250MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1.2A | Unshielded | - | 1.2A | - | 1608 | 0603 | - | 220nH | 1MHz | 120mOhm | 1.2A | 7 @ 1MHz | 1.3A | 7 | 20% | 1.2A | - | - | 500μm | 0.022 0.55mm | 1.6002mm | 800μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760227C Würth Elektronik | 1454 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 650MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1Ohm | 125°C | -40°C | Ceramic, Wirewound | 350mA | Unshielded | 1.7mm | 350mA | 250MHz | 2012 | 0805 | - | 270nH | 100MHz | 1.29Ohm Max | 350mA | 35 @ 250MHz | - | 35 | 5% | - | 1.29Ohm | - | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744032150 Würth Elektronik | 1566 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | 15.989131mg | 16MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 270mA | Unshielded | - | 270mA | - | 3225 | 1210 | - | 15μH | 1MHz | 1Ohm Max | 270mA | 35 @ 1MHz | 700mA | 35 | 10% | 270mA | - | - | 1.9812mm | 0.091 2.30mm | 3.2004mm | 3.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447714681 Würth Elektronik | 4929 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.05MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.22Ohm | 125°C | -40°C | Wirewound | 510mA | Shielded | 10mm | 510mA | - | - | - | - | 680μH | 100kHz | 1.22Ohm Max | 510mA | - | 710mA | - | 20% | 510mA | 1.22Ohm | - | 5mm | 0.197 5.00mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744774112 Würth Elektronik | 269 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 24MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2A | Unshielded | - | - | - | - | - | - | 12μH | - | 110mOhm Max | - | - | 1.94A | - | 20% | - | - | - | - | 0.191 4.85mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74404064015 Würth Elektronik | 397 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | - | 115MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.95A | Shielded | - | 4.95A | - | - | - | - | 1.5μH | 100kHz | 12mOhm | 4.95A | - | 9.7A | - | 30% | 4.95A | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404084150 Würth Elektronik | 1117 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | 17MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.6A | Shielded | - | 2.6A | - | - | - | - | 15μH | 100kHz | 47mOhm | 2.6A | - | 3.2A | - | 20% | 2.6A | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8.001mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744731562 Würth Elektronik | 54 |
| Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 700kHz | - | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 130mA | Shielded | - | - | - | - | - | - | 5.6mH | - | 15.7Ohm Max | - | - | 70mA | - | 10% | - | - | - | - | 0.295 7.50mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744040200033 Würth Elektronik | 347 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 363MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | - | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.57A | Shielded | - | - | - | - | - | - | 330nH | - | 35mOhm | - | - | 3.4A | - | 20% | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447221103 Würth Elektronik | 100 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | 260kHz | - | Ferrite | -40°C~125°C | Tray | WE-TIF | 0.433Dia 11.00mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 230mA | Unshielded | - | 230mA | - | - | - | - | 10mH | 10kHz | 9.7Ohm Max | - | - | 290mA | - | 5% | 230mA | - | - | - | 0.669 17.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744787221 Würth Elektronik | 1019 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | - | - | - | 3.5MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2SR | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 670mA | Shielded | 7mm | 670mA | - | - | - | - | 220μH | 100kHz | 876mOhm Max | 580mA | - | 580mA | - | 20% | 670mA | 743mOhm | - | 4.5mm | 0.177 4.50mm | 7.8mm | 7.0104mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744383360033 Würth Elektronik | 1241 | - | Datasheet | 70 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 3020 | - | - | 140MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 5.5A | Shielded | - | 5.5A | - | - | - | - | 330nH | 100kHz | 17mOhm Max | 5.5A | - | 8.3A | - | 30% | 5.5A | - | - | 2mm | 0.079 2.00mm | 2.9972mm | 3mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744777115 Würth Elektronik | 1040 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | - | 19.5MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 1.6A | Shielded | 7.3mm | - | - | - | - | - | 15μH | - | 81mOhm Max | 1.6A | - | 2.2A | - | 20% | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744775218 Würth Elektronik | 332 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 5.8MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | 710mOhm | 125°C | -40°C | Wirewound | 550mA | Unshielded | - | 550mA | - | - | - | - | 180μH | 10kHz | 710mOhm Max | 550mA | - | 570mA | - | 10% | 550mA | - | - | 5mm | 0.217 5.50mm | 7mm | 7.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744778147 Würth Elektronik | 84 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 13.5MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 850mA | Shielded | 7.3mm | - | - | - | - | - | 47μH | - | 360mOhm Max | 850mA | - | 1A | - | 20% | - | - | - | 3.2mm | 0.134 3.40mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74437334068 Würth Elektronik | 2232 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5020 | - | - | 20.5MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 2A | Shielded | - | 2A | - | - | - | - | 6.8μH | 100kHz | 150mOhm Max | 2A | - | 4.6A | - | 20% | 2A | - | - | 1.8mm | 0.079 2.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447785001 Würth Elektronik | 934 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 192MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 39mOhm | 125°C | -40°C | Wirewound | 3.5A | Shielded | 5.9mm | 3.5A | - | - | - | - | 1μH | 100kHz | 39mOhm Max | 3.5A | - | 4.5A | - | 25% | 3.5A | 39MOhm | - | 3.3mm | 0.130 3.30mm | 5.9mm | 6.2mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |