- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744773156 Würth Elektronik | 2076 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 16MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 937mOhm | 125°C | -40°C | Wirewound | 640mA | Unshielded | - | 640mA | - | - | - | 56μH | 10kHz | 937mOhm Max | 640mA | - | 750mA | - | 10% | 640mA | - | 3.2mm | 0.138 3.50mm | 4.4958mm | 3.9878mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744732470 Würth Elektronik | 79 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 9.6MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | 140mOhm | 125°C | -40°C | Wirewound | 1.8A | Unshielded | - | 1.8A | - | - | 5mm | 47μH | 1kHz | 140mOhm Max | 1.8A | - | 1.9A | - | 10% | 1.8A | - | 8mm | 0.295 7.50mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744784212A Würth Elektronik | 11396 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 600MHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 150mA | Unshielded | - | 150mA | 1005 | 0402 | - | 120nH | 100MHz | 2.5Ohm Max | 150mA | 8 @ 100MHz | - | - | 5% | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784774003 Würth Elektronik | 12 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5848 | - | 295MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 10.8A | Unshielded | - | 10.8A | - | - | - | 330nH | 10kHz | 8mOhm Max | - | - | 15.3A | - | - | - | - | - | 0.191 4.85mm | 5.7912mm | 5.207mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7445830 Würth Elektronik | 925 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 1.5MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD4 | 0.500Lx0.398W 12.70mmx10.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 1.37Ohm | - | - | - | 560mA | Unshielded | - | - | - | - | - | 1mH | - | 1.8Ohm Max | - | - | 1.1A | - | 20% | 560mA | - | - | 0.280 7.11mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744030001 Würth Elektronik | 1181 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 210MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.138Lx0.130W 3.50mmx3.30mm | ±35% | Discontinued | 1 (Unlimited) | - | Wirewound | 95mOhm | 125°C | -40°C | Wirewound | 1A | Shielded | 3.5mm | 1A | - | - | - | 1.2μH | 100kHz | 115mOhm Max | 1A | - | 1.1A | - | 35% | 1A | - | 950μm | 0.041 1.05mm | 3.5052mm | 3.302mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74405020022 Würth Elektronik | 140 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | 53MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.25A | Semi-Shielded | - | - | - | - | - | 2.5μH | - | 170mOhm Max | - | - | 2.15A | - | 20% | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744307022 Würth Elektronik | 4089 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 400MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.291Lx0.283W 7.40mmx7.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 26A | Shielded | - | 26A | - | - | - | 220nH | 100kHz | 0.29mOhm | 29A | - | 29A | - | 20% | 29A | - | 7mm | 0.283 7.20mm | 7.3914mm | 7.1882mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447798050 Würth Elektronik | 191 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 172MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 18.5A | Shielded | - | 18.5A | - | - | 5.8mm | 500nH | 100kHz | 2.65mOhm Max | 9.5A | - | 18A | - | 30% | 18.5A | - | 6.4008mm | 0.252 6.40mm | 10.2108mm | 10.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760339A Würth Elektronik | 8404 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | 32.006612mg | 60MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 200mA | Unshielded | - | 200mA | - | - | - | 3.9μH | 7.96MHz | 2.5Ohm Max | 200mA | 15 @ 7.96MHz | - | 15 | 5% | - | - | 1.2mm | 0.058 1.48mm | 2.286mm | 1.7018mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760156A Würth Elektronik | 1109 |
| Datasheet | 9 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | 1.6GHz | 200MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 500mA | Unshielded | - | - | - | - | - | 56nH | - | 150mOhm Max | - | 60 @ 500MHz | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744771270 Würth Elektronik | 550 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 3.4MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 460mOhm | 125°C | -40°C | Wirewound | 890mA | Shielded | 12mm | 890mA | - | - | - | 270μH | 1kHz | 460mOhm Max | 890mA | - | 1A | - | 20% | 890mA | 460mOhm | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447221102 Würth Elektronik | 73 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | 1MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIF | 0.433Dia 11.00mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 750mA | Unshielded | - | 750mA | - | - | - | 1mH | 10kHz | 980mOhm Max | - | - | 900mA | - | 5% | 750mA | - | - | 0.669 17.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437349470 Würth Elektronik | 464 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 7050 | - | 7.3MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.299Lx0.272W 7.60mmx6.90mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 1.45A | Shielded | - | - | - | - | - | 47μH | - | 330mOhm Max | - | - | 2.45A | - | 20% | - | - | - | 0.197 5.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74435580330 Würth Elektronik | 141 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2212 | - | 26.5MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 29A | Shielded | - | 29A | - | - | - | 3.3μH | 100kHz | 1.7mOhm | - | - | 45A | - | 20% | - | - | - | 0.488 12.40mm | 22.5044mm | 21.9964mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74439370100 Würth Elektronik | 179 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 8MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.646Lx0.606W 16.40mmx15.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 11.5A | Shielded | - | - | - | - | - | 10μH | - | 6.5mOhm | - | - | 35.8A | - | 20% | 11.5A | - | - | 0.394 10.00mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7447916 Würth Elektronik | 1271 | - | - | 9 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | 41MHz | 10MHz | Nickel Zinc Ferrite (NiZn) | -55°C~125°C | - | WE-MI | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -55°C | - | 50mA | Unshielded | 1.6mm | - | - | - | - | 4.7μH | 10MHz | 900mOhm Max | 50mA | 45 @ 10MHz | - | 45 | - | - | - | 1.1mm | 0.051 1.30mm | 3.2mm | 1.6mm | - | ROHS3 Compliant | - | - | ||
![]() 74439369033 Würth Elektronik | 28 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 19MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.457Lx0.413W 11.60mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 15A | Shielded | - | 15A | - | - | - | 3.3μH | - | 3.4mOhm | - | - | 29A | - | 20% | 15A | - | - | 0.358 9.10mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74477020W Würth Elektronik | 46 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 5.2MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PDW | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.2A | Shielded | - | 2.2A | - | - | - | 100μH | 100kHz | 220mOhm Max | 2.2A | - | 2.4A | - | 20% | 2.2A | - | 8.5mm | 0.335 8.50mm | 11.9888mm | 11.9888mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744777930 Würth Elektronik | 2738 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7345 | - | 2.3MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 6Ohm | 125°C | -40°C | Wirewound | 200mA | Shielded | 7.3mm | 200mA | - | - | - | 1mH | 1kHz | 6Ohm Max | 200mA | - | 250mA | - | 20% | 200mA | 6Ohm | 1.5mm | 0.177 4.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | - | AEC-Q200 |