- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Current - Saturation | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744777930 Würth Elektronik | 2738 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7345 | 2.3MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 6Ohm | 125°C | -40°C | Wirewound | 200mA | Shielded | 7.3mm | 200mA | - | - | - | - | 1mH | 1kHz | 6Ohm Max | 200mA | 250mA | 20% | 200mA | 6Ohm | - | 1.5mm | 0.177 4.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 78438323033 Würth Elektronik | 2408 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2510 | 50MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 1.25A | Shielded | - | 1.25A | - | 2520 | 1008 | - | 3.3μH | 100kHz | 264mOhm Max | - | 2.1A | - | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744732102 Würth Elektronik | 63 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | 1.8MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±5% | Active | 1 (Unlimited) | Radial | Wirewound | 3.4Ohm | 125°C | -40°C | Wirewound | 330mA | Unshielded | - | 330mA | - | - | - | 5mm | 1mH | 1kHz | 3.4Ohm Max | 330mA | 600mA | 5% | 330mA | - | - | 7.493mm | 0.295 7.50mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 784771102 Würth Elektronik | 102 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1260 | 1.9MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 480mA | Shielded | - | 480mA | - | - | - | - | 1mH | 100kHz | 1.705Ohm Max | - | 530mA | - | - | - | - | - | 0.248 6.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 784776182 Würth Elektronik | 545 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | 7MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.11A | Unshielded | - | 1.11A | - | - | - | - | 82μH | 10kHz | 250mOhm Max | - | 1.17A | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744043331 Würth Elektronik | 392 | - | Datasheet | 10 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | 1919 | 4.3MHz | 100kHz | Ferrite | -40°C~125°C | - | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 285mA | Shielded | - | - | - | - | - | - | 330μH | - | 1.7Ohm Max | - | 170mA | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74457033 Würth Elektronik | 147 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 39MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 9A | Unshielded | 15mm | 9A | - | - | - | - | 3.3μH | 100kHz | 9mOhm Max | 9A | 17A | - | - | - | - | 7mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | - | ROHS3 Compliant | - | - | ||
![]() 74405031022 Würth Elektronik | 2278 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3012 | 46MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.118Lx0.106W 3.00mmx2.70mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.75A | Semi-Shielded | - | - | - | - | - | - | 2.2μH | - | 108mOhm Max | - | 3.35A | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74406032015 Würth Elektronik | 732 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3818 | 215MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.25A | Shielded | - | - | - | - | - | - | 1.5μH | - | 39mOhm Max | - | 1.92A | 30% | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74405042033 Würth Elektronik | 8513 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | 27MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.157Lx0.146W 4.00mmx3.70mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.3A | Semi-Shielded | - | - | - | - | - | - | 3.3μH | - | 72mOhm Max | - | 5.9A | 20% | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74408942082 Würth Elektronik | 566 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | 26MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.4A | Shielded | - | 1.4A | - | 4848 | 1919 | - | 8.2μH | 100kHz | 134mOhm Max | 2.2A | 2.2A | 20% | 1.4A | - | - | 2.8mm | 0.118 3.00mm | 4.8006mm | 4.8006mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744750530100 Würth Elektronik | 125 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | -40°C~125°C | Tray | WE-FAMI | 0.583Dia 14.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 8.9A | Shielded | - | 8.9A | - | - | - | - | 10μH | 100kHz | 9.5mOhm Max | - | 12.4A | 20% | 8.9A | - | - | - | 0.433 11.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447034 Würth Elektronik | 218 |
| Datasheet | 20 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | Ferrite | -40°C~105°C | Bulk | WE-FI | 0.512Diax0.256W 13.00mmx6.50mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 105°C | -40°C | - | 1A | Unshielded | 6.5mm | 1A | - | - | - | 4.5mm | 43μH | 10kHz | 60mOhm Max | 1A | - | 20% | 1A | - | 13mm | - | - | 13mm | 10.4902mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 78438335068 Würth Elektronik | 34 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 3015 | 25MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 1.1A | Shielded | - | 1.1A | - | 3030 | 1212 | - | 6.8μH | 100kHz | 287mOhm Max | - | 2.4A | - | - | - | - | - | 0.059 1.50mm | 2.9972mm | 2.9972mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 784777471 Würth Elektronik | 74 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7345 | 2.9MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 350mA | Shielded | - | 350mA | - | - | - | - | 470μH | 100kHz | 2.72Ohm Max | - | 380mA | - | - | - | - | - | 0.169 4.30mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 784776212 Würth Elektronik | 83 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | 6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 940mA | Unshielded | - | 940mA | - | - | - | - | 120μH | 10kHz | 400mOhm Max | - | 990mA | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744313068 Würth Elektronik | 587 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1335 | 90MHz | - | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 22A | Shielded | - | 22A | - | - | - | - | 680nH | 100kHz | 1.58mOhm | 22A | 40A | 20% | 22A | - | - | 3.3mm | 0.138 3.50mm | 12.8016mm | 12.8mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744373770068 Würth Elektronik | 548 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 51MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 17.5A | Shielded | 12.6mm | 17.5A | 51MHz | - | - | - | 680nH | 100kHz | 2.2mOhm Max | 17.5A | 27A | 20% | - | 2.2mOhm | - | 3.3mm | 0.138 3.50mm | 13.5mm | 12.6mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744323068 Würth Elektronik | 519 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1030 | 51MHz | - | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.417Lx0.417W 10.60mmx10.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 14A | Shielded | 10.6mm | 14A | - | - | - | - | 680nH | 100kHz | 4.79mOhm | 14A | 21A | 20% | - | 4.79Ohm | - | 2.8mm | 0.122 3.10mm | 10.6mm | 10.6mm | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744373460082 Würth Elektronik | 925 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 60MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 9A | Shielded | 6.6mm | 9A | 60MHz | - | - | - | 820nH | 100kHz | 8mOhm Max | 9A | 24A | 20% | 9A | 8mOhm | - | 2.8mm | 0.118 3.00mm | 7.3mm | 6.6mm | Unknown | ROHS3 Compliant | - | - |