- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744777127 Würth Elektronik | 572 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | - | 15MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 1.24A | Shielded | 7.3mm | - | - | - | - | - | 27μH | - | 150mOhm Max | 1.24A | - | 1.55A | - | 20% | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74477128 Würth Elektronik | 646 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.1MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.34Ohm | 125°C | -40°C | Wirewound | 510mA | Shielded | 12mm | 510mA | - | - | - | - | 820μH | 1kHz | 1.34Ohm Max | 510mA | - | 600mA | - | 20% | 510mA | 1.34Ohm | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() 7440690016 Würth Elektronik | 210 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 85MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.1A | Shielded | - | 3.1A | - | - | - | - | 1.6μH | 100kHz | 35mOhm Max | 3.1A | - | 3.3A | - | 20% | - | - | 1.35mm | 0.059 1.50mm | 8.001mm | 8.001mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74437349082 Würth Elektronik | 136 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 15MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 3.3A | Shielded | - | - | - | - | - | - | 8.2μH | - | 63mOhm Max | - | - | 9A | - | 20% | - | - | - | 0.197 5.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744778215 Würth Elektronik | 43 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 7.2MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 560mA | Shielded | - | - | - | - | - | - | 150μH | - | 1.27Ohm Max | - | - | 530mA | - | - | - | - | - | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744089430039 Würth Elektronik | 542 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 160MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 4.2A | Shielded | - | - | - | - | - | - | 390nH | - | 16mOhm Max | - | - | 9.3A | - | - | - | - | - | 0.161 4.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744089430022 Würth Elektronik | 1664 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 250MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 5A | Shielded | 4.8mm | 5A | - | - | - | - | 220nH | 100kHz | 14mOhm Max | 5A | - | 13A | - | 30% | 5A | - | 3.8mm | 0.161 4.10mm | 4.8mm | 4.8006mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447779003 Würth Elektronik | 13006 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7345 | - | - | 38MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 30mOhm | 125°C | -40°C | Wirewound | 3.3A | Shielded | 7.3mm | 3.3A | - | - | - | 4mm | 3.3μH | 1kHz | 30mOhm Max | 3.3A | - | 4.5A | - | 20% | 3.3A | 30mOhm | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74476401 Würth Elektronik | 919 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | 380MHz | 7.96MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | - | 105°C | -40°C | - | 400mA | Unshielded | 2.5mm | - | - | - | - | - | 1μH | - | 700mOhm Max | 400mA | 30 @ 7.96MHz | - | - | 10% | - | - | 2.2mm | 0.094 2.40mm | 3.2mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744758339A Würth Elektronik | 1622 |
| Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | 105MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFH | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 420mA | Unshielded | - | 420mA | - | 2520 | 1008 | - | 3.9μH | 7.96MHz | 1.5Ohm Max | 420mA | 20 @ 7.96MHz | - | 20 | 5% | - | - | 990.6μm | 0.075 1.90mm | 2.5908mm | 2.1082mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74454068 Würth Elektronik | 175 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 33MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 41mOhm | 125°C | -40°C | - | 2.2A | Shielded | - | 2.2A | - | - | - | - | 7μH | 100kHz | 55mOhm Max | 2.2A | - | 4.1A | - | 20% | 2.2A | - | 4.8768mm | 0.205 5.20mm | 12.7mm | 10.0076mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744758382A Würth Elektronik | 1181 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | 50MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFH | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | - | 320mA | Unshielded | - | 320mA | - | 2520 | 1008 | - | 8.2μH | 7.96MHz | 2.6Ohm Max | 320mA | 20 @ 7.96MHz | - | 20 | 5% | - | - | 990.6μm | 0.075 1.90mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744383340056 Würth Elektronik | 813 | - | Datasheet | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | - | 108MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Discontinued | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 3.6A | Shielded | 3mm | 3.6A | - | 3030 | 1212 | - | 560nH | 100kHz | 34.8mOhm Max | 3.6A | - | 8.5A | - | 30% | 3.6A | 29mOhm | 1.2mm | 0.047 1.20mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74454010 Würth Elektronik | 645 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 25MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 48mOhm | 125°C | -40°C | - | 2A | Shielded | 10mm | 2A | - | - | - | - | 10μH | - | 65mOhm Max | 2A | - | 3.2A | - | 20% | 2A | 48mOhm | 4.9mm | 0.205 5.20mm | 12.7mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74479887124C Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 120MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 3.8A | Shielded | - | 3.8A | - | 2520 | 1008 | - | 240nH | 1MHz | 24mOhm | - | 15 @ 1MHz | 5A | - | 20% | 3.8A | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760262C Würth Elektronik | 465 | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 188MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 2.5Ohm | 125°C | -40°C | Ceramic, Wirewound | 400mA | Unshielded | 1.7mm | 400mA | 50MHz | 2012 | 0805 | - | 620nH | 50MHz | 2.7Ohm Max | 400mA | 23 @ 50MHz | - | 23 | 5% | - | 2.7Ohm | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744778002 Würth Elektronik | 436 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 67MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 4.02A | Shielded | 7.3mm | - | - | - | - | - | 2.2μH | - | 20mOhm Max | 4.8A | - | 4.8A | - | 20% | - | - | 3.2mm | 0.134 3.40mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7687779221 Würth Elektronik | 415 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 4.9MHz | - | - | -40°C~125°C | Cut Tape (CT) | WE-PD HV | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 560mA | Shielded | 7.3mm | 560mA | - | - | - | - | 220μH | 100kHz | 1.3Ohm Max | 560mA | - | 500mA | - | 20% | 560mA | 1.1Ohm | 4.5mm | 0.177 4.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744761127C Würth Elektronik | In Stock | - | - | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | 2.8GHz | 250MHz | Ceramic | -40°C~125°C | - | WE-KI | 0.063Lx0.041W 1.60mmx1.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 600mA | Unshielded | - | - | - | - | - | - | 27nH | - | 200mOhm Max | - | 35 @ 250MHz | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744760068C Würth Elektronik | 63 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 5.5GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 100mOhm | 125°C | -40°C | Ceramic | 600mA | Unshielded | 1.7mm | 600mA | 1GHz | 2012 | 0805 | - | 6.8nH | 1GHz | 110mOhm Max | 600mA | 50 @ 1GHz | - | 50 | 5% | - | 110mOhm | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | - |