- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Saturation Current | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74437336015 Würth Elektronik | 163 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5030 | - | - | 45MHz | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 5.6A | Shielded | - | 5.6A | - | - | - | - | 1.5μH | 100kHz | 25mOhm Max | - | - | 11A | - | - | 20% | 5.6A | - | - | - | 0.118 3.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760256A Würth Elektronik | 568 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | - | 32.006612mg | 340MHz | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | - | 450mA | Unshielded | - | 450mA | - | 2012 | 0805 | - | 560nH | 25.2MHz | 1.1Ohm Max | 450mA | 45 @ 100MHz | - | 45 | - | 5% | - | - | 450mA | 1.27mm | 0.058 1.48mm | 2mm | 1.25mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744764903 Würth Elektronik | 913 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 79MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.134Lx0.098W 3.40mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.05A | Unshielded | - | 1.05A | - | - | - | - | 3.3μH | 1.25MHz | 325mOhm Max | 1.05A | 25 @ 1.25MHz | - | - | - | 20% | - | - | - | - | 0.094 2.40mm | 3.4036mm | 2.4892mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744316047 Würth Elektronik | 4156 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5040 | - | - | 280MHz | - | -40°C~150°C | Cut Tape (CT) | WE-HCI | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 150°C | -40°C | Wirewound | 15A | Shielded | - | 15A | - | - | - | - | 470nH | 100kHz | 2.75mOhm | - | - | 16A | - | - | 20% | 15A | - | - | - | 0.169 4.30mm | 5.5118mm | 5.3086mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74456025 Würth Elektronik | 945 |
| - | - | Surface Mount | - | L | 2 | - | - | - | 65MHz | Ferrite | - | Cut Tape | - | - | 20% | - | - | - | - | 8.9mOhm | 125°C | -40°C | - | - | - | 10mm | - | - | - | - | - | 2.5 μH | - | - | 5.8A | - | 10A | - | 12mOhm | 20% | 5.8A | - | - | 5mm | - | 12.7mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 7447798110 Würth Elektronik | 163 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 104MHz | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 16.5A | Shielded | 10.2mm | 16.5A | - | - | - | 5.8mm | 1.1μH | 100kHz | 3.5mOhm Max | 9.25A | - | 16A | - | - | 30% | 16.5A | - | - | 6.4mm | 0.252 6.40mm | 10.2mm | 10.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744771239 Würth Elektronik | 118 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 2.8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 680mA | Shielded | - | - | - | - | - | - | 390μH | - | 690mOhm Max | - | - | 850mA | - | - | 20% | - | - | - | - | 0.236 6.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7440680150 Würth Elektronik | 481 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 213mOhm | 125°C | -40°C | Wirewound | 1.1A | Shielded | - | 1.1A | - | - | - | - | 15μH | 100kHz | 240mOhm Max | 1.1A | - | 800mA | - | - | 20% | 1.1A | - | - | 1.1mm | 0.047 1.20mm | 8mm | 8mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 74476016C Würth Elektronik | 1119 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 1.45GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 340mOhm | 125°C | -40°C | Ceramic, Wirewound | 500mA | Unshielded | 1.7mm | 500mA | 500MHz | 2012 | 0805 | - | 68nH | 500MHz | 380mOhm Max | 500mA | 50 @ 500MHz | - | 50 | - | 5% | - | 380mOhm | - | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744306025 Würth Elektronik | 663 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 400MHz | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.413Lx0.406W 10.50mmx10.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 25A | Shielded | - | 26A | - | - | - | - | 250nH | 100kHz | 0.26mOhm | 26A | - | 32A | - | - | 20% | 26A | - | - | 4.9784mm | 0.217 5.50mm | 10.4902mm | 10.287mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744323220 Würth Elektronik | 106 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1030 | - | - | 36MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.417Lx0.417W 10.60mmx10.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 9A | Shielded | 10.6mm | 9A | - | - | - | - | 2.2μH | 100kHz | 11.38mOhm | 9A | - | 15A | - | - | 20% | 9A | 11.38Ohm | - | 2.8mm | 0.122 3.10mm | 10.6mm | 10.6mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74406800056 Würth Elektronik | 490 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 150MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.4A | Shielded | - | 3.4A | - | - | - | - | 560nH | 100kHz | 28mOhm Max | 3.4A | - | 4A | - | - | 30% | 3.4A | - | - | 1.1mm | 0.047 1.20mm | 8mm | 8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404031150A Würth Elektronik | 375 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 46MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 810mA | Shielded | - | 810mA | - | - | - | - | 15μH | 100kHz | 403mOhm | - | - | 530mA | - | - | 20% | 810mA | - | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744766903 Würth Elektronik | 540 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | 61MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.3A | Unshielded | - | 1.3A | - | - | - | - | 3.3μH | 1.45MHz | 195mOhm Max | 1.3A | 30 @ 1.45MHz | - | - | - | 10% | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.175mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404054010 Würth Elektronik | 288 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5040 | - | - | 187MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.9A | Shielded | - | 4.9A | - | - | - | - | 1μH | 100kHz | 12mOhm | 4.9A | - | 8A | - | - | 30% | 4.9A | - | - | 4mm | 0.157 4.00mm | 5.0038mm | 5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784777220 Würth Elektronik | 837 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7345 | - | - | 18.5MHz | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.4A | Shielded | - | 1.4A | - | - | - | - | 22μH | 100kHz | 215mOhm Max | - | - | 1.8A | - | - | - | - | - | - | - | 0.169 4.30mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 784771470 Würth Elektronik | 388 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1260 | - | - | 10.1MHz | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.3A | Shielded | - | 2.3A | - | - | - | - | 47μH | 100kHz | 77mOhm Max | - | - | 2.5A | - | - | - | - | - | - | - | 0.248 6.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74439344010 Würth Elektronik | 909 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 59MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.262Lx0.254W 6.65mmx6.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 12A | Shielded | - | - | - | - | - | - | 1μH | - | 5.5mOhm | - | - | 27.5A | - | - | 20% | 12A | - | - | - | 0.130 3.30mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74477130W Würth Elektronik | 46 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1.9MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PDW | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 430mA | Shielded | - | 430mA | - | - | - | - | 1mH | 100kHz | 1.53Ohm Max | 430mA | - | 500mA | - | - | 20% | 430mA | - | - | 6.5mm | 0.256 6.50mm | 11.9888mm | 11.9888mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74477030W Würth Elektronik | 46 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1.8MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PDW | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 600mA | Shielded | - | 600mA | - | - | - | - | 1mH | 100kHz | 1.82Ohm Max | 600mA | - | 700mA | - | - | 20% | 600mA | - | - | 8.5mm | 0.335 8.50mm | 11.9888mm | 12mm | Unknown | ROHS3 Compliant | - | - |