- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7440320018 Würth Elektronik | 1315 |
| Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | 15.989131mg | 60MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 640mA | Unshielded | - | 640mA | - | 3225 | 1210 | - | 1.8μH | 1MHz | 140mOhm Max | 640mA | 20 @ 1MHz | 2A | 20 | 20% | 640mA | - | - | 2mm | 0.091 2.30mm | 3.2004mm | 2.4892mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7440320015 Würth Elektronik | 1126 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | 15.989131mg | 75MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 660mA | Unshielded | - | 660mA | - | 3225 | 1210 | - | 1.5μH | 1MHz | 130mOhm Max | 660mA | 20 @ 1MHz | 2.1A | 20 | 20% | 660mA | - | - | 1.9812mm | 0.091 2.30mm | 3.2004mm | 2.4892mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447640033 Würth Elektronik | 994 |
| Datasheet | 12 Weeks | - | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | 300MHz | 25.2MHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | - | - | Wirewound | 400mOhm | - | - | - | 450mA | Unshielded | - | - | - | - | - | - | 330nH | - | 400mOhm Max | 450mA | 30 @ 25.2MHz | - | - | 10% | - | - | - | - | 0.094 2.40mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744383210047 Würth Elektronik | 44 |
| Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | 32.006612mg | 165MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Discontinued | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 2.2A | Shielded | 2mm | 2.2A | - | 2520 | 1008 | - | 470nH | 100kHz | 95mOhm Max | 2.2A | - | 3.7A | - | 30% | 2.2A | 76mOhm | - | 600μm | 0.024 0.60mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447745039 Würth Elektronik | 44 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | 48MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.8A | Unshielded | - | - | - | - | - | - | 3.9μH | - | 54mOhm Max | - | - | 2.6A | - | 20% | - | - | - | - | 0.091 2.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447452683 Würth Elektronik | 64 |
| Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | 160kHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.374Dia 9.50mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 50mA | Unshielded | - | 50mA | - | - | - | - | 68mH | - | 106Ohm Max | - | - | 70mA | - | 5% | - | - | - | - | 0.532 13.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744373680039 Würth Elektronik | 448 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 101MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 20.5A | Shielded | 10mm | 20.5A | 101MHz | - | - | - | 390nH | 100kHz | 1.3mOhm Max | 20.5A | - | 63A | - | 20% | - | 1.3MOhm | - | 3.8mm | 0.161 4.10mm | 11mm | 10mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744373680045 Würth Elektronik | 203 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 82MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 20A | Shielded | 10mm | 20A | 82MHz | - | - | - | 450nH | 100kHz | 1.5mOhm Max | 20A | - | 50A | - | 20% | - | 1.5MOhm | - | 3.8mm | 0.161 4.10mm | 11mm | 10mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74476603 Würth Elektronik | 948 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | 138MHz | 7.96MHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | - | - | Wirewound | - | 105°C | -40°C | - | 355mA | Unshielded | 3.2mm | - | - | - | - | - | 3.3μH | - | 800mOhm Max | 355mA | 50 @ 7.96MHz | - | - | 10% | - | - | - | 3.2mm | 0.142 3.60mm | 4.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744786139A Würth Elektronik | 4059 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | 1.4GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 400mA | Unshielded | - | 400mA | - | 1608 | 0603 | - | 39nH | 100MHz | 700mOhm Max | 400mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404042101 Würth Elektronik | 61 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 8MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 420mA | Shielded | - | 420mA | - | - | - | - | 100μH | 100kHz | 1.43Ohm | - | - | 560mA | - | 20% | - | - | - | - | 0.071 1.80mm | 3.9878mm | 3.9878mm | - | ROHS3 Compliant | - | - | ||
![]() 74437529203330 Würth Elektronik | 47 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | 2920 | - | 7.1MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.102Lx0.984W 28.00mmx25.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 20.2A | Shielded | - | - | - | - | - | - | 33μH | - | 6.9mOhm | - | - | 15.4A | - | 20% | - | - | - | - | 0.807 20.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744373240056 Würth Elektronik | 2347 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 104MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 6A | Shielded | 4.06mm | 6A | 104MHz | - | - | - | 560nH | 100kHz | 16mOhm Max | 6A | - | 10.5A | - | 20% | 6A | 16mOhm | - | 1.8mm | 0.079 2.00mm | 4.45mm | 4.06mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404054102 Würth Elektronik | 805 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5040 | - | 1.9MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 200mA | Shielded | - | 200mA | - | - | - | - | 1mH | 100kHz | 6Ohm | - | - | 260mA | - | 20% | - | - | - | - | 0.157 4.00mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | - | ||
![]() 74405042068 Würth Elektronik | 37 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | 19MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.157Lx0.146W 4.00mmx3.70mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.9A | Semi-Shielded | - | - | - | - | - | - | 6.8μH | - | 156mOhm Max | - | - | 4.2A | - | 20% | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74438343022 Würth Elektronik | 2411 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | 2010 | 32.006612mg | 70MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.1A | Shielded | - | 1.1A | - | 2016 | 0806 | - | 2.2μH | 100kHz | 270mOhm Max | 1.1A | - | 2.5A | - | 20% | 1.1A | - | - | 1mm | 0.039 1.00mm | 2.0066mm | 1.6002mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443556560 Würth Elektronik | In Stock |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1890 | - | 28MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.720Lx0.717W 18.30mmx18.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 3.7mOhm | 125°C | -40°C | Wirewound | 19A | Shielded | 18.2mm | 19A | - | - | - | - | 5.6μH | 100kHz | 3.7mOhm | 19A | - | 33A | - | 20% | 19A | - | - | 8.9mm | 0.362 9.20mm | 18.3mm | 18.2mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 74476420 Würth Elektronik | 721 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | 12MHz | 796kHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | - | 105°C | -40°C | - | 40mA | Unshielded | 2.5mm | - | - | - | - | - | 100μH | - | 11Ohm Max | 40mA | 20 @ 796kHz | - | - | 10% | - | - | - | 2.2mm | 0.094 2.40mm | 3.2mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74451168 Würth Elektronik | 161 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | 10MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 221mOhm | - | - | - | 400mA | Shielded | - | - | - | - | - | - | 68μH | - | 290mOhm Max | - | - | 120mA | - | 20% | - | - | - | - | 0.115 2.92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447010 Würth Elektronik | 72 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | - | Ferrite | -40°C~105°C | Bulk | WE-FI | 0.728Diax0.374W 18.50mmx9.50mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | 225mOhm | 105°C | -40°C | - | 1A | Unshielded | 9.5mm | 1A | - | - | - | 9mm | 470μH | 10kHz | 225mOhm Max | 1A | - | - | - | 20% | 1A | 225mOhm | 18.5mm | - | - | 18.5mm | 15.0114mm | Unknown | ROHS3 Compliant | - | - |