- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74435581000 Würth Elektronik | 10 | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | 2212 | - | - | 15MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 21A | Shielded | - | - | - | - | - | - | 10μH | - | 3.4mOhm | - | - | 26A | - | 20% | - | - | - | - | 0.488 12.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744761218C Würth Elektronik | 14 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 40mg | 990MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1Ohm | 125°C | -40°C | Ceramic, Wirewound | 250mA | Unshielded | 1.15mm | 250mA | 100MHz | 1608 | 0603 | - | 180nH | 100MHz | 1Ohm Max | 250mA | 25 @ 100MHz | - | 25 | 5% | - | 1Ohm | - | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744766147 Würth Elektronik | 2183 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | 12MHz | 2.52MHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | - | 105°C | -40°C | - | 140mA | Unshielded | 3.2mm | - | - | - | - | - | 47μH | - | 5Ohm Max | 140mA | 50 @ 2.52MHz | - | - | 10% | - | - | - | 3.2mm | 0.142 3.60mm | 4.5mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 784771068 Würth Elektronik | 456 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1260 | - | - | 25.5MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 5.5A | Shielded | - | 5.5A | - | - | - | - | 6.8μH | 100kHz | 21.5mOhm Max | - | - | 6A | - | - | - | - | - | - | 0.248 6.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744914117 Würth Elektronik | 419 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.2GHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.270Lx0.120W 6.86mmx3.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Unshielded | - | 4A | - | - | - | - | 17.5nH | 150MHz | 4.5mOhm Max | - | 100 @ 150MHz | - | - | - | - | - | - | - | 0.125 3.18mm | 6.858mm | 3.048mm | - | ROHS3 Compliant | - | - | ||
![]() 74405024022 Würth Elektronik | 36 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 46MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.6A | Semi-Shielded | - | - | - | - | - | - | 2.2μH | - | 120mOhm Max | - | - | 3A | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74405024033 Würth Elektronik | 2737 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 37MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.3A | Semi-Shielded | - | - | - | - | - | - | 3.3μH | - | 163mOhm Max | - | - | 2.1A | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74405024047 Würth Elektronik | 3019 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 30MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1A | Semi-Shielded | - | - | - | - | - | - | 4.7μH | - | 270mOhm Max | - | - | 1.9A | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7445402 Würth Elektronik | 1221 |
| - | - | - | - | - | 2 | - | - | - | 108MHz | - | - | - | Cut Tape | - | - | - | - | - | - | - | 23mOhm | - | - | - | - | - | - | - | - | - | - | - | 2.2 μH | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 74404052015 Würth Elektronik | 92 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 92MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.3A | Shielded | - | 3.3A | - | - | - | - | 1.5μH | 100kHz | 25.7mOhm | - | - | 4.9A | - | - | - | - | - | - | 0.079 2.00mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | - | ||
![]() 74437321047 Würth Elektronik | 9396 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4012 | - | - | 34MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.160Lx0.160W 4.06mmx4.06mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 1.9A | Shielded | - | 1.9A | - | - | - | - | 4.7μH | 100kHz | 145mOhm Max | - | - | 3.1A | - | 20% | 1.9A | - | - | - | 0.047 1.20mm | 4.064mm | 4.064mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447798620 Würth Elektronik | 883 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 33MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 9.4A | Shielded | 10.2mm | 9.4A | - | - | - | 5.8mm | 6.2μH | 100kHz | 9.5mOhm Max | 7A | - | 6.7A | - | 30% | 9.4A | - | - | 6.4mm | 0.252 6.40mm | 10.2mm | 10.2mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7447732147 Würth Elektronik | 1573 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3521 | - | - | 20MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.138Lx0.118W 3.50mmx3.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 360mA | Unshielded | - | - | - | - | - | - | 47μH | - | 1.33Ohm Max | - | - | 590mA | - | 10% | - | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74402900082 Würth Elektronik | 754 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | - | 32.006612mg | 200MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±35% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 36mOhm | 125°C | -40°C | Wirewound | 2.4A | Shielded | - | 2.4A | - | - | - | - | 820nH | 100kHz | 45mOhm Max | 2.6A | - | 1.8A | - | 35% | 2.4A | - | - | 1.35mm | 0.059 1.50mm | 2.8mm | 2.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74438334047 Würth Elektronik | 385 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | - | 30MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.1A | Shielded | 3mm | 1.1A | - | 3030 | 1212 | - | 4.7μH | 100kHz | 307.8mOhm Max | 1.1A | - | 3.8A | - | 20% | 1.1A | 268mOhm | - | 1.2mm | 0.047 1.20mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74406043027 Würth Elektronik | 2754 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 4828 | - | - | 119MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.93A | Shielded | - | - | - | - | - | - | 2.7μH | - | 32mOhm Max | - | - | 2.07A | - | 30% | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74408942220 Würth Elektronik | 1298 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 14MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 850mA | Shielded | - | 850mA | - | 4848 | 1919 | - | 22μH | 100kHz | 354mOhm Max | 1.3A | - | 1.3A | - | 20% | 850mA | - | - | 2.8mm | 0.118 3.00mm | 4.8006mm | 4.8006mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447412681 Würth Elektronik | 156 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 2.9MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.335Dia 8.50mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 330mA | Unshielded | - | 330mA | - | - | - | 5mm | 680μH | 1kHz | 4Ohm Max | 330mA | - | 350mA | - | 10% | 330mA | - | 8.5mm | - | 0.236 6.00mm | 5.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7447221331 Würth Elektronik | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | 2MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIF | 0.433Dia 11.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.35A | Unshielded | - | 1.35A | - | - | - | - | 330μH | 100kHz | 320mOhm Max | - | - | 1.55A | - | 10% | 1.35A | - | - | - | 0.669 17.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404031068A Würth Elektronik | 2171 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 69MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.29A | Shielded | - | 1.29A | - | - | - | - | 6.8μH | 100kHz | 164mOhm | - | - | 740mA | - | 20% | 1.29A | - | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - |