- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 784775218 Würth Elektronik | 499 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7850 | - | - | 5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 550mA | Unshielded | - | 550mA | - | - | - | 180μH | 10kHz | 710mOhm Max | - | - | 570mA | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744373965056 Würth Elektronik | 444 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 1365 | - | - | 13.7MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.551Lx0.504W 14.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 9.6A | Shielded | - | - | - | - | - | 5.6μH | - | 10mOhm Max | - | - | 25A | - | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 784778068 Würth Elektronik | 1174 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7332 | - | - | 40.7MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.3A | Shielded | - | 2.3A | - | - | - | 6.8μH | 100kHz | 94mOhm Max | - | - | 2.5A | - | - | - | - | - | 0.138 3.50mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744778239 Würth Elektronik | 1511 |
| - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 4.4MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 300mA | Shielded | - | - | - | - | - | 390μH | - | 2.94Ohm Max | - | - | 340mA | - | - | - | - | - | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744782047 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 6GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | 0603 | 0201 | 4.7nH | 100MHz | 500mOhm Max | 300mA | 20 @ 800MHz | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744782018 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 10.5GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | - | - | 1.8nH | 100MHz | 220mOhm Max | 300mA | 17 @ 800MHz | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74478201 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 13GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | - | - | 1nH | 100MHz | 120mOhm Max | 300mA | 17 @ 800MHz | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744765075A Würth Elektronik | 1832 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 20mg | 5.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 104mOhm | 125°C | -40°C | Ceramic, Wirewound | 680mA | Unshielded | 550μm | 680mA | 250MHz | 1005 | 0402 | 7.5nH | 250MHz | 104mOhm Max | 680mA | 25 @ 250MHz | - | 25 | 5% | - | 104mOhm | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74438324012 Würth Elektronik | 822 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2512 | - | 32.006612mg | 80MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 2.4A | Shielded | - | 2.4A | - | 2520 | 1008 | 1.2μH | 100kHz | 80mOhm Max | 2.4A | - | 4.5A | - | 20% | 2.4A | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438335330 Würth Elektronik | 688 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 3015 | - | - | 10MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 500mA | Shielded | 3mm | 500mA | - | 3030 | 1212 | 33μH | 100kHz | 1.33Ohm Max | 500mA | - | 1.3A | - | 20% | 500mA | 1.21Ohm | 1.5mm | 0.059 1.50mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744786022A Würth Elektronik | 11 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 6GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 600mA | Unshielded | - | 600mA | - | 1608 | 0603 | 2.2nH | 100MHz | 100mOhm Max | 600mA | 8 @ 100MHz | - | - | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447629330 Würth Elektronik | 5522 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2520 | - | - | 22MHz | - | Iron Powder | -40°C~105°C | Tape & Reel (TR) | WE-GFH | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | 210mA | Unshielded | - | 210mA | - | - | - | 33μH | 2.52MHz | 5Ohm Max | 210mA | 30 @ 2.52MHz | - | - | 10% | - | - | - | 0.079 2.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760218C Würth Elektronik | 4938 | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 870MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 560mOhm | 125°C | -40°C | Ceramic, Wirewound | 400mA | Unshielded | 1.7mm | 400mA | 250MHz | 2012 | 0805 | 180nH | 250MHz | 960mOhm Max | 400mA | 35 @ 250MHz | - | 35 | 5% | - | 960mOhm | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784777010 Würth Elektronik | 1073 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7345 | - | - | 195MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.7A | Shielded | - | 3.7A | - | - | - | 1μH | 100kHz | 38.5mOhm Max | - | - | 8A | - | - | - | - | - | 0.169 4.30mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74477110W Würth Elektronik | 21 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 21.5MHz | - | Ferrite | -40°C~125°C | Digi-Reel® | WE-PDW | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 5A | Shielded | - | 5A | - | - | - | 10μH | 100kHz | 26mOhm Max | 5A | - | 5.5A | - | 20% | 5A | - | 6.5024mm | 0.256 6.50mm | 11.9888mm | 12mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744373460033 Würth Elektronik | 371 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 124MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 13A | Shielded | - | - | - | - | - | 330nH | - | 3.9mOhm Max | - | - | 38A | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744373770047 Würth Elektronik | 429 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 77MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 19A | Shielded | 12.6mm | 19A | 77MHz | - | - | 470nH | 100kHz | 1.6mOhm Max | 19A | - | 29A | - | 20% | - | 1.6mOhm | 3.3mm | 0.138 3.50mm | 13.5mm | 12.6mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 74404043101A Würth Elektronik | 2349 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 11MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 490mA | Shielded | - | - | - | - | - | 100μH | - | 1.043Ohm | - | - | 290mA | - | 20% | - | - | - | 0.098 2.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74404043047A Würth Elektronik | 145 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 61MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.3A | Shielded | - | - | - | - | - | 4.7μH | - | 46mOhm | - | - | 1.43A | - | 20% | - | - | - | 0.098 2.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74406043068 Würth Elektronik | 325 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 4828 | - | - | 66MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.05A | Shielded | - | - | - | - | - | 6.8μH | - | 64mOhm Max | - | - | 1.52A | - | 30% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - |