- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744030004 Würth Elektronik | 629 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 100MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-TPC | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | 252mOhm | 125°C | -40°C | Wirewound | 480mA | Shielded | 3.5mm | 480mA | - | - | - | - | 4.7μH | 100kHz | 290mOhm Max | 480mA | - | 500mA | - | 30% | 480mA | - | - | 950μm | 0.041 1.05mm | 3.5052mm | 3.302mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404084121 Würth Elektronik | 1485 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | 6MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.15A | Shielded | - | 1.15A | - | - | - | - | 120μH | 100kHz | 347mOhm | - | - | 1.45A | - | - | - | - | - | - | 0.165 4.20mm | 8.001mm | 8.001mm | - | ROHS3 Compliant | - | ||
![]() 7447669139 Würth Elektronik | 109 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | 17MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 460mA | Unshielded | - | 460mA | - | - | - | - | 39μH | 975kHz | 1.35Ohm Max | 460mA | 40 @ 975kHz | - | - | 10% | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | ||
![]() 74437334012 Würth Elektronik | 50 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SMD | 2 | 5020 | - | - | 60MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Discontinued | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 5.2A | Shielded | - | 5.2A | - | - | - | - | 1.2μH | 100kHz | 28mOhm Max | - | - | 11.3A | - | 20% | 5.2A | - | - | - | 0.079 2.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | ||
![]() 744373580022 Würth Elektronik | 68 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | 145MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 22.5A | Shielded | - | 22.5A | - | - | - | - | 220nH | 100kHz | 1.35mOhm Max | - | - | 60A | - | - | - | - | - | - | 0.157 4.00mm | 9.1948mm | 8.509mm | - | ROHS3 Compliant | - | ||
![]() 74479287210 Würth Elektronik | 1479 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 50MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMCI | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 2.4A | Shielded | - | 2.4A | - | 2520 | 1008 | - | 1μH | 1MHz | 66mOhm Max | - | - | 4A | - | 20% | 2.4A | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 744373210022 Würth Elektronik | 650 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4012 | - | - | 230MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.160Lx0.160W 4.06mmx4.06mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 7.7A | Shielded | - | 7.7A | - | - | - | - | 220nH | 100kHz | 8mOhm Max | 7.7A | - | 17A | - | 20% | 7.7A | - | - | 1mm | 0.047 1.20mm | 4.064mm | 4.064mm | Unknown | ROHS3 Compliant | - | ||
![]() 7449152111 Würth Elektronik | 149 |
| Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | 1212 | - | - | 345MHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-ACHC | 0.472Lx0.453W 12.00mmx11.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 32A | Unshielded | - | - | - | - | - | - | 117nH | - | 1.43mOhm Max | - | 211 @ 100MHz | - | - | 20% | - | - | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744775068A Würth Elektronik | 1583 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 33MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.295Lx0.295W 7.50mmx7.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 3.2A | Unshielded | - | 3.2A | - | - | - | - | 6.8μH | 1kHz | 40mOhm Max | 3.2A | 30 @ 7.96MHz | - | 30 | - | - | - | 7.5mm | 5.0038mm | 0.197 5.00mm | 7.493mm | 7.493mm | - | ROHS3 Compliant | - | ||
![]() 744765082A Würth Elektronik | 639 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 652.039032μg | 4.4GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 104mOhm | 125°C | -40°C | Ceramic, Wirewound | 680mA | Unshielded | 550μm | 680mA | 250MHz | 1005 | 0402 | - | 8.2nH | 250MHz | 104mOhm Max | 680mA | 25 @ 200MHz | - | 25 | 5% | - | 104mOhm | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | ||
![]() 74457018 Würth Elektronik | 143 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 50MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 13A | Unshielded | 15mm | 13A | - | - | - | - | 1.8μH | 100kHz | 5mOhm Max | 13A | - | 25A | - | - | - | - | - | 7.0104mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | - | ROHS3 Compliant | - | ||
![]() 74404043033A Würth Elektronik | 2254 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 75MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 3.23A | Shielded | - | - | - | - | - | - | 3.3μH | - | 33mOhm | - | - | 1.75A | - | 20% | - | - | - | - | 0.098 2.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74404084120 Würth Elektronik | 1242 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | 21MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.8A | Shielded | - | 2.8A | - | - | - | - | 12μH | 100kHz | 40mOhm | 2.8A | - | 3.8A | - | 20% | 2.8A | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8mm | Unknown | ROHS3 Compliant | - | ||
![]() 744777001 Würth Elektronik | 1245 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | - | 100MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | -20% +40% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 6.84A | Shielded | 7.3mm | - | - | - | - | - | 1μH | - | 10mOhm Max | 6.84A | - | 10.2A | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74438334010 Würth Elektronik | 1038 | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | - | 80MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 2.75A | Shielded | 3mm | 2.75A | - | 3030 | 1212 | - | 1μH | 100kHz | 50.5mOhm Max | 2.75A | - | 6.6A | - | 20% | 2.75A | 42.1mOhm | - | 1.2mm | 0.047 1.20mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 744383430047 Würth Elektronik | 1565 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | 2010 | - | 32.006612mg | 175MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 2.3A | Shielded | - | 2.3A | - | 2016 | 0806 | - | 470nH | 100kHz | 63mOhm Max | 2.3A | - | 5.25A | - | 30% | 2.3A | - | - | 1mm | 0.039 1.00mm | 2.0066mm | 1.6mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447745076 Würth Elektronik | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 29MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.9A | Unshielded | - | - | - | - | - | - | 7.6μH | - | 105mOhm Max | - | - | 1.8A | - | 20% | - | - | - | - | 0.091 2.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744786047A Würth Elektronik | 4841 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 6GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 600mA | Unshielded | - | 600mA | - | 1608 | 0603 | - | 4.7nH | 100MHz | 200mOhm Max | 600mA | 8 @ 100MHz | - | - | - | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | ||
![]() 7447036 Würth Elektronik | 162 | - | Datasheet | 20 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | - | - | Ferrite | -40°C~105°C | Bulk | WE-FI | 0.551Diax0.295W 14.00mmx7.50mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | 220mOhm | 105°C | -40°C | - | 800mA | Unshielded | 7.5mm | 800mA | - | - | - | 6mm | 220μH | 1kHz | 220mOhm Max | 800mA | - | - | - | 20% | 800mA | 220mOhm | 14mm | - | - | 14mm | 7.493mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404086103 Würth Elektronik | 464 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 8065 | - | - | 411kHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 130mA | Shielded | - | - | - | - | - | - | 10mH | - | 22.8Ohm | - | - | 200mA | - | 20% | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - |