- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7843320100 Würth Elektronik | 186 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1212 | - | - | 81MHz | - | Ferrite | -55°C~150°C | Tape & Reel (TR) | WE-CHSA | 0.480Lx0.480W 12.20mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 22.5A | Shielded | - | - | - | - | - | 1μH | - | 2.4mOhm Max | - | - | 33.7A | - | - | - | - | - | 0.474 12.05mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74479887222C Würth Elektronik | 29724243 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 40MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 1.6A | Shielded | - | 1.6A | - | 2520 | 1008 | 2.2μH | 1MHz | 110mOhm | - | 20 @ 1MHz | 1.5A | - | 20% | 1.6A | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447649015 Würth Elektronik | 210 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 127MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.134Lx0.098W 3.40mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.4A | Unshielded | - | 1.4A | - | - | - | 1.5μH | 1.25MHz | 195mOhm Max | 1.4A | 25 @ 1.25MHz | - | - | 20% | - | - | - | 0.094 2.40mm | 3.4036mm | 2.4892mm | Unknown | ROHS3 Compliant | - | ||
![]() 74406043331 Würth Elektronik | 1999 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 4828 | - | - | 5.8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 340mA | Shielded | - | - | - | - | - | 330μH | - | 1.864Ohm Max | - | - | 220mA | - | 20% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744914128 Würth Elektronik | 419 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1.8GHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.270Lx0.120W 6.86mmx3.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Unshielded | - | 4A | - | - | - | 28nH | 150MHz | 6mOhm Max | - | 105 @ 150MHz | - | - | - | - | - | - | 0.125 3.18mm | 6.858mm | 3.048mm | - | ROHS3 Compliant | - | ||
![]() 744089420039 Würth Elektronik | 146 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 160MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-SPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 4.2A | Shielded | - | 4.2A | - | 4848 | 1919 | 390nH | 100kHz | 17.7mOhm Max | 10.3A | - | 10.3A | - | 30% | 4.2A | - | 2.8mm | 0.118 3.00mm | 4.8006mm | 4.8006mm | Unknown | ROHS3 Compliant | - | ||
![]() 744761020A Würth Elektronik | 296 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 | Ceramic | 30mg | 6.9GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.063Lx0.041W 1.60mmx1.05mm | ±0.2nH | Active | 1 (Unlimited) | - | Wirewound | 80mOhm | 125°C | -40°C | - | 700mA | Unshielded | 1.05mm | 700mA | 250MHz | 1608 | 0603 | 2nH | 250MHz | 80mOhm Max | 700mA | 16 @ 250MHz | - | 16 | - | - | 80mOhm | 1.05mm | 0.049 1.25mm | 1.6mm | 1.05mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447649168 Würth Elektronik | 337 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 14MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.134Lx0.098W 3.40mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 225mA | Unshielded | - | 225mA | - | - | - | 68μH | 1.92MHz | 8.45Ohm Max | 225mA | 45 @ 1.92MHz | - | - | 10% | - | - | - | 0.094 2.40mm | 3.4036mm | 2.4892mm | Unknown | ROHS3 Compliant | - | ||
![]() 74479774215 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | - | 70MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 800mA | Shielded | - | 800mA | - | - | - | 1.5μH | - | 260mOhm | - | 15 @ 1MHz | 300mA | 15 | 20% | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74477820 Würth Elektronik | 1116 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 9MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 620mA | Shielded | - | - | - | - | - | 100μH | - | 790mOhm Max | - | - | 760mA | - | 20% | - | - | - | 0.134 3.40mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744373210047 Würth Elektronik | 3410 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4012 | - | - | 120MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.160Lx0.160W 4.06mmx4.06mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 5.9A | Shielded | - | 5.9A | - | - | - | 470nH | 100kHz | 20mOhm Max | - | - | 9A | - | 20% | 5.9A | - | - | 0.047 1.20mm | 4.064mm | 4.064mm | Unknown | ROHS3 Compliant | - | ||
![]() 744770282 Würth Elektronik | 237 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 2MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 936mOhm | - | - | - | 600mA | Shielded | - | - | - | - | - | 820μH | - | 1.64Ohm Max | - | - | 800mA | - | 20% | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74478227 Würth Elektronik | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 1.8GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 200mA | Unshielded | - | 200mA | - | - | - | 27nH | 100MHz | 2Ohm Max | 200mA | 18 @ 800MHz | - | - | 5% | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | ||
![]() 74437336056 Würth Elektronik | 2098 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 5030 | - | - | 22MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 3.3A | Shielded | - | 3.3A | - | - | - | 5.6μH | 100kHz | 63mOhm Max | - | - | 5.7A | - | 20% | 3.3A | - | - | 0.118 3.00mm | 5.207mm | 5.207mm | Unknown | ROHS3 Compliant | - | ||
![]() 74478210 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 4GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 250mA | Unshielded | - | 250mA | - | - | - | 10nH | 100MHz | 1.2Ohm Max | 250mA | 20 @ 800MHz | - | - | 5% | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | ||
![]() 7440680220 Würth Elektronik | 493 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 350mOhm | 125°C | -40°C | Wirewound | 850mA | Shielded | - | 850mA | - | - | - | 22μH | 100kHz | 395mOhm Max | 850mA | - | 700mA | - | 20% | 850mA | - | 1.1mm | 0.047 1.20mm | 8.001mm | 8.001mm | Unknown | ROHS3 Compliant | - | ||
![]() 74437349056 Würth Elektronik | 353 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 17MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 3.75A | Shielded | - | - | - | - | - | 5.6μH | - | 49mOhm Max | - | - | 10.5A | - | 20% | - | - | - | 0.197 5.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74404064121 Würth Elektronik | 1765 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | - | 5.78MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 790mA | Shielded | - | 790mA | - | - | - | 120μH | 100kHz | 520mOhm | - | - | 980mA | - | - | - | - | - | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | ROHS3 Compliant | - | ||
![]() 744762033A Würth Elektronik | 1729 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | 6GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.102Lx0.083W 2.60mmx2.10mm | ±0.3nH | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | 1A | Unshielded | - | 1A | - | 2520 | 1008 | 3.3nH | 100MHz | 60mOhm Max | 1A | 50 @ 1GHz | - | 50 | - | - | - | 1.6mm | 0.075 1.90mm | 2.5908mm | 2.1082mm | - | ROHS3 Compliant | - | ||
![]() 744043390 Würth Elektronik | 215 | - | Datasheet | 10 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | 1919 | - | - | 14MHz | 100kHz | Ferrite | -40°C~125°C | - | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 795mA | Shielded | - | - | - | - | - | 39μH | - | 250mOhm Max | - | - | 500mA | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - |