- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74404063150 Würth Elektronik | 6559 |
| Datasheet | 35 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6028 | 24MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.45A | Shielded | - | 1.45A | - | - | - | - | 15μH | 100kHz | 125mOhm | 1.45A | - | 1.9A | - | 20% | 1.45A | - | - | - | 2.8mm | 0.110 2.80mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447471332 Würth Elektronik | 36 | - | Datasheet | 22 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | 660kHz | - | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 300mA | Shielded | - | - | - | - | - | - | 3.3mH | - | 4.8Ohm Max | - | - | 250mA | - | - | - | - | - | - | - | 0.453 11.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74479276222C Würth Elektronik | 4772 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | 40MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMCI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 1.6A | Shielded | - | 1.6A | - | 2012 | 0805 | - | 2.2μH | 1MHz | 135mOhm Max | - | - | 2.5A | - | 20% | 1.6A | - | - | - | - | 0.039 1.00mm | 2.0066mm | 1.2446mm | Unknown | ROHS3 Compliant | - | ||
![]() 74406032100 Würth Elektronik | 521 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3818 | 66MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 940mA | Shielded | - | - | - | - | - | - | 10μH | - | 228mOhm Max | - | - | 750mA | - | 20% | - | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7447779147 Würth Elektronik | 812 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7345 | 10.5MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 260mOhm | 125°C | -40°C | - | 1.03A | Shielded | 7.3mm | 1.03A | - | - | - | 4mm | 47μH | 1kHz | 260mOhm Max | 1.03A | - | 1.1A | - | 20% | 1.03A | 260mOhm | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447779233 Würth Elektronik | 614 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | 7345 | 4MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 390mA | Shielded | - | - | - | - | - | - | 330μH | - | 1.86Ohm Max | - | - | 450mA | - | 20% | - | - | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74404042680 Würth Elektronik | 2816 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 9MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 540mA | Shielded | - | 540mA | - | - | - | - | 68μH | 100kHz | 840mOhm | - | - | 630mA | - | 20% | - | - | - | - | - | 0.071 1.80mm | 3.9878mm | 3.9878mm | - | ROHS3 Compliant | - | ||
![]() 74404031470A Würth Elektronik | 2860 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 25MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 480mA | Shielded | - | 480mA | - | - | - | - | 47μH | 100kHz | 1.253Ohm | - | - | 280mA | - | 20% | 480mA | - | - | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 74438356012 Würth Elektronik | 897 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4020 | 52MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 5.8A | Shielded | - | 5.8A | - | - | - | - | 1.2μH | 100kHz | 18mOhm Max | - | - | 9A | - | 20% | 5.8A | 18mOhm | 85°C | - | 2.1mm | 0.083 2.10mm | 4.0894mm | 4.0894mm | Unknown | ROHS3 Compliant | - | ||
![]() 7449150079 Würth Elektronik | 139 | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | 1010 | 422MHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-ACHC | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 23A | Unshielded | - | - | - | - | - | - | 79nH | - | 2.11mOhm Max | - | 184 @ 100MHz | - | - | 20% | - | - | - | - | - | 0.228 5.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74437356010 Würth Elektronik | 1234 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8030 | 44MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.244W 9.20mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 12.5A | Shielded | - | 12.5A | - | - | - | - | 1μH | 100kHz | 8.35mOhm Max | - | - | 25.5A | - | - | - | - | - | - | - | 0.118 3.00mm | 9.1948mm | 6.1976mm | - | ROHS3 Compliant | - | ||
![]() 744775318 Würth Elektronik | 352 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 400kHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-ASI | 0.315Lx0.276W 8.00mmx7.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 57.7Ohm | 125°C | -40°C | Wirewound | 80mA | Unshielded | - | 80mA | - | - | - | 2mm | 18mH | 1kHz | 72Ohm Max | 80mA | - | 50mA | - | 10% | 80mA | - | - | - | 5mm | 0.217 5.50mm | 8.001mm | 7mm | Unknown | ROHS3 Compliant | - | ||
![]() 78477610 Würth Elektronik | 578 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | 22MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.98A | Unshielded | - | 2.98A | - | - | - | - | 10μH | 10kHz | 60mOhm Max | - | - | 3.24A | - | - | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744373770033 Würth Elektronik | 168 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 84MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 24A | Shielded | 12.6mm | 24A | 84MHz | - | - | - | 330nH | 100kHz | 1.05mOhm Max | 24A | - | 35A | - | 20% | - | 1.05mOhm | - | - | 3.3mm | 0.138 3.50mm | 13.5mm | 12.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 744154 Würth Elektronik | 32 |
| Datasheet | 16 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | - | - | 3.1MHz | - | Ferrite | -40°C~105°C | Bulk | WE-SI | 1.260Diax0.610W 32.00mmx15.50mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 85°C | -25°C | - | 6.5A | Unshielded | 15.5mm | 5A | - | - | - | 13mm | 172μH | 10kHz | 55mOhm Max | 5A | - | 2A | - | - | - | 55mOhm | - | 32mm | - | - | - | 15.494mm | - | ROHS3 Compliant | - | ||
![]() 744778610 Würth Elektronik | 4032 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | 2 | - | 40MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.244Lx0.232W 6.20mmx5.90mm | ±25% | Active | 1 (Unlimited) | - | Wirewound | 74mOhm | - | - | - | 2.1A | Shielded | - | - | - | - | - | - | 10μH | - | 88mOhm Max | - | - | 1.8A | - | 25% | - | - | - | - | - | 0.130 3.30mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744383130033 Würth Elektronik | 457 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1610 | 215MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.063Lx0.063W 1.60mmx1.60mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 1.9A | Shielded | - | 1.9A | - | - | - | - | 330nH | 100kHz | 84mOhm Max | 1.9A | - | 4.9A | - | 30% | 1.9A | - | - | - | 1mm | 0.039 1.00mm | 1.6002mm | 1.6mm | Unknown | ROHS3 Compliant | - | ||
![]() 744032120 Würth Elektronik | 148 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | 18MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 290mA | Unshielded | - | 290mA | - | 3225 | 1210 | - | 12μH | 1MHz | 700mOhm Max | 290mA | 35 @ 1MHz | 780mA | 35 | 10% | 290mA | - | - | - | 2mm | 0.091 2.30mm | 3.2004mm | 3.2mm | Unknown | ROHS3 Compliant | - | ||
![]() 7440329100 Würth Elektronik | 1319 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | 26MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 450mA | Unshielded | - | 450mA | - | 3225 | 1210 | - | 10μH | 1MHz | 390mOhm Max | 450mA | - | 600mA | - | 10% | 450mA | - | - | - | 1.55mm | 0.067 1.70mm | 3.2004mm | 2.5mm | Unknown | ROHS3 Compliant | - | ||
![]() 74437321022 Würth Elektronik | 228 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4012 | 55MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.160Lx0.160W 4.06mmx4.06mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 2.5A | Shielded | - | 2.5A | - | - | - | - | 2.2μH | 100kHz | 80mOhm Max | - | - | 7.5A | - | 20% | 2.5A | - | - | - | - | 0.047 1.20mm | 4.064mm | 4.064mm | Unknown | ROHS3 Compliant | - |