- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 784774133 Würth Elektronik | 1670 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5848 | - | - | 14MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.09A | Unshielded | - | 1.09A | - | - | - | - | 33μH | 10kHz | 230mOhm Max | - | - | 1.17A | - | - | - | - | - | - | 0.191 4.85mm | 5.7912mm | 5.207mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 784383230047 Würth Elektronik | 3618 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2510 | - | - | 170MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 3.2A | Shielded | - | 3.2A | - | 2520 | 1008 | - | 470nH | 100kHz | 48mOhm Max | - | - | 5.5A | - | - | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74437321022 Würth Elektronik | 228 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 4012 | - | - | 55MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.160Lx0.160W 4.06mmx4.06mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 2.5A | Shielded | - | 2.5A | - | - | - | - | 2.2μH | 100kHz | 80mOhm Max | - | - | 7.5A | - | 20% | 2.5A | - | - | - | 0.047 1.20mm | 4.064mm | 4.064mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744032101 Würth Elektronik | 81 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | 8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 100mA | Unshielded | - | 100mA | - | 3225 | 1210 | - | 100μH | 1MHz | 6.5Ohm Max | 100mA | 40 @ 796kHz | 250mA | 40 | 10% | 100mA | - | - | 2mm | 0.091 2.30mm | 3.2004mm | 3.2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744764920 Würth Elektronik | 30 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 12MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.134Lx0.098W 3.40mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 160mA | Unshielded | - | 160mA | - | - | - | - | 100μH | 1.92MHz | 10.14Ohm Max | 160mA | 45 @ 1.92MHz | - | - | 10% | - | - | - | - | 0.094 2.40mm | 3.4036mm | 2.4892mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744765122A Würth Elektronik | 3850 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 20mg | 2.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 300mOhm | 125°C | -40°C | Ceramic, Wirewound | 400mA | Unshielded | 550μm | 400mA | 250MHz | 1005 | 0402 | - | 22nH | 250MHz | 300mOhm Max | 400mA | 25 @ 250MHz | - | 25 | 5% | - | 300mOhm | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784778220 Würth Elektronik | 496 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7332 | - | - | 17.2MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.55A | Shielded | - | 1.55A | - | - | - | - | 22μH | 100kHz | 187mOhm Max | - | - | 1.6A | - | - | - | - | - | - | 0.138 3.50mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74458215 Würth Elektronik | 289 | - | - | 18 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | 4.6MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 210mOhm | - | - | - | 1.5A | Unshielded | - | - | - | - | - | - | 150μH | - | 250mOhm Max | - | - | 2.7A | - | 20% | - | - | - | - | 0.280 7.11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447016 Würth Elektronik | 165 | - | Datasheet | 20 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | - | - | Ferrite | -40°C~105°C | Tray | WE-FI | 0.748Diax0.413W 19.00mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 105°C | -40°C | - | 5A | Unshielded | 10.5mm | 5A | - | - | - | 8mm | 29μH | 10kHz | 15mOhm Max | 5A | - | - | - | 20% | 5A | 15mOhm | 18.5mm | - | - | 18.5mm | 15.494mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447033 Würth Elektronik | 227 | - | Datasheet | 20 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | - | - | Ferrite | -40°C~105°C | Bulk | WE-FI | 0.551Diax0.276W 14.00mmx7.00mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 105°C | -40°C | - | 2A | Unshielded | 8mm | 2A | - | - | - | 6mm | 68μH | 10kHz | 55mOhm Max | 2A | - | - | - | 20% | 2A | 55mOhm | 14mm | - | - | 14mm | 10.4902mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74454220 Würth Elektronik | 454 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | 4.5MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 683mOhm | - | - | - | 450mA | Shielded | - | - | - | - | - | - | 220μH | - | 800mOhm Max | - | - | 700mA | - | 10% | - | - | - | - | 0.205 5.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74405031047 Würth Elektronik | 783 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3012 | - | - | 30MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.118Lx0.106W 3.00mmx2.70mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.2A | Semi-Shielded | - | - | - | - | - | - | 4.7μH | - | 235mOhm Max | - | - | 2.5A | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744050200047 Würth Elektronik | 1011 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 159MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.2A | Semi-Shielded | - | - | - | - | - | - | 470nH | - | 49mOhm Max | - | - | 4.7A | - | 20% | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744750230047 Würth Elektronik | 82 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 8010 | - | - | - | - | Ferrite | -40°C~125°C | Tray | WE-FAMI | 0.346Dia 8.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 6.5A | Shielded | - | 6.5A | - | - | - | - | 4.7μH | 100kHz | 12.5mOhm Max | - | - | 9.6A | - | 20% | 6.5A | - | - | - | 0.433 11.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744765139A Würth Elektronik | 4593 |
| Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 652.039032μg | 2.1GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 550mOhm | 125°C | -40°C | Ceramic, Wirewound | 320mA | Unshielded | 550μm | 320mA | 250MHz | 1005 | 0402 | - | 39nH | 250MHz | 550mOhm Max | 320mA | 25 @ 250MHz | - | 25 | 5% | - | 550mOhm | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7441110 Würth Elektronik | 26 | - | Datasheet | 14 Weeks | Wire | Through Hole | Radial, Vertical (Open) | - | - | - | - | 500kHz | 10kHz | Iron Powder | -40°C~105°C | Bulk | WE-SI | 1.181Diax0.571W 30.00mmx14.50mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 85°C | -25°C | - | 1.8A | Shielded | 14.5mm | 1.8A | - | - | - | 12.5mm | 1.619mH | - | 480mOhm Max | 1A | - | 700mA | - | - | - | 480mOhm | 30mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744731680 Würth Elektronik | 249 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 6.3MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 1.5A | Shielded | - | 1.5A | - | - | - | 5mm | 68μH | 1kHz | 200mOhm Max | 890mA | - | 1A | - | 10% | 1.5A | - | - | 7.5mm | 0.295 7.50mm | 7.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 7440690100 Würth Elektronik | 466 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 10MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 112mOhm | 125°C | -40°C | Wirewound | 1.55A | Shielded | - | 1.55A | - | - | - | - | 10μH | 100kHz | 135mOhm Max | 1.55A | - | 1.25A | - | 20% | 1.55A | - | - | 1.35mm | 0.059 1.50mm | 8.001mm | 8.001mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744777239 Würth Elektronik | 1237 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 7345 | - | - | 3.8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 380mA | Shielded | 7.3mm | 380mA | - | - | - | - | 390μH | 1kHz | 2.85Ohm Max | 380mA | - | 420mA | - | 20% | - | - | - | 4.4958mm | 0.177 4.50mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744779168 Würth Elektronik | 67 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | 9.4MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 1.4A | Unshielded | - | 1.4A | - | - | - | 4mm | 68μH | 1kHz | 280mOhm Max | 1.4A | - | 720mA | - | 10% | 1.4A | - | - | 6.5mm | 0.394 10.00mm | 6.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - |