- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744710610 Würth Elektronik | 380 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder (Open) | 2 | - | - | - | 55MHz | - | Ferrite | -40°C~150°C | Tray | WE-SD | 0.339Diax1.012L 8.60mmx25.70mm | ±25% | Active | 1 (Unlimited) | Radial | Wirewound | 6.5MOhm | 150°C | -40°C | - | 10A | Unshielded | - | 10A | 55MHz | - | - | 18mm | 18mm | 6μH | 10kHz | 6.5mOhm | 10A | - | - | - | 25% | - | - | - | - | - | 25.7mm | 18mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744355090 Würth Elektronik | 484 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1350 | - | - | 72MHz | - | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.65mOhm | 155°C | -40°C | Wirewound | 24A | Shielded | 12.8mm | 24A | - | - | - | - | - | 900nH | 100kHz | 1.6mOhm | 24A | - | 28A | - | 20% | 24A | 1.6Ohm | - | 4.7mm | 0.197 5.00mm | 13mm | 12.8mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74405024100 Würth Elektronik | 429 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 20MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 800mA | Semi-Shielded | - | - | - | - | - | - | - | 10μH | 1MHz | 522mOhm Max | - | - | 1.2A | - | 20% | 800mA | 522mOhm | 85°C | 1.2mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74404032100 Würth Elektronik | 1040 | - | Datasheet | 63 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3015 | - | - | 33MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 840mA | Shielded | - | 840mA | - | - | - | - | - | 10μH | 100kHz | 230mOhm | 840mA | - | 870mA | - | 20% | 840mA | - | - | 1.5mm | 0.059 1.50mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744779168 Würth Elektronik | 67 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | 2 | - | - | - | 9.4MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.307Dia 7.80mm | ±10% | Active | 1 (Unlimited) | Radial | Wirewound | - | 125°C | -40°C | Wirewound | 1.4A | Unshielded | - | 1.4A | - | - | - | 4mm | - | 68μH | 1kHz | 280mOhm Max | 1.4A | - | 720mA | - | 10% | 1.4A | - | - | 6.5mm | 0.394 10.00mm | 6.5mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404032330 Würth Elektronik | 83 | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3015 | - | - | 17MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 500mA | Shielded | - | 500mA | - | - | - | - | - | 33μH | 100kHz | 911mOhm | 500mA | - | 540mA | - | 20% | 500mA | - | - | 1.5mm | 0.059 1.50mm | 2.9972mm | 3mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744106 Würth Elektronik | 209 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | 2.1MHz | - | Ferrite | -40°C~105°C | Bulk | WE-SI | 0.689Diax0.315W 17.50mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 85°C | -25°C | - | 1.1A | Unshielded | - | 500mA | - | - | - | - | - | 393μH | 10kHz | 700mOhm Max | - | - | 500mA | - | - | - | - | - | - | - | - | 8.001mm | - | ROHS3 Compliant | - | - | ||
![]() 7447732122 Würth Elektronik | 390 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3521 | - | - | 28MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.138Lx0.118W 3.50mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 530mA | Unshielded | - | - | - | - | - | - | - | 22μH | - | 700mOhm Max | - | - | 840mA | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7445430 Würth Elektronik | 335 |
| - | 12 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | 2.2MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD3 | 0.472Lx0.472W 12.00mmx12.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 2.75Ohm | - | - | - | 220mA | Shielded | - | - | - | - | - | - | - | 2.2μH | - | 3.2Ohm Max | - | - | 350mA | - | 10% | - | - | - | - | 0.205 5.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744766156 Würth Elektronik | 503 |
| Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | 11MHz | 2.52MHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | 5.5Ohm | - | - | - | 135mA | Unshielded | - | - | - | - | - | - | - | 56μH | - | 5.5Ohm Max | 135mA | 50 @ 2.52MHz | - | - | 10% | - | - | - | - | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744766082 Würth Elektronik | 46 |
| Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | 35MHz | 7.96MHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | 1.4Ohm | - | - | - | 270mA | Unshielded | - | - | - | - | - | - | - | 8.2μH | - | 1.4Ohm Max | 270mA | 50 @ 7.96MHz | - | - | 10% | - | - | - | - | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744782039 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 6.8GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | - | - | - | - | 3.9nH | 100MHz | 450mOhm Max | 300mA | 20 @ 800MHz | - | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744782015 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 13GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | - | - | - | - | 1.5nH | 100MHz | 180mOhm Max | 300mA | 17 @ 800MHz | - | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760233C Würth Elektronik | 32 | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 600MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 1.29Ohm | 125°C | -40°C | Ceramic, Wirewound | 310mA | Unshielded | 1.7mm | 310mA | 250MHz | 2012 | 0805 | - | - | 330nH | 250MHz | 1.56Ohm Max | 310mA | 35 @ 250MHz | - | 35 | 5% | - | 1.56Ohm | - | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744383240047 Würth Elektronik | 175 | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2512 | - | 32.006612mg | 145MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 3.4A | Shielded | - | 3.4A | - | 2520 | 1008 | - | - | 470nH | 100kHz | 40mOhm Max | 3.4A | - | 6.25A | - | 30% | 3.4A | - | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404043220A Würth Elektronik | 2470 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 26MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.11A | Shielded | - | - | - | - | - | - | - | 22μH | - | 200mOhm | - | - | 700mA | - | 20% | - | - | - | - | 0.098 2.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744765010A Würth Elektronik | 314 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 20mg | 6GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±0.2nH | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 45mOhm | 125°C | -40°C | Ceramic, Wirewound | 1.36A | Unshielded | 550μm | 1.36A | 250MHz | 1005 | 0402 | - | - | 1nH | 250MHz | 45mOhm Max | 1.36A | 13 @ 250MHz | - | 13 | - | - | 45mOhm | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74438324100 Würth Elektronik | 2721 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2512 | - | 32.006612mg | 23MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 700mA | Shielded | - | 700mA | - | 2520 | 1008 | - | - | 10μH | 100kHz | 780mOhm Max | 700mA | - | 1.4A | - | 20% | 700mA | - | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744765133A Würth Elektronik | 2360 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 20mg | 2.35GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 350mOhm | 125°C | -40°C | Ceramic, Wirewound | 400mA | Unshielded | 550μm | 400mA | 250MHz | 1005 | 0402 | - | - | 33nH | 250MHz | 350mOhm Max | 400mA | 24 @ 250MHz | - | 24 | 5% | - | 350mOhm | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404041101 Würth Elektronik | 903 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 10MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 430mA | Shielded | - | 430mA | - | - | - | - | - | 100μH | 100kHz | 1.697Ohm | - | - | 350mA | - | 20% | - | - | - | - | 0.047 1.20mm | 3.9878mm | 3.9878mm | - | ROHS3 Compliant | - | - |