- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74479974147 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 23MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMMI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 1.8A | Shielded | - | 1.8A | - | 2012 | 0805 | - | - | 470nH | 1MHz | 86mOhm Max | - | - | 2.6A | - | 20% | 1.8A | - | - | - | 0.024 0.60mm | 2.0066mm | 1.2446mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404084470 Würth Elektronik | 1028 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8040 | - | - | 9.8MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.55A | Shielded | - | 1.55A | - | - | - | - | - | 47μH | 100kHz | 136mOhm | 1.55A | - | 1.9A | - | 20% | 1.55A | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8mm | Unknown | ROHS3 Compliant | - | ||
![]() 744711015 Würth Elektronik | 105 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder (Open) | 2 | - | - | - | 37MHz | - | Ferrite | -40°C~150°C | Tray | WE-SD | 0.630Diax1.213L 16.00mmx30.80mm | ±25% | Active | 1 (Unlimited) | Radial | Wirewound | 5.7MOhm | 150°C | -40°C | Wirewound | 15A | Unshielded | - | 15A | 37MHz | - | - | 29.2mm | 29.2mm | 10μH | 10kHz | 5.7mOhm | 15A | - | - | - | 25% | - | - | 14mm | 30.8mm | - | 30.8mm | 29.2mm | Unknown | ROHS3 Compliant | - | ||
![]() 744762310A Würth Elektronik | 228 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | 310MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | 120mA | Unshielded | - | 120mA | - | 2520 | 1008 | - | - | 1μH | 25MHz | 3.3Ohm Max | 120mA | 35 @ 50MHz | - | 35 | - | - | - | - | 990.6μm | 0.075 1.90mm | 2.5908mm | 2.1082mm | - | ROHS3 Compliant | - | ||
![]() 7447669212 Würth Elektronik | 703 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | 9MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 235mA | Unshielded | - | 235mA | - | - | - | - | - | 120μH | 975kHz | 4.35Ohm Max | 235mA | 40 @ 975MHz | - | - | 10% | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.2004mm | Unknown | ROHS3 Compliant | - | ||
![]() 744914122 Würth Elektronik | 642 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.1GHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.270Lx0.120W 6.86mmx3.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Unshielded | - | 4A | - | - | - | - | - | 22nH | 150MHz | 5.2mOhm Max | - | 102 @ 150MHz | - | - | - | - | - | - | - | 0.125 3.18mm | 6.858mm | 3.048mm | - | ROHS3 Compliant | - | ||
![]() 74437349015 Würth Elektronik | 1218 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 35MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 8A | Shielded | 6.6mm | 8A | 35MHz | - | - | - | - | 1.5μH | 100kHz | 9mOhm Max | 8A | - | 14.5A | - | 20% | 8A | 9MOhm | - | 4.8mm | 0.197 5.00mm | 7.3mm | 6.6mm | Unknown | ROHS3 Compliant | - | ||
![]() 744765210A Würth Elektronik | 3310 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 652.039032μg | 1.3GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 2.52Ohm | 125°C | -40°C | Ceramic, Wirewound | 100mA | Unshielded | 550μm | 100mA | 150MHz | 1005 | 0402 | - | - | 100nH | 150MHz | 2.52Ohm Max | 100mA | 20 @ 150MHz | - | 20 | 5% | - | 2.52Ohm | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | ||
![]() 74439358100 Würth Elektronik | 310 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 8080 | - | - | 17MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.346Lx0.327W 8.80mmx8.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 5.8A | Shielded | - | 5.8A | - | - | - | - | - | 10μH | 100kHz | 20mOhm | - | - | 13A | - | 20% | 5.8A | - | - | - | 0.346 8.80mm | 8.7884mm | 8.3058mm | Unknown | ROHS3 Compliant | - | ||
![]() 744917215 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 1.35GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 390mA | Unshielded | - | - | - | - | - | - | - | 150nH | - | 820mOhm Max | - | 38 @ 250MHz | - | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744786131 Würth Elektronik | 160 |
| Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | 1.5GHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 600mA | Unshielded | - | - | - | - | - | - | - | 39nH | - | 850mOhm Max | - | 10 @ 100MHz | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744778928 Würth Elektronik | 635 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 6.54Ohm | 125°C | -40°C | Wirewound | 210mA | Shielded | - | 210mA | - | - | - | - | - | 820μH | 1kHz | 6.54Ohm Max | 210mA | - | 200mA | - | 20% | 210mA | 6.54Ohm | - | 1.5mm | 0.138 3.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 744040520047 Würth Elektronik | 1981 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5020 | - | - | 252MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4.9A | Shielded | - | 4.9A | - | - | - | - | - | 470nH | 100kHz | 13.9mOhm | - | - | 7.97A | - | - | - | - | - | - | 0.079 2.00mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | ||
![]() 744710605 Würth Elektronik | 528 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder (Open) | 2 | - | - | - | 60MHz | - | Ferrite | -40°C~150°C | Tray | WE-SD | 0.272Diax0.807L 6.90mmx20.50mm | ±25% | Active | 1 (Unlimited) | Radial | Wirewound | 11.7MOhm | 150°C | -40°C | Wirewound | 5A | Unshielded | - | 5A | 60MHz | - | - | 14.7mm | 14.8mm | 6μH | 10kHz | 11.7mOhm | 5A | - | - | - | 25% | - | - | 5.9mm | 20.5mm | - | 20.5mm | 14.7mm | Unknown | ROHS3 Compliant | - | ||
![]() S14100033 Würth Elektronik | 47 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tray | WE-FI | 1.181Dia 30.00mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 125°C | -40°C | - | 15A | Unshielded | - | 15A | - | - | - | - | - | 15μH | 100kHz | 5mOhm Max | - | - | - | - | - | - | - | - | - | 0.630 16.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744107 Würth Elektronik | 34 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | 2.5MHz | - | Ferrite | -40°C~105°C | Bulk | WE-SI | 0.886Diax0.472W 22.50mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 85°C | -25°C | - | 1.1A | Unshielded | - | 500mA | - | - | - | - | - | 557μH | 10kHz | 700mOhm Max | - | - | 700mA | - | - | - | - | - | - | - | - | 11.9888mm | - | ROHS3 Compliant | - | ||
![]() 74406042220 Würth Elektronik | 91 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 4818 | - | - | 30MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1A | Shielded | - | - | - | - | - | - | - | 22μH | - | 339.2mOhm | - | - | 680mA | - | 20% | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744306020 Würth Elektronik | 332 |
| Datasheet | 56 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 350MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Cut Tape (CT) | WE-HCM | 0.413Lx0.406W 10.50mmx10.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 25A | Shielded | - | - | - | - | - | - | - | 200nH | - | 0.26mOhm | - | - | 36A | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74404043470A Würth Elektronik | 5533 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 15MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 710mA | Shielded | - | - | - | - | - | - | - | 47μH | - | 492mOhm | - | - | 450mA | - | 20% | - | - | - | - | 0.098 2.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744784222A Würth Elektronik | 6640 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 450MHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 100mA | Unshielded | - | 100mA | - | 1005 | 0402 | - | - | 220nH | 100MHz | 4Ohm Max | 100mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.024 0.60mm | 990.6μm | 508μm | Unknown | ROHS3 Compliant | - |