- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447779270 Würth Elektronik | 1548 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | - | 4.3MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 430mA | Shielded | - | - | - | - | - | 270μH | - | 1.64Ohm Max | - | - | 480mA | - | 20% | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744777925 Würth Elektronik | 1141 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | - | 3.6MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 280mA | Shielded | - | - | - | - | - | 560μH | - | 3.62Ohm Max | - | - | 310mA | - | - | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447789270 Würth Elektronik | 481 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 5.2MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 400mA | Shielded | - | - | - | - | - | 270μH | - | 2.31Ohm Max | - | - | 390mA | - | - | - | - | - | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744771006 Würth Elektronik | 12 | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 27MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 6.25A | Shielded | - | - | - | - | - | 6.8μH | - | 22mOhm Max | - | - | 6.4A | - | 20% | - | - | - | 0.236 6.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447471013 Würth Elektronik | 80 | - | Datasheet | 22 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 100MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 8.5A | Shielded | - | - | - | - | - | 1.3μH | - | 7mOhm Max | - | - | 14A | - | 20% | - | - | - | 0.453 11.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74404032068 Würth Elektronik | 1047 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3015 | - | - | 42MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.16A | Shielded | - | 1.16A | - | - | - | 6.8μH | 100kHz | 120mOhm | 1.16A | - | 940mA | - | 20% | 1.16A | - | 1.5mm | 0.059 1.50mm | 2.9972mm | 3mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744761122A Würth Elektronik | 1701 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 | Ceramic | 30mg | 3GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.063Lx0.041W 1.60mmx1.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | 220mOhm | 125°C | -40°C | - | 700mA | Unshielded | 1.05mm | 700mA | 250MHz | 1608 | 0603 | 22nH | 250MHz | 220mOhm Max | 700mA | 38 @ 250MHz | - | 38 | 5% | - | 220mOhm | 1.05mm | 0.049 1.25mm | 1.6mm | 1.05mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447211682 Würth Elektronik | 30 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | 330kHz | - | - | -40°C~125°C | Tray | WE-TIF | 0.433Dia 11.00mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 260mA | Unshielded | - | 260mA | - | - | - | 6.8mH | 10kHz | 7.4Ohm Max | - | - | 360mA | - | 5% | 260mA | - | - | 0.591 15.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744053270 Würth Elektronik | 197 | - | Datasheet | 12 Weeks | - | Surface Mount | 2323 (5858 Metric) | - | - | - | - | 15MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.05A | Shielded | - | - | - | - | - | 27μH | - | 160mOhm Max | - | - | 800mA | - | 30% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74435581200 Würth Elektronik | 84 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2212 | - | - | 13MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 19A | Shielded | 22.5mm | 19A | - | - | - | 12μH | 100kHz | 4.3mOhm | 19A | - | 25A | - | 20% | 19A | 4.3Ohm | 12mm | 0.488 12.40mm | 22.5mm | 22mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744383230082 Würth Elektronik | 457 | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | 105MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Discontinued | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 2.6A | Shielded | 2mm | 2.6A | - | 2520 | 1008 | 820nH | 100kHz | 69mOhm Max | 2.6A | - | 4.25A | - | 30% | 2.6A | 53mOhm | 1mm | 0.039 1.00mm | 2.5mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744373460047 Würth Elektronik | 2279 |
| Datasheet | 84 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 91MHz | - | Iron Powder | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 11.5A | Shielded | 6.6mm | 11.5A | 91MHz | - | - | 470nH | 100kHz | 4.2mOhm Max | 11.5A | - | 31A | - | 20% | 11.5A | 4.2MOhm | 2.8mm | 0.118 3.00mm | 7.3mm | 6.604mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744750340150 Würth Elektronik | 45 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tray | WE-FAMI | 0.425Dia 10.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 5.6A | Shielded | - | 5.6A | - | - | - | 15μH | 100kHz | 20mOhm Max | - | - | 8.5A | - | 20% | 5.6A | - | - | 0.512 13.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404064560 Würth Elektronik | 1880 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 6045 | - | - | 8.3MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.1A | Shielded | - | - | - | - | - | 56μH | - | 220mOhm | - | - | 1.4A | - | 20% | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744778139 Würth Elektronik | 409 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 14MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.03A | Shielded | - | - | - | - | - | 39μH | - | 320mOhm Max | - | - | 1.1A | - | - | - | - | - | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74405042047 Würth Elektronik | 759 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 25MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.157Lx0.146W 4.00mmx3.70mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.1A | Semi-Shielded | - | - | - | - | - | 4.7μH | - | 108mOhm Max | - | - | 4.9A | - | 20% | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447452331 Würth Elektronik | 97 |
| Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 2.4MHz | - | Ferrite | -40°C~125°C | Tray | WE-TI | 0.374Dia 9.50mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.1A | Unshielded | - | 1.1A | - | - | - | 330μH | - | 470mOhm Max | - | - | 850mA | - | 10% | - | - | - | 0.532 13.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744766920 Würth Elektronik | 373 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | 10MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 275mA | Unshielded | - | 275mA | - | - | - | 100μH | 975kHz | 3.72Ohm Max | 275mA | 40 @ 975kHz | - | - | 10% | - | - | - | 0.134 3.40mm | 4.4958mm | 3.175mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744760315C Würth Elektronik | 38 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 200MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 4.56Ohm | 125°C | -40°C | Ceramic, Wirewound | 130mA | Unshielded | 1.7mm | 130mA | 25MHz | 2012 | 0805 | 1.5μH | 25MHz | 5.3Ohm Max | 130mA | 20 @ 25MHz | - | 20 | 5% | - | 5.28Ohm | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404063033 Würth Elektronik | 1360 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6028 | - | - | 59MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.48A | Shielded | - | 3.48A | - | - | - | 3.3μH | 100kHz | 25mOhm | 3.48A | - | 4.5A | - | 30% | 3.48A | - | 2.8mm | 0.110 2.80mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | - |