- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744765123A Würth Elektronik | 2830 |
| Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 20mg | 2.72GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 214mOhm | 125°C | -40°C | Ceramic, Wirewound | 400mA | Unshielded | 550μm | 400mA | 250MHz | 1005 | 0402 | 23nH | 250MHz | 214mOhm Max | 400mA | 26 @ 250MHz | - | 26 | 5% | - | 214mOhm | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | ||
![]() 7443082012 Würth Elektronik | 2383 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | 1088 | - | - | - | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.402Lx0.319W 10.20mmx8.10mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 60A | Shielded | - | - | - | - | - | 120nH | - | 0.18mOhm | - | - | 94A | - | 10% | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74404042220 Würth Elektronik | 2083 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4018 | - | - | 17MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 700mA | Shielded | - | 700mA | - | - | - | 22μH | 100kHz | 290mOhm | 700mA | - | 1.1A | - | 20% | 700mA | - | 1.8mm | 0.071 1.80mm | 3.9878mm | 3.9878mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447745056 Würth Elektronik | 38 | - | - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 32MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.3A | Unshielded | - | - | - | - | - | 5.6μH | - | 78mOhm Max | - | - | 2.1A | - | 20% | - | - | - | 0.091 2.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74453010 Würth Elektronik | 195 | - | - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 29MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD3 | 0.500Lx0.398W 12.70mmx10.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 117mOhm | - | - | - | 1.24A | Shielded | - | - | - | - | - | 10μH | - | 145mOhm Max | - | - | 2.9A | - | 20% | 1.24A | - | - | 0.118 3.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74438357012 Würth Elektronik | 714 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 51MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 7A | Shielded | - | - | - | - | - | 1.2μH | - | 15.5mOhm Max | - | - | 8.8A | - | 20% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7445530 Würth Elektronik | 73 | - | - | 16 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | 2.2MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD4 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 11.5Ohm | - | - | - | 70mA | Unshielded | - | - | - | - | - | 1mH | - | 13.8Ohm Max | - | - | 100mA | - | 20% | - | - | - | 0.115 2.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7449150111 Würth Elektronik | 117 | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | 1010 | - | - | 374MHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-ACHC | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 22A | Unshielded | - | - | - | - | - | 111nH | - | 2.11mOhm Max | - | 186 @ 100MHz | - | - | 20% | - | - | - | 0.272 6.90mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74457230 Würth Elektronik | 335 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 1.4MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 1.506Ohm | - | - | - | 560mA | Unshielded | - | - | - | - | - | 1mH | - | 1.8Ohm Max | 560mA | - | 1A | - | 10% | 560mA | - | - | 0.307 7.80mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74457268 Würth Elektronik | 325 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 1.8MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 1.002Ohm | - | - | - | 720mA | Unshielded | - | - | - | - | - | 680μH | - | 1.2Ohm Max | 720mA | - | 1.2A | - | 10% | 720mA | - | - | 0.307 7.80mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74404031010A Würth Elektronik | 1317 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 210MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.94A | Shielded | - | 2.94A | - | - | - | 1μH | 100kHz | 31mOhm | - | - | 2.04A | - | 30% | 2.94A | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404031047A Würth Elektronik | 81 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 95MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.4A | Shielded | - | 1.4A | - | - | - | 4.7μH | 100kHz | 139mOhm | - | - | 1A | - | 20% | 1.4A | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 74479876147C Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | 110MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 2.6A | Shielded | - | 2.6A | - | 2016 | 0806 | 470nH | 1MHz | 44mOhm | - | 13 @ 1MHz | 2.6A | - | 20% | 2.6A | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | Unknown | ROHS3 Compliant | - | ||
![]() 74438313015 Würth Elektronik | 3325 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1610 | - | - | 90MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.063Lx0.063W 1.60mmx1.60mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 950mA | Shielded | - | 950mA | - | 1616 | 0606 | 1.5μH | 100kHz | 237mOhm Max | 950mA | - | 2.7A | - | 30% | 950mA | - | 1mm | 0.039 1.00mm | 1.6002mm | 1.6002mm | Unknown | ROHS3 Compliant | - | ||
![]() 74476013C Würth Elektronik | 1056 | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 2.05GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 250mOhm | 125°C | -40°C | Ceramic, Wirewound | 500mA | Unshielded | 1.7mm | 500mA | 500MHz | 2012 | 0805 | 33nH | 500MHz | 270mOhm Max | 500mA | 60 @ 500MHz | - | 60 | 5% | - | 270mOhm | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | ||
![]() 74438324022 Würth Elektronik | 1092 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2512 | - | 32.006612mg | 57MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.6A | Shielded | - | 1.6A | - | 2520 | 1008 | 2.2μH | 100kHz | 141mOhm Max | 1.6A | - | 2.9A | - | 20% | 1.6A | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447713121 Würth Elektronik | 710 |
| Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | 7MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Discontinued | 1 (Unlimited) | - | Wirewound | - | - | - | - | 850mA | Shielded | - | - | - | - | - | 120μH | - | 598mOhm Max | - | - | 1.25A | - | 20% | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74404043151A Würth Elektronik | 81 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 9MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 390mA | Shielded | - | - | - | - | - | 150μH | - | 1.634Ohm | - | - | 270mA | - | 20% | - | - | - | 0.098 2.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74458247 Würth Elektronik | 1107 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 2.3MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 633mOhm | - | - | - | 820mA | Unshielded | - | - | - | - | - | 470μH | - | 850mOhm Max | - | - | 1.6A | - | 20% | 820mA | - | - | 0.280 7.11mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74438334056 Würth Elektronik | 188 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 1212 (3030 Metric) | - | - | 28MHz | - | Metal Composite | -40°C~125°C | Cut Tape (CT) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1A | Shielded | 3mm | 1A | - | 3030 | 1212 | 5.6μH | 100kHz | 389mOhm Max | 1A | - | 3A | - | 20% | 1A | 338mOhm | 1.2mm | 0.047 1.20mm | 3mm | 2.9972mm | Unknown | ROHS3 Compliant | - |