- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744045180 Würth Elektronik | 620 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | 26.988746mg | - | 22MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQ | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 680mA | Unshielded | - | 680mA | - | 4532 | 1812 | 18μH | 1MHz | 600mOhm Max | 680mA | 42 @ 1MHz | 1.1A | 42 | 20% | 680mA | - | 2.6mm | 0.114 2.90mm | 4.4958mm | 4.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784776218 Würth Elektronik | 611 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | - | - | - | 5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 760mA | Unshielded | - | 760mA | - | - | - | 180μH | 10kHz | 630mOhm Max | - | - | 780mA | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447221471 Würth Elektronik | 67 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | - | 1.6MHz | - | Ferrite | -40°C~125°C | Tray | WE-TIF | 0.433Dia 11.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.1A | Unshielded | - | 1.1A | - | - | - | 470μH | 100kHz | 460mOhm Max | - | - | 1.3A | - | 10% | 1.1A | - | - | 0.669 17.00mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447798022 Würth Elektronik | 179 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 337MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 150°C | -40°C | Wirewound | 19A | Shielded | 10.2mm | 19A | - | - | - | 220nH | 100kHz | 1.95mOhm Max | 10.3A | - | 20A | - | 30% | 19A | - | 6.4mm | 0.252 6.40mm | 10.2mm | 10.2mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744762322A Würth Elektronik | 1639 |
| Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | - | 160MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Discontinued | 1 (Unlimited) | - | Wirewound | - | 85°C | -40°C | - | 200mA | Unshielded | - | 200mA | - | 2520 | 1008 | 2.2μH | 7.96MHz | 2.35Ohm Max | 200mA | 20 @ 7.96MHz | - | 20 | 5% | - | - | 990.6μm | 0.075 1.90mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 784776168 Würth Elektronik | 311 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1054 | - | - | - | 8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 1.19A | Unshielded | - | 1.19A | - | - | - | 68μH | 10kHz | 220mOhm Max | - | - | 1.49A | - | - | - | - | - | 0.232 5.90mm | 10.0076mm | 8.9916mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447604C Würth Elektronik | 2035 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | - | 188MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 2.7Ohm | 125°C | -40°C | Ceramic, Wirewound | 190mA | Unshielded | 1.7mm | 190mA | 50MHz | 2012 | 0805 | 680nH | 50MHz | 2.8Ohm Max | 190mA | 23 @ 50MHz | - | 23 | 5% | - | 2.8Ohm | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74404052056 Würth Elektronik | 423 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5020 | - | - | - | 50MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.1A | Shielded | - | 2.1A | - | - | - | 5.6μH | 100kHz | 67.5mOhm | - | - | 2.55A | - | - | - | - | - | 0.079 2.00mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | - | ||
![]() 784777221 Würth Elektronik | 972 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7345 | - | - | - | 3.9MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 500mA | Shielded | - | 500mA | - | - | - | 220μH | 100kHz | 1.13Ohm Max | - | - | 550mA | - | - | - | - | - | 0.169 4.30mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74438357010 Würth Elektronik | 621 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | - | 59MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 7.4A | Shielded | - | - | - | - | - | 1μH | - | 13.5mOhm Max | - | - | 9.6A | - | 20% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744761139C Würth Elektronik | 2832 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 2.012816mg | - | 2.2GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 210mOhm | 125°C | -40°C | Ceramic, Wirewound | 600mA | Unshielded | 1.15mm | 600mA | 250MHz | 1608 | 0603 | 39nH | 250MHz | 210mOhm Max | 600mA | 36 @ 250MHz | - | 36 | 5% | - | 210mOhm | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74404086151 Würth Elektronik | 507 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 8065 | - | - | - | 3.2MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.2A | Shielded | - | - | - | - | - | 150μH | - | 355mOhm | - | - | 1.8A | - | 20% | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74437429203330 Würth Elektronik | 114 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | 2920 | - | - | - | 8MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.102Lx0.984W 28.00mmx25.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 13A | Shielded | - | - | - | - | - | 33μH | - | 15.3mOhm | - | - | 16.3A | - | 20% | - | - | - | 0.807 20.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74404054221 Würth Elektronik | 1301 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 5040 | - | - | - | 4.5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 500mA | Shielded | - | - | - | - | - | 220μH | - | 1.4Ohm | - | - | 550mA | - | 20% | - | - | - | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744778118 Würth Elektronik | 804 |
| - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 24MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 14Ohm | 125°C | -40°C | - | 1.41A | Shielded | - | - | - | - | - | 18μH | 1kHz | 140mOhm Max | 1.41A | - | 1.7A | - | - | - | - | 3.2mm | 0.134 3.40mm | 7.3mm | 7.3mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744902027 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | - | - | Alumina | 6GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 300mA | Unshielded | - | 300mA | - | 1608 | 0603 | 2.7nH | 300MHz | 200mOhm Max | 300mA | 15 @ 300MHz | - | 15 | - | - | - | 457.2μm | 0.022 0.55mm | 1.6002mm | 1.6mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 744778004 Würth Elektronik | 219 | - | - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 45MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 2.32A | Shielded | 7.3mm | - | - | - | - | 4.7μH | - | 60mOhm Max | 4.2A | - | 4.2A | - | 20% | - | - | 3.2mm | 0.134 3.40mm | 7.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74437346056 Würth Elektronik | 250 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 20MHz | - | Iron Powder | -40°C~125°C | Digi-Reel® | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 3.6A | Shielded | - | - | - | - | - | 5.6μH | - | 48mOhm Max | - | - | 9A | - | 20% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7443552560 Würth Elektronik | 5394 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1040 | - | - | - | 30MHz | - | - | -40°C~155°C | Cut Tape (CT) | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 155°C | -40°C | Wirewound | 6.7A | Shielded | - | 6.7A | - | - | - | 5.6μH | 100kHz | 20.6mOhm | 6.7A | - | 7.5A | - | 20% | 6.7A | 20.6Ohm | 4mm | 0.165 4.20mm | 10.4902mm | 10.2mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 74404054033 Würth Elektronik | 592 | - | Datasheet | 49 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5040 | - | - | - | 48MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3.4A | Shielded | - | 3.4A | - | - | - | 3.3μH | 100kHz | 24mOhm | 3.4A | - | 4.3A | - | 30% | 3.4A | - | 4mm | 0.157 4.00mm | 5.0038mm | 5.0038mm | Unknown | ROHS3 Compliant | - | - |