- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74404064068 Würth Elektronik | 619 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | - | - | 27MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Shielded | - | 3A | - | - | - | - | - | 6.8μH | 100kHz | 31mOhm | 3A | - | 4.3A | - | 20% | 3A | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404032150 Würth Elektronik | 32 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 3015 | - | - | - | 23MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 730mA | Shielded | - | 730mA | - | - | - | - | - | 15μH | 100kHz | 300mOhm | 730mA | - | 800mA | - | 20% | 730mA | - | 1.5mm | 0.059 1.50mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404063330 Würth Elektronik | 874 | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6028 | - | - | - | 16MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 1.22A | Shielded | - | 1.22A | - | - | - | - | - | 33μH | 100kHz | 185mOhm | 1.22A | - | 1.5A | - | 20% | 1.22A | - | 2.8mm | 0.110 2.80mm | 5.9944mm | 5.9944mm | Unknown | ROHS3 Compliant | - | ||
![]() 744325420 Würth Elektronik | 46 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1050 | - | - | - | 33MHz | - | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 7.1mOhm | 150°C | -40°C | Wirewound | 11A | Shielded | 10.2mm | 11A | - | - | - | - | - | 4.2μH | 100kHz | 7.1mOhm | 11A | - | 14A | - | 20% | 11A | 7.1Ohm | 4.7mm | 0.197 5.00mm | 10.5mm | 10.2mm | Unknown | ROHS3 Compliant | AEC-Q200 | ||
![]() 74437377015 Würth Elektronik | 363 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 30MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 12.5A | Shielded | - | - | - | - | - | - | - | 1.5μH | - | 5.5mOhm Max | - | - | 25.5A | - | - | - | - | - | 0.138 3.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() S14100035 Würth Elektronik | 17 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | - | Iron Powder | -40°C~125°C | Tray | WE-LCB | 1.772Lx0.906W 45.00mmx23.00mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 125°C | -40°C | - | 7A | Unshielded | - | 7A | - | - | - | - | - | 307μH | 100kHz | 65mOhm Max | - | - | - | - | - | - | - | - | 1.654 42.00mm | 45.0088mm | 23.0124mm | - | ROHS3 Compliant | - | ||
![]() 7447649122 Würth Elektronik | 493 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 27MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.134Lx0.098W 3.40mmx2.50mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 400mA | Unshielded | - | 400mA | - | - | - | - | - | 22μH | 1.47MHz | 2.6Ohm Max | 400mA | 35 @ 1.47MHz | - | - | 10% | - | - | - | 0.094 2.40mm | 3.4036mm | 2.4892mm | Unknown | ROHS3 Compliant | - | ||
![]() 744901033 Würth Elektronik | 146 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | - | 652.039032μg | Alumina | 6GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Active | 1 (Unlimited) | SMD/SMT | Thin Film | - | 125°C | -40°C | Thin Film | 380mA | Unshielded | - | 380mA | - | 1005 | 0402 | - | - | 3.3nH | 500MHz | 400mOhm Max | 380mA | 13 @ 500MHz | - | 13 | - | - | - | 320μm | 0.016 0.40mm | 990.6μm | 1mm | Unknown | ROHS3 Compliant | - | ||
![]() 74404064082 Würth Elektronik | 284 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 6045 | - | - | - | 25MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 2.6A | Shielded | - | 2.6A | - | - | - | - | - | 8.2μH | 100kHz | 43mOhm | 2.6A | - | 4.3A | - | 20% | 2.6A | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | ||
![]() 744760082A Würth Elektronik | 1854 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | 0805 | Ceramic | 40mg | - | 5.5GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | 60mOhm | 125°C | -40°C | - | 600mA | Unshielded | 1.25mm | 600mA | 1GHz | 2012 | 0805 | - | - | 8.2nH | 1GHz | 60mOhm Max | 600mA | 60 @ 1GHz | - | 60 | 5% | - | 60mOhm | 1.2mm | 0.055 1.40mm | 2mm | 1.25mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447798301 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 15MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~150°C | Tape & Reel (TR) | WE-PDF | 0.402Lx0.402W 10.20mmx10.20mm | ±20% | Obsolete | 1 (Unlimited) | SMD/SMT | Wirewound | 49.2mOhm | 150°C | -40°C | - | 4.3A | Shielded | - | 3.7A | - | - | - | - | - | 27μH | 100kHz | 42.5mOhm Max | 3.7A | - | 3.1A | - | 20% | - | - | 6.4008mm | 0.252 6.40mm | 10.2108mm | 10.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() 74404054151 Würth Elektronik | 1547 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 5040 | - | - | - | 6.3MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 600mA | Shielded | - | - | - | - | - | - | - | 150μH | - | 810mOhm | - | - | 720mA | - | 20% | - | - | - | 0.157 4.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74404063680 Würth Elektronik | 59 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 6028 | - | - | - | 11MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-LQS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 860mA | Shielded | - | 860mA | - | - | - | - | - | 68μH | 100kHz | 360mOhm | 860mA | - | 880mA | - | 20% | 860mA | - | 2.8mm | 0.110 2.80mm | 5.9944mm | 6mm | Unknown | ROHS3 Compliant | - | ||
![]() 784778022 Würth Elektronik | 885 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7332 | - | - | - | 110.5MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.1A | Shielded | - | 3.1A | - | - | - | - | - | 2.2μH | 100kHz | 50mOhm Max | - | - | 5A | - | - | - | - | - | 0.138 3.50mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 78438323047 Würth Elektronik | 1169 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2510 | - | - | - | 35MHz | - | Iron Alloy | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 940mA | Shielded | - | 940mA | - | 2520 | 1008 | - | - | 4.7μH | 100kHz | 388mOhm Max | - | - | 1.75A | - | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744373965015 Würth Elektronik | 207 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 1365 | - | - | - | 29.5MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.551Lx0.504W 14.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 18A | Shielded | - | - | - | - | - | - | - | 1.5μH | - | 3mOhm Max | - | - | 43A | - | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74477450012 Würth Elektronik | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 250MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 4mOhm | 125°C | -40°C | - | 10A | Unshielded | 5.8mm | 10A | - | - | - | - | - | 120nH | 100kHz | 4mOhm Max | 10A | - | 14A | - | 20% | 10A | - | 2mm | 0.091 2.30mm | 5.7912mm | 5.207mm | Unknown | ROHS3 Compliant | - | ||
![]() 74438336047 Würth Elektronik | 1055 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 3020 | - | - | - | 30MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.9A | Shielded | - | 1.9A | - | 3030 | 1212 | - | - | 4.7μH | 100kHz | 158mOhm Max | 1.9A | - | 3.9A | - | 20% | 1.9A | - | 2mm | 0.079 2.00mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 74479899111 Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 (3225 Metric) | - | - | - | 300MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.126Lx0.102W 3.20mmx2.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 4A | Shielded | - | 4A | - | 3225 | 1210 | - | - | 110nH | 1MHz | 7mOhm | - | 12 @ 1MHz | 4A | - | 20% | - | - | - | 0.047 1.20mm | 3.2004mm | 2.5908mm | - | ROHS3 Compliant | - | ||
![]() 744710210 Würth Elektronik | 303 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Horizontal Cylinder (Open) | 2 | - | - | - | - | 100MHz | - | Ferrite | -40°C~150°C | Bulk | WE-SD | 0.299Diax0.606L 7.60mmx15.40mm | ±25% | Active | 1 (Unlimited) | Radial | Wirewound | 3.8MOhm | 150°C | -40°C | Wirewound | 10A | Unshielded | - | 10A | 100MHz | - | - | 12.2mm | 12.2mm | 2μH | 10kHz | 3.8mOhm | 10A | - | - | - | 25% | - | - | 15.4mm | - | 15.4mm | 12.2mm | Unknown | ROHS3 Compliant | - |