- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744913025 Würth Elektronik | 75 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 12.5GHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Unshielded | - | 4A | - | - | - | 2.5nH | 150MHz | 1.1mOhm Max | - | 140 @ 150MHz | - | - | - | - | - | - | 0.125 3.18mm | 3.683mm | 3.048mm | - | ROHS3 Compliant | - | ||
![]() 744761115A Würth Elektronik | 2941 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 | Ceramic | 30mg | - | 4GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.063Lx0.041W 1.60mmx1.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | 170mOhm | 125°C | -40°C | - | 700mA | Unshielded | 1.05mm | 700mA | 250MHz | 1608 | 0603 | 15nH | 250MHz | 170mOhm Max | 700mA | 35 @ 250MHz | - | 35 | 5% | - | 170mOhm | 1.05mm | 0.049 1.25mm | 1.6mm | 1.05mm | Unknown | ROHS3 Compliant | - | ||
![]() 7449152022 Würth Elektronik | 601 |
| Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | 1212 | - | - | - | 867MHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-ACHC | 0.472Lx0.453W 12.00mmx11.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 40A | Unshielded | - | - | - | - | - | 22nH | - | 0.55mOhm Max | - | 280 @ 100MHz | - | - | 20% | - | - | - | 0.260 6.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7447629150 Würth Elektronik | 329 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2520 | - | - | - | 33MHz | - | Iron Powder | -40°C~105°C | Tape & Reel (TR) | WE-GFH | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | 325mA | Unshielded | - | 325mA | - | - | - | 15μH | 2.52MHz | 2.5Ohm Max | 325mA | 30 @ 2.52MHz | - | - | 10% | - | - | - | 0.079 2.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 7447732115 Würth Elektronik | 1021 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 3521 | - | - | - | 36MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.138Lx0.118W 3.50mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 640mA | Unshielded | - | - | - | - | - | 15μH | - | 430mOhm Max | - | - | 1.01A | - | - | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74437429203470 Würth Elektronik | 57 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | 2920 | - | - | - | 7.5MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.102Lx0.984W 28.00mmx25.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 12A | Shielded | - | - | - | - | - | 47μH | - | 19.3mOhm | - | - | 13.5A | - | 20% | - | - | - | 0.807 20.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74479299147 Würth Elektronik | 68 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 80MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMCI | 0.126Lx0.098W 3.20mmx2.50mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 3.6A | Shielded | - | 3.6A | - | 3225 | 1210 | 470nH | 1MHz | 31mOhm Max | - | - | 6.3A | - | 20% | - | - | - | 0.047 1.20mm | 3.2004mm | 2.4892mm | Unknown | ROHS3 Compliant | - | ||
![]() 744902012 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | - | - | Alumina | 13GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 800mA | Unshielded | - | 800mA | - | 1608 | 0603 | 1.2nH | 300MHz | 200mOhm Max | 800mA | 15 @ 300MHz | - | 15 | - | - | - | 457.2μm | 0.022 0.55mm | 1.6002mm | 1.6mm | No SVHC | ROHS3 Compliant | - | ||
![]() 74453168 Würth Elektronik | 1050 |
| - | 14 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | - | 10MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD3 | 0.500Lx0.398W 12.70mmx10.10mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 620mOhm | - | - | - | 480mA | Shielded | - | - | - | - | - | 68μH | - | 800mOhm Max | 480mA | - | 1.1A | - | 20% | 480mA | - | - | 0.118 3.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 784774027 Würth Elektronik | 1652 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5848 | - | - | - | 50MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Unshielded | - | 4A | - | - | - | 2.7μH | 10kHz | 45mOhm Max | - | - | 8A | - | - | - | - | - | 0.191 4.85mm | 5.7912mm | 5.207mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744784030 Würth Elektronik | In Stock | - | - | 9 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | - | - | - | 9GHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 300mA | Unshielded | - | - | - | - | - | 3nH | - | 170mOhm Max | - | 8 @ 100MHz | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 784771100 Würth Elektronik | 71 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1260 | - | - | - | 22.3MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 5A | Shielded | - | 5A | - | - | - | 10μH | 100kHz | 26.5mOhm Max | - | - | 5.25A | - | - | - | - | - | 0.248 6.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744760127C Würth Elektronik | 147 |
| - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | - | 2.5GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 220mOhm | 125°C | -40°C | Ceramic | 500mA | Unshielded | 1.7mm | 500mA | 500MHz | 2012 | 0805 | 27nH | 500MHz | 250mOhm Max | 500mA | 55 @ 500MHz | - | 55 | 5% | - | 250mOhm | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | ||
![]() 744761215A Würth Elektronik | 279 | - | Datasheet | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | 1GHz | 100MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.063Lx0.041W 1.60mmx1.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 280mA | Unshielded | - | - | - | - | - | 150nH | - | 920mOhm Max | - | 35 @ 150MHz | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74476610 Würth Elektronik | 240 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | - | 28MHz | 2.52MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | - | 105°C | -40°C | - | 250mA | Unshielded | 3.2mm | - | - | - | - | 10μH | - | 1.6Ohm Max | 250mA | 50 @ 2.52MHz | - | - | 10% | - | - | 3.2mm | 0.142 3.60mm | 4.5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 74479977182 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 20MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMMI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 2A | Shielded | - | 2A | - | 2016 | 0806 | 820nH | 1MHz | 112mOhm Max | - | - | 2A | - | 20% | 2A | - | - | 0.024 0.60mm | 2.0066mm | 1.6002mm | Unknown | ROHS3 Compliant | - | ||
![]() 744750230150 Würth Elektronik | 102 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 8010 | - | - | - | - | - | Ferrite | -40°C~125°C | Tray | WE-FAMI | 0.346Dia 8.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.7A | Shielded | - | 3.7A | - | - | - | 15μH | 100kHz | 35mOhm Max | - | - | 5.7A | - | 20% | 3.7A | - | - | 0.433 11.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74478604 Würth Elektronik | 126 |
| - | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | 5.4GHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 600mA | Unshielded | 800μm | - | - | - | - | 4.7nH | - | 300mOhm Max | 600mA | 8 @ 100MHz | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() 74479977124 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 36MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMMI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 2.4A | Shielded | - | 2.4A | - | 2016 | 0806 | 240nH | 1MHz | 43mOhm Max | - | - | 3.5A | - | 20% | 2.4A | - | - | 0.024 0.60mm | 2.0066mm | 1.6002mm | Unknown | ROHS3 Compliant | - | ||
![]() 74479288147 Würth Elektronik | 1971 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | 100MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMCI | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 3.1A | Shielded | - | 3.1A | - | 2520 | 1008 | 470nH | 1MHz | 34mOhm Max | - | - | 6A | - | 20% | 3.1A | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - |