- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74479288147 Würth Elektronik | 1971 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | 100MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMCI | 0.098Lx0.079W 2.50mmx2.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 3.1A | Shielded | - | 3.1A | - | 2520 | 1008 | 470nH | 1MHz | 34mOhm Max | - | - | 6A | - | 20% | 3.1A | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 74438357056 Würth Elektronik | 785 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | - | 21MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 3.6A | Shielded | - | - | - | - | - | 5.6μH | - | 51mOhm Max | - | - | 6A | - | 20% | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7843330390 Würth Elektronik | 154 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1011 | - | - | - | 50MHz | - | Ferrite | -55°C~150°C | Tape & Reel (TR) | WE-CHSA | 0.417Lx0.417W 10.60mmx10.60mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 11.2A | Shielded | - | - | - | - | - | 3.9μH | - | 8.7mOhm Max | - | - | 17.8A | - | - | - | - | - | 0.445 11.30mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744762156A Würth Elektronik | 3411 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | Ceramic | 20mg | - | 1.35GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 100mOhm | 125°C | -40°C | Ceramic, Wirewound | 1A | Unshielded | - | 1A | 350MHz | 2520 | 1008 | 56nH | 350MHz | 120mOhm Max | 1A | 60 @ 350MHz | - | 60 | 5% | - | 120mOhm | 1.6mm | 0.075 1.90mm | 2.5mm | 2mm | Unknown | ROHS3 Compliant | - | ||
![]() 744782022 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | - | 9.5GHz | - | Ceramic | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 120°C | -40°C | - | 300mA | Unshielded | - | 300mA | - | - | - | 2.2nH | 100MHz | 260mOhm Max | 300mA | 18 @ 800MHz | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | Unknown | ROHS3 Compliant | - | ||
![]() 784771047 Würth Elektronik | 49 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1260 | - | - | - | 49.8MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 6.2A | Shielded | - | 6.2A | - | - | - | 4.7μH | 100kHz | 17.5mOhm Max | - | - | 8A | - | - | - | - | - | 0.248 6.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74404052047 Würth Elektronik | 3105 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 5020 | - | - | - | 57MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 2.3A | Shielded | - | 2.3A | - | - | - | 4.7μH | 100kHz | 55.9mOhm | - | - | 2.7A | - | - | - | - | - | 0.079 2.00mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | ||
![]() 744913080 Würth Elektronik | 318 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 5GHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-CAIR | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 4A | Unshielded | - | 4A | - | - | - | 8nH | 150MHz | 2.6mOhm Max | - | 140 @ 150MHz | - | - | - | - | - | - | 0.125 3.18mm | 3.683mm | 3.048mm | - | ROHS3 Compliant | - | ||
![]() 744762347A Würth Elektronik | 1297 |
| Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | - | 45MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 175mA | Unshielded | - | 175mA | - | 2520 | 1008 | 4.7μH | 7.96MHz | 4.3Ohm Max | 175mA | 20 @ 7.96MHz | - | 20 | 5% | - | - | 1.6mm | 0.075 1.90mm | 2.5908mm | 2mm | Unknown | ROHS3 Compliant | - | ||
![]() 744778122 Würth Elektronik | 31 | - | - | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 20MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 1.38A | Shielded | 7.3mm | - | - | - | - | 22μH | - | 190mOhm Max | 1.4A | - | 1.4A | - | 20% | - | - | 3.2mm | 0.134 3.40mm | 7.3mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7449150146 Würth Elektronik | 138 | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | 1010 | - | - | - | 332MHz | - | Air | -40°C~125°C | Tape & Reel (TR) | WE-ACHC | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 19A | Unshielded | - | - | - | - | - | 146nH | - | 3.33mOhm Max | - | 163 @ 100MHz | - | - | 20% | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 784771220 Würth Elektronik | 1032 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1260 | - | - | - | 14.9MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3.2A | Shielded | - | 3.2A | - | - | - | 22μH | 100kHz | 40mOhm Max | - | - | 3.5A | - | - | - | - | - | 0.248 6.30mm | 11.9888mm | 11.9888mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744786018A Würth Elektronik | 10352 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 6GHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 600mA | Unshielded | - | 600mA | - | 1608 | 0603 | 1.8nH | 100MHz | 100mOhm Max | 600mA | 8 @ 100MHz | - | - | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - | ||
![]() 744901015 Würth Elektronik | 8069 |
| - | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | - | 652.039032μg | Alumina | 10GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Active | 1 (Unlimited) | SMD/SMT | Thin Film | - | 125°C | -40°C | Thin Film | 700mA | Unshielded | - | 700mA | - | 1005 | 0402 | 1.5nH | 500MHz | 200mOhm Max | 700mA | 13 @ 500MHz | - | 13 | - | - | - | 320μm | 0.016 0.40mm | 990.6μm | 500μm | Unknown | ROHS3 Compliant | - | ||
![]() 74479876210C Würth Elektronik | 1608 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 70MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 1.8A | Shielded | - | 1.8A | - | 2016 | 0806 | 1μH | 1MHz | 75mOhm | - | 15 @ 1MHz | 1.8A | - | 20% | 1.8A | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | Unknown | ROHS3 Compliant | - | ||
![]() 744758318A Würth Elektronik | 510 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | - | 200MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFH | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | - | 630mA | Unshielded | - | 630mA | - | 2520 | 1008 | 1.8μH | 7.96MHz | 750mOhm Max | 630mA | 20 @ 7.96MHz | - | 20 | 5% | - | - | 990.6μm | 0.075 1.90mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 7843320150 Würth Elektronik | 63 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1212 | - | - | - | 74MHz | - | Ferrite | -55°C~150°C | Tape & Reel (TR) | WE-CHSA | 0.480Lx0.480W 12.20mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 19.7A | Shielded | - | - | - | - | - | 1.5μH | - | 3.3mOhm Max | - | - | 28.2A | - | - | - | - | - | 0.474 12.05mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74478617 Würth Elektronik | 3900 |
| - | 9 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | 850MHz | 100MHz | Ceramic | -40°C~120°C | - | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | - | - | - | 600mA | Unshielded | - | - | - | - | - | 82nH | - | 1.8Ohm Max | - | 12 @ 100MHz | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744760136A Würth Elektronik | 2317 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | 0805 | Ceramic | 40mg | - | 2GHz | 250MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | 60mOhm | 125°C | -40°C | - | 500mA | Unshielded | 1.25mm | 600mA | 500MHz | 2012 | 0805 | 36nH | 500MHz | 180mOhm Max | 500mA | 60 @ 500MHz | - | 60 | 5% | - | 180mOhm | 1.2mm | 0.055 1.40mm | 2mm | 1.25mm | Unknown | ROHS3 Compliant | - | ||
![]() 74459168 Würth Elektronik | 277 | - | - | 18 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | - | 7.2MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD3 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 105mOhm | - | - | - | 2.2A | Shielded | - | - | - | - | - | 68μH | - | 138mOhm Max | - | - | 3A | - | 20% | - | - | - | 0.300 7.62mm | - | - | No SVHC | ROHS3 Compliant | - |