- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744765127A Würth Elektronik | 3035 | - | Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 20mg | 2.48GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 298mOhm | 125°C | -40°C | Ceramic, Wirewound | 400mA | Unshielded | 550μm | 400mA | 250MHz | - | 1005 | 0402 | - | 27nH | 250MHz | 298mOhm Max | 400mA | 26 @ 250MHz | - | 26 | 5% | - | 298mOhm | - | 500μm | 0.024 0.60mm | 1mm | 550μm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744912133 Würth Elektronik | 398 | - | Datasheet | 63 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4248 | - | - | 2.5GHz | Air | -40°C~125°C | Cut Tape (CT) | WE-CAIR | 0.190Lx0.150W 4.83mmx3.81mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Unshielded | - | 3A | - | - | - | - | - | 33nH | 150MHz | 4.8mOhm Max | 3A | 100 @ 150MHz | - | 100 | 5% | 3A | - | - | 4.2mm | 0.165 4.20mm | 4.826mm | 3.81mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443556350 Würth Elektronik | 93 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1890 | - | - | 38MHz | - | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.720Lx0.717W 18.30mmx18.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 3.1mOhm | 125°C | -40°C | Wirewound | 22.5A | Shielded | 18.2mm | 22.5A | - | - | - | - | - | 3.5μH | 100kHz | 3.1mOhm | 22.5A | - | 37A | - | 20% | 22.5A | - | - | 8.9mm | 0.362 9.20mm | 18.3mm | 18.2mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7443320470 Würth Elektronik | 222 | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | 43MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 15.5A | Shielded | - | - | - | - | - | - | - | 4.7μH | - | 7.9mOhm Max | - | - | 17A | - | 20% | - | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744770247 Würth Elektronik | 310 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 4.535924g | 2.6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 980mOhm | 125°C | -40°C | Wirewound | 900mA | Shielded | 12mm | 900mA | - | - | - | - | 7mm | 470μH | 1kHz | 980mOhm Max | 900mA | - | 900mA | - | 20% | 900mA | 980mOhm | - | 8mm | 0.315 8.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744776282 Würth Elektronik | 263 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 2.5MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 2.55Ohm | 125°C | -40°C | Wirewound | 320mA | Unshielded | 10mm | 320mA | - | - | - | - | - | 820μH | 10kHz | 2.55Ohm Max | 320mA | - | 410mA | - | 10% | 320mA | 1.42Ohm | - | 5.4mm | 0.232 5.90mm | 9mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447779212 Würth Elektronik | 160 |
| Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | 7345 | - | - | 6.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 670mA | Shielded | - | - | - | - | - | - | - | 120μH | - | 660mOhm Max | - | - | 700mA | - | 20% | - | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744776115 Würth Elektronik | 1635 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 20MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 80mOhm | 125°C | -40°C | Wirewound | 2.47A | Unshielded | 9mm | 2.47A | - | - | - | - | - | 15μH | 10kHz | 80mOhm Max | 2.47A | - | 2.88A | - | 20% | 2.47A | - | - | 5.4mm | 0.232 5.90mm | 9mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744775133 Würth Elektronik | 372 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 14.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.35A | Unshielded | - | - | - | - | - | - | - | 33μH | - | 130mOhm Max | - | - | 1.47A | - | 10% | - | - | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7687709152 Würth Elektronik | 528 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 900kHz | - | -40°C~125°C | Digi-Reel® | WE-PD HV | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 520mA | Shielded | 12mm | 520mA | - | - | - | - | - | 1.5mH | 100kHz | 2.2Ohm Max | 520mA | - | 800mA | - | 20% | 520mA | 1.9Ohm | - | 10.5mm | 0.413 10.50mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7447709002 Würth Elektronik | 51 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | 45.359237g | 65MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 6mOhm | 125°C | -40°C | Wirewound | 11.5A | Shielded | 12mm | 11.5A | - | - | 3225 | 1210 | - | 2.2μH | 1kHz | 6mOhm Max | 11.5A | - | 20A | - | 20% | 11.5A | 6mOhm | - | 10mm | 0.394 10.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447471473 Würth Elektronik | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 150kHz | Ferrite | -40°C~125°C | Tray | WE-TIS | 0.433Dia 11.00mm | ±10% | Obsolete | 1 (Unlimited) | - | Wirewound | - | - | - | - | 70mA | Shielded | - | - | - | - | - | - | - | 47mH | - | 90Ohm Max | - | - | 70mA | - | 20% | - | - | - | - | 0.453 11.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744325550 Würth Elektronik | 437 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 1050 | - | - | 30MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.413Lx0.402W 10.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 10.3mOhm | 150°C | -40°C | Wirewound | 10A | Shielded | 10.2mm | 10A | - | - | - | - | - | 5.5μH | 100kHz | 10.3mOhm | 10A | - | 12A | - | 20% | 10A | 10.3Ohm | - | 4.7mm | 0.197 5.00mm | 10.5mm | 10.2mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 74455022 Würth Elektronik | 589 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 50MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | WE-PD4 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 28mOhm | 100°C | -40°C | Wirewound | 2.4A | Unshielded | 4.45mm | 2.4A | - | - | - | - | - | 2.2μH | 100kHz | 70mOhm Max | 2.4A | - | 2.3A | - | 20% | 2.4A | 28mOhm | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7445710 Würth Elektronik | 213 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 22MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD4 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 17.2mOhm | 125°C | -40°C | - | 6.5A | Unshielded | 15mm | 6.5A | - | - | - | - | - | 10μH | 100kHz | 21mOhm Max | 6.5A | - | 10A | - | 20% | 6.5A | 17.2mOhm | - | 7.0104mm | 0.307 7.80mm | 21.9964mm | 15.0114mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 74437349033 Würth Elektronik | 657 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 26MHz | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | Wirewound | 6A | Shielded | 6.6mm | 6A | 26MHz | - | - | - | - | 3.3μH | 100kHz | 20.9mOhm Max | 6A | - | 12A | - | 20% | 6A | 20.9mOhm | - | 4.8mm | 0.197 5.00mm | 7.3mm | 6.6mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744314650 Würth Elektronik | 934 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7050 | - | - | 50MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 22.5mOhm | 150°C | -40°C | Wirewound | 6A | Shielded | 7.2mm | 6A | - | Not | - | - | - | 6.5μH | 100kHz | 21.5mOhm | 6A | - | 6A | - | 20% | 6A | 21.5Ohm | - | 4.8mm | 0.197 5.00mm | 7mm | 6.9mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 744310013 Würth Elektronik | 402 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7030 | - | - | 400MHz | - | -40°C~150°C | Tape & Reel (TR) | WE-HCI | 0.276Lx0.272W 7.00mmx6.90mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 910μOhm | 150°C | -40°C | - | 22A | Shielded | 6.9mm | 22A | - | - | - | - | - | 130nH | 100kHz | 0.91mOhm | 22A | - | 48A | - | 20% | 22A | 910mOhm | - | 3mm | 0.130 3.30mm | 7mm | 6.9mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74435572200 Würth Elektronik | 305 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | 2 | 1890 | - | - | 10.5MHz | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.720Lx0.717W 18.30mmx18.20mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 14.6mOhm | - | - | - | 11A | Shielded | - | - | - | - | - | - | - | 22μH | - | 14.6mOhm | - | - | 11A | - | 20% | - | - | - | - | 0.362 9.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 7447462010 Würth Elektronik | 296 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | 2 | - | - | - | 140MHz | Ferrite | -40°C~125°C | Bulk | WE-TI | 0.236Dia 6.00mm | ±20% | Active | 1 (Unlimited) | Radial | Wirewound | 15mOhm | 125°C | -40°C | Wirewound | 8.5A | Unshielded | - | 8.5A | 140MHz | - | - | - | 2.5mm | 1μH | 1kHz | 15mOhm Max | 8.5A | - | 8A | - | 20% | 8.5A | - | 6mm | 8.5mm | 0.335 8.50mm | 8.5mm | 6mm | Unknown | ROHS3 Compliant | - | - |