- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74479899150 Würth Elektronik | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 (3225 Metric) | - | - | - | 80MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMI | 0.126Lx0.102W 3.20mmx2.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 3.8A | Shielded | - | 3.8A | - | 3225 | 1210 | 500nH | 1MHz | 18mOhm | - | 22 @ 1MHz | 1.8A | - | - | - | - | - | - | 0.047 1.20mm | 3.2004mm | 2.5908mm | - | ROHS3 Compliant | - | ||
![]() 74479977156 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | 24MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMMI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 2.1A | Shielded | - | 2.1A | - | 2016 | 0806 | 560nH | 1MHz | 80mOhm Max | - | - | 2.3A | - | 20% | 2.1A | - | - | - | 0.024 0.60mm | 2.0066mm | 1.6002mm | Unknown | ROHS3 Compliant | - | ||
![]() 744902015 Würth Elektronik | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 10GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | Thin Film | - | - | - | - | 800mA | Unshielded | - | - | - | - | - | 1.5nH | - | 200mOhm Max | - | 15 @ 300MHz | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744776047A Würth Elektronik | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 40MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.374Lx0.374W 9.50mmx9.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | - | 4A | Unshielded | - | 4A | - | - | - | 4.7μH | 1kHz | 40mOhm Max | 4A | 33 @ 7.96MHz | - | - | - | - | - | 9.5mm | 5.5118mm | 0.228 5.80mm | 9.4996mm | 9.4996mm | - | ROHS3 Compliant | - | ||
![]() 744902018 Würth Elektronik | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 10GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | Thin Film | - | - | - | - | 300mA | Unshielded | - | - | - | - | - | 1.8nH | - | 200mOhm Max | - | 15 @ 300MHz | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74439369047 Würth Elektronik | 134 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 18MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.457Lx0.413W 11.60mmx10.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 13.5A | Shielded | - | 13.5A | - | - | - | 4.7μH | - | 5.4mOhm | - | - | 27A | - | 20% | 13.5A | - | - | - | 0.358 9.10mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 744900014 Würth Elektronik | 11022 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | - | 9GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | Active | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 250mA | Unshielded | - | 250mA | - | 0603 | 0201 | 1.4nH | 500MHz | 450mOhm Max | - | 8 @ 500MHz | - | - | - | - | - | - | - | 0.011 0.28mm | 609.6μm | 304.8μm | - | ROHS3 Compliant | - | ||
![]() 744760312A Würth Elektronik | 774 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 0805 | - | 32.006612mg | - | 200MHz | - | Ferrite | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 150mA | Unshielded | - | 150mA | - | 2012 | 0805 | 1.2μH | 7.96MHz | 2.38Ohm Max | 150mA | 15 @ 7.96MHz | - | 15 | 5% | - | - | - | 1.2mm | 0.058 1.48mm | 2.286mm | 1.7018mm | Unknown | ROHS3 Compliant | - | ||
![]() 74479298147 Würth Elektronik | 5451 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 80MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMCI | 0.126Lx0.098W 3.20mmx2.50mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 3A | Shielded | - | 3A | - | 3225 | 1210 | 470nH | 1MHz | 36mOhm Max | - | - | 4.5A | - | 20% | 3A | - | - | - | 0.039 1.00mm | 3.2004mm | 2.4892mm | Unknown | ROHS3 Compliant | - | ||
![]() 744761051C Würth Elektronik | 24 |
| - | 34 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 2.012816mg | - | 5.7GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 150mOhm | 125°C | -40°C | Ceramic, Wirewound | 700mA | Unshielded | 1.15mm | 700mA | 250MHz | 1608 | 0603 | 5.1nH | 250MHz | 150mOhm Max | 700mA | 18 @ 250MHz | - | 18 | 5% | - | 150mOhm | - | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | ||
![]() 744355182 Würth Elektronik | 63 | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1365 | - | - | - | 72MHz | - | - | -40°C~155°C | Tape & Reel (TR) | WE-HCI | 0.512Lx0.504W 13.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 27A | Shielded | - | - | - | - | - | 820nH | - | 0.9mOhm | - | - | 35A | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74458220 Würth Elektronik | 545 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | - | 3.5MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD4 | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 326mOhm | - | - | - | 1.2A | Unshielded | - | - | - | - | - | 220μH | - | 380mOhm Max | - | - | 2.4A | - | 20% | 1.2A | - | - | - | 0.280 7.11mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74439346082 Würth Elektronik | 75 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 21MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.262Lx0.254W 6.65mmx6.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 5.3A | Shielded | - | - | - | - | - | 8.2μH | - | 23mOhm | - | - | 8.4A | - | 20% | 5.3A | - | - | - | 0.240 6.10mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 7443082010 Würth Elektronik | 1890 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | 1088 | - | - | - | - | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCM | 0.402Lx0.319W 10.20mmx8.10mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 60A | Shielded | - | - | - | - | - | 100nH | - | 0.18mOhm | - | - | 100A | - | 10% | - | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74406042033 Würth Elektronik | 195 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | 4818 | - | - | - | 99MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.72A | Shielded | - | - | - | - | - | 3.3μH | - | 61mOhm Max | - | - | 2.12A | - | 30% | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744050240047 Würth Elektronik | 67 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | - | 129MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 2.9A | Semi-Shielded | - | - | - | - | - | 470nH | - | 35mOhm Max | - | - | 5.6A | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7447629010 Würth Elektronik | 40 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2520 | - | - | - | 290MHz | - | Iron Powder | -40°C~105°C | Tape & Reel (TR) | WE-GFH | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | 850mA | Unshielded | - | 850mA | - | - | - | 1μH | 7.96MHz | 400mOhm Max | 850mA | 20 @ 7.96MHz | - | - | 20% | - | - | - | - | 0.079 2.00mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 74477826 Würth Elektronik | 2296 |
| - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 3.4MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 220mA | Shielded | - | - | - | - | - | 680μH | - | 5.73Ohm Max | - | - | 220mA | - | 20% | - | - | - | - | 0.134 3.40mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744901112 Würth Elektronik | 1085 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | - | 652.039032μg | Alumina | 3.7GHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | Active | 1 (Unlimited) | SMD/SMT | Thin Film | - | 125°C | -40°C | Thin Film | 180mA | Unshielded | - | 180mA | - | 1005 | 0402 | 12nH | 500MHz | 1.6Ohm Max | 180mA | 13 @ 500MHz | - | 13 | 2% | - | - | - | 320μm | 0.016 0.40mm | 990.6μm | 1mm | Unknown | ROHS3 Compliant | - | ||
![]() 744766115 Würth Elektronik | 577 |
| Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | - | 25MHz | 2.52MHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | 2.5Ohm | - | - | - | 200mA | Unshielded | - | - | - | - | - | 15μH | - | 2.5Ohm Max | 200mA | 50 @ 2.52MHz | - | - | 10% | - | - | - | - | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | - |