- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744901112 Würth Elektronik | 1085 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | - | 652.039032μg | Alumina | 3.7GHz | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | Active | 1 (Unlimited) | SMD/SMT | Thin Film | - | 125°C | -40°C | Thin Film | 180mA | Unshielded | - | 180mA | - | 1005 | 0402 | - | 12nH | 500MHz | 1.6Ohm Max | 180mA | 13 @ 500MHz | - | 13 | - | 2% | - | - | - | 320μm | 0.016 0.40mm | 990.6μm | 1mm | Unknown | ROHS3 Compliant | - | ||
![]() 744766115 Würth Elektronik | 577 |
| Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | - | 25MHz | 2.52MHz | Ferrite | - | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | 2.5Ohm | - | - | - | 200mA | Unshielded | - | - | - | - | - | - | 15μH | - | 2.5Ohm Max | 200mA | 50 @ 2.52MHz | - | - | - | 10% | - | - | - | - | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 744324063 Würth Elektronik | In Stock | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | - | - | - | 110MHz | - | - | - | - | - | - | - | - | - | - | - | - | 2.89mOhm | - | - | - | - | - | - | - | - | - | - | - | 620 nH | - | - | 18A | - | 27A | - | 3.45mOhm | 20% | 18A | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 744318270 Würth Elektronik | 515 | - | - | - | Surface Mount | - | SMD/SMT | 2 | - | - | - | - | 39MHz | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | 4mOhm | - | - | - | - | - | - | - | - | - | - | - | 2.7 μH | - | - | 16A | - | 20A | - | 5mOhm | 20% | 16A | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 744917136 Würth Elektronik | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 2.5GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 720mA | Unshielded | - | - | - | - | - | - | 36nH | - | 225mOhm Max | - | 35 @ 250MHz | - | - | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744901012 Würth Elektronik | 2559 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | - | - | Alumina | 12GHz | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-TCI | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Active | 1 (Unlimited) | - | Thin Film | - | 125°C | -40°C | Thin Film | 700mA | Unshielded | - | 700mA | - | 1005 | 0402 | - | 1.2nH | 500MHz | 100mOhm Max | 700mA | 13 @ 500MHz | - | 13 | - | - | - | - | - | - | 0.016 0.40mm | 990.6μm | 1mm | Unknown | ROHS3 Compliant | - | ||
![]() 7449152066 Würth Elektronik | 510 |
| Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | 1212 | - | - | - | 457MHz | - | Air | - | -40°C~125°C | Tape & Reel (TR) | WE-ACHC | 0.472Lx0.453W 12.00mmx11.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 32A | Unshielded | - | - | - | - | - | - | 66nH | - | 0.99mOhm Max | - | 245 @ 100MHz | - | - | - | 20% | - | - | - | - | 0.346 8.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74479974156 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 21MHz | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMMI | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -40°C | - | 1.7A | Shielded | - | 1.7A | - | 2012 | 0805 | - | 560nH | 1MHz | 100mOhm Max | - | - | 2.4A | - | - | 20% | 1.7A | - | - | - | 0.024 0.60mm | 2.0066mm | 1.2446mm | Unknown | ROHS3 Compliant | - | ||
![]() 744758315A Würth Elektronik | 862 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | - | 250MHz | - | Ferrite | - | -40°C~85°C | Cut Tape (CT) | WE-RFH | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | - | 630mA | Unshielded | - | 630mA | - | 2520 | 1008 | - | 1.5μH | 7.96MHz | 750mOhm Max | 630mA | 20 @ 7.96MHz | - | 20 | - | 5% | - | - | - | 990.6μm | 0.075 1.90mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | ||
![]() 744761016A Würth Elektronik | 1323 |
| - | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 | - | - | - | 12.5GHz | 250MHz | Ceramic | - | -40°C~125°C | Cut Tape | WE-KI | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | Active | 1 (Unlimited) | - | Wirewound | 30mOhm | - | - | - | 700mA | Unshielded | - | 700mA | - | 1608 | 0603 | - | 1.6nH | - | 30mOhm Max | 700mA | 24 @ 250MHz | - | 40 | - | 5% | - | - | - | - | 0.049 1.25mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 784775012 Würth Elektronik | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 7850 | - | - | - | 108MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | WE-PD2A | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | Obsolete | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 6.18A | Unshielded | - | 6.18A | - | - | - | - | 1.2μH | 10kHz | 6mOhm Max | - | - | 8A | - | - | - | - | - | - | - | 0.217 5.50mm | 7.7978mm | 7.0104mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447140 Würth Elektronik | In Stock | - | - | - | Radial | - | - | - | - | - | - | Ferrite | - | - | - | Compliant | - | - | - | - | 20 % | - | - | Through Hole | - | - | 85 °C | -40 °C | - | - | - | 8.8 mm | 3 A | - | - | - | 12.4 mm | 5.1 µH | - | 15 mΩ | 3 A | - | - | - | - | - | - | - | - | 9.8 mm | - | 20.4 mm | - | - | - | - | ||
![]() 74404086102 Würth Elektronik | 453 | - | Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | 8065 | - | - | - | 1.39MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 480mA | Shielded | - | - | - | - | - | - | 1mH | - | 2.35Ohm | - | - | 650mA | - | - | 20% | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744762418A Würth Elektronik | 1344 |
| Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | - | 24MHz | - | Ferrite | - | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 120mA | Unshielded | - | 120mA | - | 2520 | 1008 | - | 18μH | 2.52MHz | 4.5Ohm Max | 120mA | 15 @ 2.52MHz | - | 15 | - | 5% | - | - | - | 1.6mm | 0.075 1.90mm | 2.5908mm | 2mm | Unknown | ROHS3 Compliant | - | ||
![]() 7843330180 Würth Elektronik | 146 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 1011 | - | - | - | 67MHz | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | WE-CHSA | 0.417Lx0.417W 10.60mmx10.60mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 150°C | -55°C | Wirewound | 16A | Shielded | - | - | - | - | - | - | 1.8μH | 100kHz | 4.7mOhm Max | - | - | 25.9A | - | - | - | 16A | 4.7mOhm | 100°C | 11.3mm | 0.445 11.30mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 744761068A Würth Elektronik | 195 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 | Ceramic | 30mg | - | 5.8GHz | 250MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.063Lx0.041W 1.60mmx1.05mm | ±5% | Active | 1 (Unlimited) | - | Wirewound | 110mOhm | 125°C | -40°C | - | 700mA | Unshielded | 1.05mm | 700mA | 250MHz | 1608 | 0603 | - | 6.8nH | 250MHz | 110mOhm Max | 700mA | 30 @ 250MHz | - | 30 | - | 5% | - | 110mOhm | - | 1.05mm | 0.049 1.25mm | 1.6mm | 1.05mm | Unknown | ROHS3 Compliant | - | ||
![]() 744373965330 Würth Elektronik | 166 | - | Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | 1365 | - | - | - | 4.4MHz | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.551Lx0.504W 14.00mmx12.80mm | ±20% | Active | 1 (Unlimited) | - | Molded | - | - | - | - | 4.7A | Shielded | - | - | - | - | - | - | 33μH | - | 58mOhm Max | - | - | 10.1A | - | - | - | - | - | - | - | 0.256 6.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74404031220A Würth Elektronik | 743 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 36MHz | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 740mA | Shielded | - | 740mA | - | - | - | - | 22μH | 100kHz | 524mOhm | - | - | 430mA | - | - | 20% | 740mA | - | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | Unknown | ROHS3 Compliant | - | ||
![]() 744761147C Würth Elektronik | 98020 | - | - | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 40mg | - | 2GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 230mOhm | 125°C | -40°C | Ceramic, Wirewound | 600mA | Unshielded | 1.15mm | 600mA | 200MHz | 1608 | 0603 | - | 47nH | 200MHz | 230mOhm Max | 600mA | 35 @ 200MHz | - | 35 | - | 5% | - | 230mOhm | - | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | ||
![]() 784383350082 Würth Elektronik | 744 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 3015 | - | - | - | 85MHz | - | Iron Alloy | - | -40°C~125°C | Tape & Reel (TR) | WE-MAIA | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | Wirewound | 3.5A | Shielded | - | 3.5A | - | 3030 | 1212 | - | 820nH | 100kHz | 35mOhm Max | - | - | 7A | - | - | - | - | - | - | - | 0.059 1.50mm | 2.9972mm | 2.9972mm | - | ROHS3 Compliant | AEC-Q200 |