- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7443320150 Würth Elektronik | 164 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 92MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 19.5A | Shielded | - | 19.5A | - | - | - | 1.5μH | 100kHz | 3.5mOhm Max | - | 19.5A | - | 27A | - | 20% | 19.5A | - | 9.5mm | 0.394 10.00mm | 12.0904mm | 11.4046mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744770168 Würth Elektronik | 199 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | - | 6.4MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 140mOhm | 125°C | -40°C | Wirewound | 2.3A | Shielded | 12mm | 2.3A | - | - | - | 68μH | 1kHz | 140mOhm Max | - | 2.3A | - | 2.5A | - | 20% | 2.3A | 140mOhm | 8mm | 0.315 8.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74479787210A Würth Elektronik | 2799 | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | 32.006612mg | Ferrite | 90MHz | - | - | -40°C~125°C | Cut Tape (CT) | WE-PMI | 0.102Lx0.083W 2.60mmx2.10mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Multilayer | - | 125°C | -40°C | - | 1.7A | Shielded | - | 1.7A | 2520 | 1008 | - | 1μH | 1MHz | 55mOhm | - | 1.7A | 15 @ 1MHz | 1A | 15 | 20% | - | 550μOhm | 1mm | 0.075 1.90mm | 2.5908mm | 2.1082mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 744775233 Würth Elektronik | 373 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 4.2MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD2 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 430mA | Unshielded | - | 430mA | - | - | - | 330μH | - | 1.26Ohm Max | - | - | - | 480mA | - | 10% | - | - | - | 0.217 5.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7447709270 Würth Elektronik | 25 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 8MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 40mOhm | 125°C | -40°C | Wirewound | 4.6A | Shielded | 12mm | 4.6A | - | - | - | 27μH | 1kHz | 40mOhm Max | - | 4.6A | - | 5.8A | - | 20% | 4.6A | 40mOhm | 10mm | 0.394 10.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744025220 Würth Elektronik | 940 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 2828 | - | - | 23MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.110Lx0.110W 2.80mmx2.80mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 500mA | Shielded | 2.8mm | 500mA | - | - | - | 22μH | 100kHz | 575mOhm Max | - | 500mA | - | 750mA | - | 20% | 500mA | 525mOhm | 2.8mm | 0.118 3.00mm | 2.8mm | 2.8mm | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 74438324033 Würth Elektronik | 1178 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2512 | 32.006612mg | - | 42MHz | - | Metal Composite | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 1.3A | Shielded | - | 1.3A | 2520 | 1008 | - | 3.3μH | 100kHz | 260mOhm Max | - | 1.3A | - | 2.6A | - | 20% | 1.3A | - | 1.2mm | 0.047 1.20mm | 2.4892mm | 2.0066mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443330150 Würth Elektronik | 228 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 78MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 18A | Shielded | - | 18A | - | - | - | 1.5μH | 100kHz | 4mOhm Max | - | 27A | - | 27A | - | 20% | 18A | 2.5mOhm | 9.3mm | 0.382 9.70mm | 10.8966mm | 10.0076mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443642200 Würth Elektronik | 62 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2818 | - | - | 9MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.122Lx0.768W 28.50mmx19.50mm | ±15% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 30A | Shielded | - | 30A | - | - | - | 22μH | 100kHz | 2.4mOhm | - | 30A | - | 18A | - | 15% | 30A | - | 18.5mm | 0.728 18.50mm | 28.4988mm | 19.5mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744777924 Würth Elektronik | 883 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 7345 | - | - | 3.8MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD Robust | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 3.01Ohm | 125°C | -40°C | Wirewound | 290mA | Shielded | 7.3mm | 290mA | - | - | - | 470μH | 1kHz | 3.01Ohm Max | - | 290mA | - | 340mA | - | 20% | 290mA | 3.01Ohm | 1.5mm | 0.177 4.50mm | 7.3mm | 7.2898mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74477110 Würth Elektronik | 2045 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | - | 21.5MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 25mOhm | 125°C | -40°C | Wirewound | 5A | Shielded | 12mm | 5A | - | - | - | 10μH | 1kHz | 25mOhm Max | - | 5A | - | 5.5A | - | 20% | 5A | 25mOhm | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 744771115 Würth Elektronik | 738 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 4.535924g | - | 16.6MHz | - | Ferrite | -40°C~125°C | Cut Tape (CT) | WE-PD | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 30mOhm | 125°C | -40°C | Wirewound | 3.75A | Shielded | 12mm | 3.75A | - | - | 7mm | 15μH | 1kHz | 30mOhm Max | 25mOhm | 3.75A | - | 4.55A | - | 20% | 3.75A | 30mOhm | 6mm | 0.236 6.00mm | 12mm | 12mm | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 74454147 Würth Elektronik | 680 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 10MHz | 100kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD3 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | Active | 1 (Unlimited) | - | Wirewound | 158mOhm | 125°C | -40°C | - | 1A | Shielded | 10mm | 1A | - | - | - | 47μH | - | 190mOhm Max | - | 1A | - | 1.4A | - | 15% | 1A | 158mOhm | 4.9mm | 0.205 5.20mm | 12.7mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 744052100 Würth Elektronik | 240 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2323 (5858 Metric) | 2 | - | 248.001628mg | - | 40MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 106mOhm | 125°C | -40°C | Wirewound | 1.1A | Shielded | 5.8mm | 1.1A | 5858 | 2323 | - | 10μH | 100kHz | 130mOhm Max | - | 1.1A | - | 1.25A | - | 30% | 1.1A | - | 1.8mm | 0.079 2.00mm | 5.8mm | 5.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7440650047 Würth Elektronik | 136 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | 880.989781mg | - | 40MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 20mOhm | 125°C | -40°C | Wirewound | 4.6A | Shielded | 10mm | 4.6A | - | - | - | 4.7μH | 100kHz | 23mOhm Max | - | 4.6A | - | 4.2A | - | 30% | 4.6A | 23mOhm | 2.8mm | 0.122 3.10mm | 10mm | 10mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 744042150 Würth Elektronik | 665 | - | Datasheet | 12 Weeks | - | Surface Mount | 1919 (4848 Metric) | - | - | - | - | 35MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 1.03A | Shielded | - | - | - | - | - | 15μH | - | 220mOhm Max | - | - | - | 750mA | - | 30% | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 744043471 Würth Elektronik | 443 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | 2 | - | - | - | 3MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 2.31Ohm | 125°C | -40°C | Wirewound | 240mA | Shielded | 4.8mm | 240mA | 4848 | 1919 | - | 470μH | 100kHz | 2.6Ohm Max | - | 240mA | - | 125mA | - | 30% | 240mA | - | 2.8mm | 0.118 3.00mm | 4.8mm | 4.8mm | Unknown | ROHS3 Compliant | - | - | ||
![]() 7443320033 Würth Elektronik | 116 |
| Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | 2 | - | - | - | 214MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-HCC | 0.476Lx0.449W 12.10mmx11.40mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 27A | Shielded | - | - | - | - | - | 330nH | - | 1.5mOhm Max | - | - | - | 55A | - | 20% | - | - | - | 0.394 10.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7440700150 Würth Elektronik | 590 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 25MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-TPC | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 117mOhm | 125°C | -40°C | Wirewound | 1.65A | Shielded | - | 1.65A | - | - | - | 15μH | 100kHz | 140mOhm Max | - | 1.65A | - | 1.25A | - | 30% | 1.65A | - | 1.8mm | 0.079 2.00mm | 8mm | 8mm | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 74435586800 Würth Elektronik | 95 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2212 | - | - | 5MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tape & Reel (TR) | WE-HCI | 0.886Lx0.866W 22.50mmx22.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 7.5A | Shielded | 22.5mm | 7.5A | - | - | - | 68μH | 100kHz | 27.3mOhm | - | 7.5A | - | 9.5A | - | 20% | 7.5A | 27.3Ohm | 12mm | 0.488 12.40mm | 22.5mm | 22mm | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |