- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Product Type | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Product | Saturation Current | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7447669039 Würth Elektronik | 516 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4532 | - | - | 55MHz | - | Iron Powder | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.25A | Unshielded | - | 1.25A | - | - | - | - | - | 3.9μH | 1.45MHz | 215mOhm Max | 1.25A | 30 @ 1.45MHz | - | - | - | 10% | - | - | - | - | - | - | - | - | 0.134 3.40mm | 4.4958mm | 3.2004mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 7447021 Würth Elektronik | 392 | - | Datasheet | 20 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Bulk | WE-FI | 0.610Diax0.315W 15.50mmx8.00mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 105°C | -40°C | - | 2A | Unshielded | 9mm | 2A | - | - | - | - | 7mm | 100μH | 10kHz | 80mOhm Max | 2A | - | - | - | - | 20% | 2A | 80mOhm | - | - | - | - | 16.5mm | - | - | 16.5mm | 9.4996mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744917222 Würth Elektronik | 77 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 1.1GHz | - | Ceramic | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 280mA | Unshielded | - | - | - | - | - | - | - | 220nH | - | 2Ohm Max | - | 25 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 744104 Würth Elektronik | 59 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | 4.1MHz | - | Ferrite | - | - | - | - | - | -40°C~105°C | Bulk | WE-SI | 0.689Diax0.315W 17.50mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 105°C | -40°C | - | 1.35A | Unshielded | - | 1.35A | - | - | - | - | - | 167μH | 10kHz | 400mOhm Max | - | - | 720mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.001mm | - | - | ROHS3 Compliant | - | ||
![]() 744117 Würth Elektronik | 88 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | 1.8MHz | - | Ferrite | - | - | - | - | - | -40°C~105°C | Bulk | WE-SI | 0.906Diax0.492W 23.00mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 105°C | -40°C | - | 2A | Unshielded | - | 2A | - | - | - | - | - | 390μH | 10kHz | 250mOhm Max | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.4968mm | - | - | ROHS3 Compliant | - | ||
![]() 744103 Würth Elektronik | 117 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | 9.2MHz | - | Ferrite | - | - | - | - | - | -40°C~105°C | Bulk | WE-SI | 0.591Diax0.315W 15.00mmx8.00mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 105°C | -40°C | - | 1.3A | Unshielded | - | 1.3A | - | - | - | - | - | 109μH | 10kHz | 300mOhm Max | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.001mm | - | - | ROHS3 Compliant | - | ||
![]() 744760115C Würth Elektronik | 235 | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 3.4GHz | - | Ceramic | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 150mOhm | 125°C | -40°C | Ceramic, Wirewound | 600mA | Unshielded | 1.7mm | 600mA | 500MHz | - | 2012 | 0805 | - | 15nH | 250MHz | 170mOhm Max | 600mA | 50 @ 500MHz | - | 50 | - | 5% | - | 170mOhm | - | - | - | - | - | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 7449152090 Würth Elektronik | 190 |
| Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | 1212 | - | - | 359MHz | - | Air | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-ACHC | 0.472Lx0.453W 12.00mmx11.50mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 30A | Unshielded | - | - | - | - | - | - | - | 90nH | - | 1.21mOhm Max | - | 226 @ 100MHz | - | - | - | 20% | - | - | - | - | - | - | - | - | 0.409 10.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 744766215 Würth Elektronik | 43 | - | Datasheet | 12 Weeks | - | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | 7.8MHz | 796kHz | Ferrite | - | - | - | - | - | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | 9Ohm | - | - | - | 105mA | Unshielded | - | - | - | - | - | - | - | 150μH | - | 9Ohm Max | 105mA | 40 @ 796kHz | - | - | - | 10% | - | - | - | - | - | - | - | - | 0.142 3.60mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 7447075 Würth Elektronik | 95 | - | Datasheet | 20 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | 2 | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Bulk | WE-FI | 1.122Diax0.591W 28.50mmx15.00mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 105°C | -40°C | - | 3A | Unshielded | 16mm | 3A | - | - | - | - | 14mm | 860μH | 10kHz | 150mOhm Max | 3A | - | - | - | - | 20% | 3A | 150mOhm | - | - | - | - | 28.5mm | - | - | 28.5mm | 15.0114mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744762356A Würth Elektronik | 1940 |
| Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | 42MHz | - | Ferrite | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | WE-RFI | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Discontinued | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 170mA | Unshielded | - | 170mA | - | - | 2520 | 1008 | - | 5.6μH | 7.96MHz | 2.6Ohm Max | 170mA | 20 @ 7.96MHz | - | 20 | - | 5% | - | - | - | - | - | - | - | 1.6mm | 0.075 1.90mm | 2.5908mm | 2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744758347A Würth Elektronik | 435 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | 32.006612mg | 60MHz | - | Ferrite | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | WE-RFH | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | 400mA | Unshielded | - | 400mA | - | - | 2520 | 1008 | - | 4.7μH | 7.96MHz | 1.65Ohm Max | 400mA | 20 @ 7.96MHz | - | 20 | - | 5% | - | - | - | 400mA | - | - | - | 1.7mm | 0.075 1.90mm | 2.5908mm | 2.1082mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 744050420047 Würth Elektronik | 2345 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 89MHz | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQSH | 0.157Lx0.146W 4.00mmx3.70mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 4.5A | Semi-Shielded | - | - | - | - | - | - | - | 470nH | - | 22mOhm Max | - | - | 15.5A | - | - | 20% | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74479276147 Würth Elektronik | 18009 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | 120MHz | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PMCI | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | Active | 1 (Unlimited) | - | Molded | - | 125°C | -40°C | - | 2.9A | Shielded | - | 2.9A | - | - | 2016 | 0806 | - | 470nH | 1MHz | 40mOhm Max | - | - | 4.2A | - | - | 20% | 2.9A | - | - | - | - | - | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744765095A Würth Elektronik | 2195 |
| Datasheet | 34 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | 2 | 0402 (1005 Metric) | Ceramic | 20mg | 4GHz | - | Ceramic | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 200mOhm | 125°C | -40°C | Ceramic, Wirewound | 680mA | Unshielded | 550μm | 680mA | 250MHz | - | 1005 | 0402 | - | 9.5nH | 250MHz | 200mOhm Max | 680mA | 18 @ 250MHz | - | 18 | - | 5% | - | 200mOhm | - | - | - | - | - | 500μm | 0.024 0.60mm | 1mm | 550μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 744393440018 Würth Elektronik | 603 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 168MHz | - | Metal Composite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.262Lx0.254W 6.65mmx6.45mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 20A | Shielded | - | - | - | - | - | - | - | 180nH | - | 1.32mOhm | - | - | 39A | - | - | 20% | 20A | - | - | - | - | - | - | - | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 744383360047 Würth Elektronik | 177 | - | Datasheet | 63 Weeks | Surface Mount | Surface Mount | 2-SMD | 2 | 3020 | - | - | 99MHz | - | Metal Composite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Molded | - | 125°C | -40°C | - | 4.8A | Shielded | - | 4.8A | - | - | - | - | - | 470nH | 100kHz | 22mOhm Max | 4.8A | - | 8A | - | - | 30% | 4.8A | - | - | - | - | - | - | 2mm | 0.079 2.00mm | 2.9972mm | 3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 784770471 Würth Elektronik | 21 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 1280 | - | - | 2MHz | - | Nickel Zinc Ferrite (NiZn) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 800mA | Shielded | - | 800mA | - | - | - | - | - | 470μH | 100kHz | 570mOhm Max | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 0.327 8.30mm | 11.9888mm | 11.9888mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74453112 Würth Elektronik | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 A | 185 mOhms | + 150 C | - 55 C | PCB Mount | - | - | WE-PD3 | - | 20 % | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | 12µH | 100 kHz | - | - | - | - | - | Power Inductors - SMD | ± 20% | 1.1A | - | Power Inductors | 2.7 A | 12.7mm | 10.3mm | - | 2.7 mm | - | 12.7 mm | 10.1 mm | 2.7mm | - | - | - | ||
![]() 744776033A Würth Elektronik | 605 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 55MHz | - | Ferrite | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.374Lx0.374W 9.50mmx9.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | 5A | Unshielded | - | 5A | - | - | - | - | - | 3.3μH | 1kHz | 20mOhm Max | 5A | 34 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | 0.228 5.80mm | 9.4996mm | 9.4996mm | - | - | ROHS3 Compliant | - |