- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Depth | Current Rating | Frequency | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Q @ Freq | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 744119 Würth Elektronik | 33 | - | Datasheet | 16 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | - | - | - | - | 850kHz | - | Ferrite | -40°C~105°C | Bulk | WE-SI | 1.181Diax0.551W 30.00mmx14.00mm | ±20% | Active | 1 (Unlimited) | Through Hole | Toroidal | - | 105°C | -40°C | - | 2A | Unshielded | 14mm | 2A | - | - | - | 13mm | 890μH | 10kHz | 400mOhm Max | 1A | - | 900mA | - | - | - | 400mOhm | 30mm | - | - | - | 13.9954mm | - | ROHS3 Compliant | - | ||
![]() 74404043330A Würth Elektronik | 2401 | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | SMD | - | - | 21MHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 880mA | Shielded | - | - | - | - | - | - | 33μH | - | 316mOhm | - | - | 530mA | - | 20% | - | - | - | - | 0.098 2.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744116 Würth Elektronik | 131 | - | Datasheet | 16 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | - | - | - | - | 1.8MHz | - | Ferrite | -40°C~105°C | Bulk | WE-SI | 0.728Diax0.374W 18.50mmx9.50mm | ±20% | Active | 1 (Unlimited) | - | Toroidal | - | 105°C | -40°C | - | 2.1A | Unshielded | 9.5mm | 2.1A | - | - | - | 8mm | 345μH | 10kHz | 200mOhm Max | 1A | - | 500mA | - | - | - | 200mOhm | 18.5mm | - | - | - | 9.4996mm | - | ROHS3 Compliant | - | ||
![]() 744760112C Würth Elektronik | 795 | - | - | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | 0805 | Ceramic | 32.006612mg | 4GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.090Lx0.067W 2.29mmx1.70mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 120mOhm | 125°C | -40°C | Ceramic, Wirewound | 600mA | Unshielded | 1.7mm | 600mA | 500MHz | 2012 | 0805 | - | 12nH | 500MHz | 150mOhm Max | 600mA | 45 @ 500MHz | - | 45 | 5% | - | 150mOhm | - | 1.28mm | 0.058 1.48mm | 2.28mm | 1.7mm | Unknown | ROHS3 Compliant | - | ||
![]() 744761047C Würth Elektronik | 1269 | - | - | 34 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | 0603 (1608 Metric) | Ceramic | 40mg | 5.8GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 80mOhm | 125°C | -40°C | Ceramic, Wirewound | 700mA | Unshielded | 1.15mm | 700mA | 250MHz | 1608 | 0603 | - | 4.7nH | 250MHz | 80mOhm Max | 700mA | 20 @ 250MHz | - | 20 | 5% | - | 80mOhm | - | 900μm | 0.043 1.10mm | 1.65mm | 1.15mm | Unknown | ROHS3 Compliant | - | ||
![]() 784777101 Würth Elektronik | 933 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | 7345 | - | - | 7.5MHz | - | Nickel Zinc Ferrite (NiZn) | -40°C~125°C | Tape & Reel (TR) | WE-PDA | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 720mA | Shielded | - | 720mA | - | - | - | - | 100μH | 100kHz | 470mOhm Max | - | - | 800mA | - | - | - | - | - | - | 0.169 4.30mm | 7.2898mm | 7.2898mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74437529203681 Würth Elektronik | 187 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | 2920 | - | - | 1.1MHz | - | Manganese Zinc Ferrite (MnZn) | -40°C~125°C | Tray | WE-HCF | 1.102Lx0.984W 28.00mmx25.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 4.8A | Shielded | - | - | - | - | - | - | 680μH | - | 118.3mOhm | - | - | 3A | - | 20% | - | - | - | - | 0.807 20.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() 744778168 Würth Elektronik | 845 |
| - | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 11.5MHz | 1kHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-PD | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 740mA | Shielded | - | - | - | - | - | - | 68μH | - | 520mOhm Max | - | - | 840mA | - | - | - | - | - | - | 0.134 3.40mm | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74476402 Würth Elektronik | 102 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | 138MHz | 7.96MHz | Ferrite | -40°C~105°C | Tape & Reel (TR) | WE-GF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | Active | 3 (168 Hours) | - | Wirewound | - | 105°C | -40°C | - | 320mA | Unshielded | 2.5mm | - | - | - | - | - | 2.2μH | - | 1Ohm Max | 320mA | 30 @ 7.96MHz | - | - | 10% | - | - | - | 2.2mm | 0.094 2.40mm | 3.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744764901 Würth Elektronik | 911 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 210MHz | - | Iron Powder | -40°C~125°C | Tape & Reel (TR) | WE-GFH | 0.134Lx0.098W 3.40mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 1.55A | Unshielded | - | 1.55A | - | - | - | - | 1μH | 1.25MHz | 156mOhm Max | 1.55A | 20 @ 1.25MHz | - | - | 20% | - | - | - | - | 0.094 2.40mm | 3.4036mm | 2.4892mm | Unknown | ROHS3 Compliant | - | ||
![]() 744750230068 Würth Elektronik | 197 |
| Datasheet | 22 Weeks | Surface Mount | Through Hole | Radial, Vertical Cylinder | - | 8010 | - | - | - | - | Ferrite | -40°C~125°C | Tray | WE-FAMI | 0.346Dia 8.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 5.7A | Shielded | - | 5.7A | - | - | - | - | 6.8μH | 100kHz | 16mOhm Max | - | - | 8.1A | - | 20% | 5.7A | - | - | - | 0.433 11.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 744750530068 Würth Elektronik | 96 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tray | WE-FAMI | 0.583Dia 14.80mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 10.7A | Shielded | - | 10.7A | - | - | - | - | 6.8μH | 100kHz | 6.5mOhm Max | - | - | 15A | - | 20% | 10.7A | - | - | - | 0.433 11.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74458306 Würth Elektronik | 585 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 470kHz | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | WE-ASI | 0.730Lx0.600W 18.54mmx15.24mm | ±10% | Active | 1 (Unlimited) | SMD/SMT | Wirewound | 5.2Ohm | 125°C | -40°C | Wirewound | 400mA | Unshielded | - | 400mA | - | - | - | 12.45mm | 6mH | 100kHz | 6Ohm Max | 400mA | - | 700mA | - | 10% | 400mA | - | - | 12mm | 0.472 12.00mm | 18.542mm | 15.24mm | Unknown | ROHS3 Compliant | - | ||
![]() 7445302 Würth Elektronik | 828 |
| - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 70MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD3 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | 37mOhm | - | - | - | 2.76A | Shielded | - | - | - | - | - | - | 2.2μH | - | 45mOhm Max | - | - | 6A | - | 20% | 2.76A | - | - | - | 0.118 3.00mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74456268 Würth Elektronik | 562 | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | 2 | - | - | - | 2.3MHz | 100kHz | Ferrite | -40°C~125°C | Cut Tape | WE-PD4 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | Active | 1 (Unlimited) | - | Wirewound | 1.942Ohm | - | - | - | 500mA | Unshielded | - | - | - | - | - | - | 680μH | - | 2.6Ohm Max | 500mA | - | 550mA | - | 10% | 500mA | - | - | - | 0.209 5.30mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74476626 Würth Elektronik | 867 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | 3.7MHz | 796kHz | Ferrite | -40°C~105°C | Cut Tape | WE-GF | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | Active | - | - | Wirewound | - | 105°C | -40°C | - | 50mA | Unshielded | 3.2mm | - | - | - | - | - | 680μH | - | 30Ohm Max | 50mA | 30 @ 796kHz | - | - | 10% | - | - | - | 3.2mm | 0.142 3.60mm | 4.5mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744917212 Würth Elektronik | 90 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 1.55GHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | Active | 1 (Unlimited) | - | Wirewound | - | - | - | - | 420mA | Unshielded | - | - | - | - | - | - | 120nH | - | 720mOhm Max | - | 32 @ 250MHz | - | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 7447713102 Würth Elektronik | 268 | - | - | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 2.3MHz | 100kHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | WE-PD Performance | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | - | 300mA | Shielded | 10mm | - | - | - | - | - | 1mH | - | 4.6Ohm Max | 300mA | - | 450mA | - | - | - | - | - | 3mm | 0.118 3.00mm | 10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 74404052022 Würth Elektronik | 2052 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 88MHz | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | Active | 1 (Unlimited) | - | Wirewound | - | 125°C | -40°C | Wirewound | 3A | Shielded | - | 3A | - | - | - | - | 2.2μH | 100kHz | 31.6mOhm | - | - | 3.6A | - | 30% | - | - | - | - | 0.079 2.00mm | 5.0038mm | 5.0038mm | - | ROHS3 Compliant | - | ||
![]() 744786168A Würth Elektronik | 5689 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 900MHz | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | WE-MK | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | Active | 1 (Unlimited) | - | Multilayer | - | 125°C | -55°C | - | 300mA | Unshielded | - | 300mA | - | 1608 | 0603 | - | 68nH | 100MHz | 850mOhm Max | 300mA | 8 @ 100MHz | - | - | 5% | - | - | - | - | 0.037 0.95mm | 1.6002mm | 787.4μm | Unknown | ROHS3 Compliant | - |