- Current - Saturation
- Current Rating (Amps)
- DC Resistance (DCR)
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Wurth Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Lead Pitch | Brand Name | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | Current - Saturation | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Series Resistance | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7843320068 Würth Elektronik | 125 |
| Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | - | - | 1212 | - | - | - | - | 88MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | WE-CHSA | 0.480Lx0.480W 12.20mmx12.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 25.3A | Shielded | - | - | - | - | - | - | 680nH | - | 2.05mOhm Max | - | - | - | - | - | 41.4A | - | - | - | - | - | - | - | - | - | - | 0.474 12.05mm | - | - | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() 7447231471 Würth Elektronik | 86 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | - | - | - | - | 1.6MHz | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | WE-TIF | 0.433Dia 11.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.2A | Unshielded | - | - | - | 1.2A | - | - | 470μH | 100kHz | 410mOhm Max | - | - | - | - | - | 1.5A | - | - | 10% | - | 1.2A | - | - | - | - | - | 0.748 19.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 74404084151 Würth Elektronik | 410 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 8040 | - | - | - | - | 5.31MHz | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQS | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 910mA | Shielded | - | - | - | 910mA | - | - | 150μH | 100kHz | 478mOhm | - | - | - | - | - | 1.25A | - | - | - | - | - | - | - | - | - | - | 0.165 4.20mm | 8.001mm | 8.001mm | - | - | ROHS3 Compliant | - | ||
![]() 744784039 Würth Elektronik | In Stock | - | - | 9 Weeks | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | 7GHz | - | 100MHz | - | - | Ceramic | - | - | - | - | - | - | - | -40°C~120°C | - | WE-MK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | Active | 1 (Unlimited) | - | - | Multilayer | - | - | - | - | - | - | 300mA | Unshielded | - | - | - | - | - | - | 3.9nH | - | 220mOhm Max | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7447629100 Würth Elektronik | 1904 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 2520 | - | - | - | - | 44MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | WE-GFH | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | - | - | 105°C | -40°C | - | - | 340mA | Unshielded | - | - | - | 340mA | - | - | 10μH | 2.52MHz | 1.975Ohm Max | 340mA | - | - | 30 @ 2.52MHz | - | - | - | - | 10% | - | - | - | - | - | - | - | 0.079 2.00mm | 2.4892mm | 2.0066mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 7447732033 Würth Elektronik | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | 3521 | - | - | - | - | 80MHz | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-PD2 | 0.138Lx0.118W 3.50mmx3.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 1.39A | Unshielded | - | - | - | - | - | - | 3.3μH | - | 120mOhm Max | - | - | - | - | - | 2.09A | - | - | 20% | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 744115 Würth Elektronik | 250 | - | Datasheet | 16 Weeks | Through Hole, Wire | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | - | - | 3MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~105°C | Bulk | WE-SI | 0.709Diax0.354W 18.00mmx9.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | 105°C | -40°C | - | - | 2.2A | Unshielded | - | 9mm | - | 2.2A | 7.5mm | - | 200μH | 10kHz | 180mOhm Max | 1A | - | - | - | - | 900mA | - | - | - | - | - | - | - | - | 18mm | - | - | - | 8.9916mm | - | - | ROHS3 Compliant | - | ||
![]() 744782033 Würth Elektronik | 528 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 0201 (0603 Metric) | - | - | - | - | 7.5GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | -40°C~120°C | Tape & Reel (TR) | WE-MK | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | Active | 1 (Unlimited) | - | - | Multilayer | - | - | 120°C | -40°C | - | - | 300mA | Unshielded | - | - | - | 300mA | - | - | 3.3nH | 100MHz | 380mOhm Max | 300mA | - | - | 19 @ 800MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | 609.6μm | 304.8μm | - | Unknown | ROHS3 Compliant | - | ||
![]() 74451215 Würth Elektronik | 163 | - | - | 16 Weeks | - | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | 6MHz | - | 100kHz | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape | WE-PD3 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | 410mOhm | - | - | - | - | - | 260mA | Shielded | - | - | - | - | - | - | 150μH | - | 590mOhm Max | - | - | - | - | - | 50mA | - | - | 20% | - | - | - | - | - | - | - | 0.115 2.92mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74406042047 Würth Elektronik | 108 | - | Datasheet | 12 Weeks | - | Surface Mount | Nonstandard | - | - | - | 4818 | - | - | - | - | 89MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LQFS | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 2.39A | Shielded | - | - | - | - | - | - | 4.7μH | - | 70mOhm Max | - | - | - | - | - | 1.53A | - | - | 30% | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 744760127A Würth Elektronik | 194 | - | Datasheet | 9 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | 2.6GHz | - | 250MHz | - | - | Ceramic | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-KI | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 600mA | Unshielded | - | - | - | - | - | - | 27nH | - | 120mOhm Max | - | - | - | 60 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74439370068 Würth Elektronik | 36 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 10.5MHz | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-XHMI | 0.646Lx0.606W 16.40mmx15.40mm | ±20% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 15A | Shielded | - | - | - | - | - | - | 6.8μH | - | 4.1mOhm | - | - | - | - | - | 46A | - | - | 20% | - | 15A | - | - | - | - | - | 0.394 10.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74438356018 Würth Elektronik | 3377 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | 2 | 4020 | - | - | - | - | 40MHz | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 125°C | -40°C | - | - | 4.6A | Shielded | - | - | - | 4.6A | - | - | 1.8μH | 100kHz | 30mOhm Max | - | - | - | - | - | 6.5A | - | - | 20% | - | 4.6A | - | - | - | - | - | 0.083 2.10mm | 4.0894mm | 4.0894mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744373560047 Würth Elektronik | 267 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 8030 | - | - | - | - | 72MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-LHMI | 0.362Lx0.335W 9.20mmx8.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 125°C | -40°C | Wirewound | - | 15.5A | Shielded | - | - | - | 15.5A | - | - | 470nH | 100kHz | 3.33mOhm Max | - | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | 9.1948mm | 8.509mm | - | - | ROHS3 Compliant | - | ||
![]() 744373210010 Würth Elektronik | 2179 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | 2 | 4012 | - | - | - | - | 365MHz | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | WE-LHMI | 0.160Lx0.160W 4.06mmx4.06mm | ±30% | - | Active | 1 (Unlimited) | - | - | Molded | - | - | 125°C | -40°C | Wirewound | - | 8.1A | Shielded | - | - | - | 8.1A | - | - | 100nH | 100kHz | 5.5mOhm Max | - | - | - | - | - | 24A | - | - | 30% | - | 8.1A | - | - | - | - | - | 0.047 1.20mm | 4.064mm | 4.064mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744776360 Würth Elektronik | 285 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | 570kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-ASI | 0.402Lx0.354W 10.20mmx9.00mm | ±10% | - | Active | 1 (Unlimited) | SMD/SMT | - | Wirewound | 16.7Ohm | - | 125°C | -40°C | Wirewound | - | 230mA | Unshielded | - | - | - | 230mA | 2.5mm | - | 6mH | 1kHz | 14Ohm Max | 230mA | - | - | - | - | 270mA | - | - | 10% | - | 230mA | - | - | - | - | 6.5mm | 0.272 6.90mm | 10.2108mm | 9mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 744917095 Würth Elektronik | 70 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | 4.9GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 1.4A | Unshielded | - | - | - | - | - | - | 9.5nH | - | 53mOhm Max | - | - | - | 39 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.044 1.11mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 744917091 Würth Elektronik | 57 | - | Datasheet | 12 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | 5.1GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-KI HC | 0.067Lx0.043W 1.70mmx1.10mm | ±2% | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | 1.4A | Unshielded | - | - | - | - | - | - | 9.1nH | - | 58mOhm Max | - | - | - | 32 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.044 1.11mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7445640 Würth Elektronik | 333 | - | - | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 39 Ω | - | WUERTH ELEKTRONIK GMBH & CO KG | - | Wurth Elektronik | 7445640 | - | 125 °C | -40 °C | Active | 5.45 | Compliant | Yes | 0.7 MHz | - | - | - | - | 10 % | e1 | - | - | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 125 °C | -40 °C | - | 8504.50.80.00 | - | - | 1 | - | compliant | 100 mA | - | Wurth Electronik | 10mH | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | ± 10% | 10000 µH | 100mA | 29.88 Ω | 12.7mm | 10mm | - | - | - | 12.7 mm | - | 5mm | - | - | - | ||
![]() 74438313010 Würth Elektronik | 347 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 1610 | - | - | - | - | 111MHz | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | WE-MAPI | 0.063Lx0.063W 1.60mmx1.60mm | ±30% | - | Active | 1 (Unlimited) | SMD/SMT | - | Molded | - | - | 125°C | -40°C | Wirewound | - | 1.4A | Shielded | - | - | - | 1.4A | - | - | 1μH | 100kHz | 159mOhm Max | 1.4A | - | - | - | - | 3.4A | - | - | 30% | - | 1.4A | - | - | - | - | 1mm | 0.039 1.00mm | 1.6002mm | 1.6mm | - | Unknown | ROHS3 Compliant | - |